"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","74581","","HP","C4266A","74581","0725184415364|725184415364|0725184415500|725184415500|0725184415319|725184415319|0725184415227|725184415227|0725184623011|725184623011|0725184623028|725184623028|0725184623035|725184623035|0725184623042|725184623042|0725184623059|725184623059|0725184623066|725184623066|0725184415210|725184415210|0725184415234|725184415234|0725184415241|725184415241|0725184415258|725184415258|0725184415265|725184415265|0725184415272|725184415272|0725184415289|725184415289|0725184415296|725184415296|0725184415302|725184415302|0725184415326|725184415326|0725184415333|725184415333|0725184415340|725184415340|0725184415357|725184415357|0725184415371|725184415371|0725184415388|725184415388|0725184415395|725184415395|0725184415401|725184415401|0725184415418|725184415418|0725184415425|725184415425|0725184415432|725184415432|0725184415449|725184415449|0725184415456|725184415456|0725184415463|725184415463|0725184415470|725184415470|0725184415487|725184415487|0725184415494|725184415494|0725184415517|725184415517|0725184415524|725184415524|0725184415531|725184415531|0725184415548|725184415548|0725184415555|725184415555|0725184415562|725184415562|0725184415579|725184415579|0725184415586|725184415586|0725184415593|725184415593|0725184415609|725184415609|0725184415616|725184415616|0725184415623|725184415623|0725184415630|725184415630|0725184415647|725184415647|0725184415654|725184415654|0725184415661|725184415661|0725184415678|725184415678|0725184415685|725184415685|0725184623004|725184623004","Laser Printers","235","LaserJet","","8150n","20230713005708","ICECAT","1","117552","https://images.icecat.biz/img/norm/high/1336-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/1336-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_12505_medium_1480670931_4441_2323.jpg","https://images.icecat.biz/thumbs/1336.jpg","","","HP LaserJet 8150n 1200 x 1200 DPI A3","LaserJet 8150n","HP LaserJet 8150n, Laser, 1200 x 1200 DPI, A3, 32 ppm, O, Network ready","HP LaserJet 8150n. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing: O. Network ready. Product colour: White","The HP LaserJet 8100 Series and Mopier 320 Printers ensure optimum print quality and reliability and a low overall cost of ownership in the most demanding printer environments. To get the best results from your HP LaserJet Printer, always use original HP Supplies and Accessories. With everything working together throughout the printing process, you will get trouble-free performance and output that is always clear, always sharp.","https://images.icecat.biz/img/norm/high/1336-HP.jpg","170x190","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: O","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 32 ppm","Print speed (black, normal quality, A3): 16 ppm","Time to first page (black, normal): 17 s","Features","Maximum duty cycle: 150000 pages per month","Printing colours: Black","Page description languages: PCL 5e, PCL 6, PostScript 3","Input & output capacity","Total input capacity: 2000 sheets","Total output capacity: 600 sheets","Maximum input capacity: 2000 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4","ISO B-series sizes (B0...B9): B4, B5","ISO C-series sizes (C0...C9): C5","Ports & interfaces","Standard interfaces: RJ-45, USB 2.0","USB 2.0 ports quantity: 1","Network","Ethernet LAN: Yes","Network ready: Yes","Performance","Processor frequency: 250 MHz","Design","Product colour: White","Power","Power consumption (max): 685 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Weight & dimensions","Width: 566 mm","Depth: 540 mm","Height: 520 mm","Weight: 51 kg"