"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","74082","","Brother","HL-5140","74082","","Laser Printers","235","","","HL-5140","20200128154054","ICECAT","1","140215","https://images.icecat.biz/img/norm/high/74082-7953.jpg","275x228","https://images.icecat.biz/img/norm/low/74082-7953.jpg","https://images.icecat.biz/img/gallery_mediums/img_74082_medium_1480678277_5272_2323.jpg","https://images.icecat.biz/thumbs/74082.jpg","","","Brother HL-5140 laser printer 2400 x 600 DPI A4","HL-5140 Mono Laser Printer - A4, 20ppm, 2400 x 600dpi , USB 2.0 and Parallel ports","Brother HL-5140, 2400 x 600 DPI, A4, 20 ppm","Brother HL-5140. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm","HL-5140 Mono Laser Printer.
\r\nWhether you’re working at home or in the office, the HL-5140 has a print speed of up to 20 pages per minute and a high quality print of 2400x600dpi (HQ1200)dpi, so you’ll get your document in seconds – and it will be pin-sharp and look totally professional.
\r\n- Up to 20ppm print speed
\r\n- 2400 x 600dpi (HQ 1200) resolution
\r\n- Up to 250 sheet paper capacity
\r\n- Optional 250 sheet lower paper tray
\r\n- 16MB standard memory, expandable to 144MB
\r\n- USB 2.0 and Parallel ports as standard
\r\n- Optional external network 10BaseTX Ethernet connectivity
\r\n- Windows 95/98/Me/NT 4.0/2000/XP
\r\n- Mac OS 8.6-9.1, OSX 10.1 or later
\r\n- Full consumables included (toner & drum)
\r\n- DOS & Linux compatible
\r\n","https://images.icecat.biz/img/norm/high/74082-7953.jpg","275x228","","","","","","","","","","","Printing","Colour: No","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Time to first page (black, normal): 10 s","Input & output capacity","Maximum input capacity: 250 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media size (tray 1): Standard Tray: Cut sheet: A4, Letter, B5(ISO), A5, B6(ISO), Executive, Legal. Lower Tray: Cut sheet: A4, Letter, B5 (ISO), A5, Executive, Legal. Manual slot: Custom: Width (69.9 – 215.9mm) x Length (116.0 x 406.4)","Media weight (tray 1): SStandard Tray: Cut sheet: A4, Letter, B5(ISO), A5, B6(ISO), Executive, Legal. Lower Tray: Cut sheet: A4, Letter, B5 (ISO), A5, Executive, Legal. Manual slot: Custom: Width (69.9 – 215.9mm) x Length (116.0 x 406.4)","Performance","Internal memory: 16 MB","Built-in processor: Yes","Processor model: Fujitsu SPARClite","Processor frequency: 133 MHz","Sound pressure level (printing): 50 dB","Sound power level (standby): 30 dB","Weight & dimensions","Weight: 10.5 kg","Dimensions (WxDxH): 382 x 383 x 252 mm","Packaging content","Bundled software: PCL driver for Windows95/98/Me/NT4.0/2000 and XP \nBrother laser driver for Mac OS 8.6-9.2, OSX 10.1-10.2 \nLinux GDI printer driver \nInteractive help (on-screen guidelines using moving pictures).","Other features","Mac compatibility: Yes","Compatibility: PC & Mac","Standard input trays: Standard Tray. Multi-purpose tray:1 sheet manual slot","Networking features: 10/100baseTX, Optional","Toner cartridge: TN-3030 Standard yield of 3,500 A4 or letter pages @ 5% coverage. TN-3060 High yield of 6,700 A4 or Letter pages @ 5% coverage","Compatible operating systems: Windows95/98/Me/NT4.0/2000 and XP \nMac OS 8.6-9.2, OSX 10.1-10.2 \nLinux","Additional paper trays: Optional Lower Tray:Total paper capacity of 500 sheets can be stored, if the optional lower tray is chosen"