"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68" "","","739469","","Epson","C11C585001CY","739469","","Laser Printers","235","","","Epson AcuLaser C2600DTN incl. 36 month On-Site-Service","20240307153452","ICECAT","1","52331","https://images.icecat.biz/img/norm/high/280816-7577.jpg","401x374","https://images.icecat.biz/img/norm/low/280816-7577.jpg","https://images.icecat.biz/img/gallery_mediums/img_280816_medium_1480932410_3524_26422.jpg","https://images.icecat.biz/thumbs/280816.jpg","","","Epson AcuLaser C2600DTN incl. 36 month On-Site-Service","AcuLaser C2600N laser Black/color printer + Duplex Unit + 500-Sheet Paper Cassette, 30ppm black & 7.5ppm in colour, 9.3 seconds mono / 15.3 seconds colour, 650 sheets standard, 1150 sheets max, LSD display","Epson AcuLaser C2600DTN incl. 36 month On-Site-Service, Laser, Colour, A4, 30 ppm","Epson AcuLaser C2600DTN incl. 36 month On-Site-Service. Print technology: Laser, Colour. Maximum duty cycle: 120.000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm","With Epson's AcuLaser C2600N you get vibrant colour to enhance business documents as well as reliable mono printing. If you run out of colour toner, it continues as a mono printer, and with similar costs per page to mono-only, it saves you money.\r\nWith a first page speed of 9.3 seconds in mono and 15.3 in colour, and with impressive print speeds of 30 ppm in mono and 7.5 ppm in colour, it's faster than many mono lasers and colour inkjets on the market today.\r\nEven the finest details are accurately reproduced in perfect natural colour and with uniform quality using our innovative Epson AcuBrite toners.\r\nOur advanced multi-pass print engine ensures that you get perfect results every time and our advanced imaging technology does it without compromising on speed.\r\nYou can be up and running and supporting your business in minutes. With the control panel's detailed instructions, it couldn't be easier to integrate the Epson AcuLaser C2600N into your company.","https://images.icecat.biz/img/norm/high/280816-7577.jpg|https://images.icecat.biz/img/gallery/img_638877_high_1471017826_142_16180.jpg|https://images.icecat.biz/img/gallery/638877-Epson-C11C585031BY-32161.jpg|https://images.icecat.biz/img/gallery/280839-Epson-C11C585001BY-32242.jpg|https://images.icecat.biz/img/gallery/280839-Epson-C11C585001BY-32243.jpg|https://images.icecat.biz/img/gallery/280839-Epson-C11C585001BY-26561.jpg|https://images.icecat.biz/img/gallery/638877-Epson-C11C585031BY-26481.jpg","401x374|365x400|357x400|396x400|339x400|336x400|360x400","||||||","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Print speed (black, normal quality, A4/US Letter): 30 ppm","Print speed (colour, normal quality, A4/US Letter): 7.5 ppm","Time to first page (black, normal): 9.3 s","Time to first page (colour, normal): 15.3 s","Economical printing: Yes","Features","Maximum duty cycle: 120.000 pages per month","Country of origin: China","Input & output capacity","Total input capacity: 650 sheets","Total output capacity: 250 sheets","Maximum input capacity: 1150 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media types supported: A4, A5, B5, LT, GLT, HLT, EXE, C5, C6, Com-#10, DL, Monarch,ISO-B5; from 98 x 148mm to 216 x 297mm","Performance","Internal memory: 64 MB","Maximum internal memory: 512 MB","Processor frequency: 350 MHz","Sound pressure level (printing): 56 dB","Sound power level (standby): 40 dB","Power","Power consumption (standby): 99 W","Power consumption (PowerSave): 12 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 15 - 85%","Storage relative humidity (H-H): 10 - 85%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 43 kg","Dimensions (WxDxH): 447 x 518 x 538 mm","Packaging data","Package width: 546 mm","Package depth: 717 mm","Package height: 1180 mm","Package weight: 55.7 kg","Logistics data","Pallet gross width: 80 cm","Pallet gross length: 120 cm","Pallet gross height: 74.2 cm","Products per pallet layer: 2 pc(s)","Products per pallet: 2 pc(s)","Pallet width (UK): 100 cm","Pallet length (UK): 120 cm","Pallet height (UK): 74.2 cm","Products per pallet layer (UK): 2 pc(s)","Products per pallet (UK): 2 pc(s)","Other features","Mac compatibility: Yes","Power requirements: 220V - 240V ±10% 50Hz /60Hz ± 3Hz / 6A","Electromagnetic compatibility: IEC61000-4-4, EN55022 (CIRSPR Publication 22), Class B, EN61000-3-2 (Harmonics) Class A","Networking features: TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100 Microsoft Network: NetBIOS over TCP/IP, NetBIOS over NetBEUI; Netware - Operating mode: Standby (factory default), NDS Print Server, Bindery Print Server, Remote Printer; AppleTalk","Safety: IEC60950 3rd Edition, IEC60825-1 compliant","Compatible operating systems: Windows 98/Me/XP/2000/Server 2003, NT 4.0, Mac OS 9.X and OSX 10.1.2 or later","Quantity per pack: 1 pc(s)","I/O ports: IEEE 1284\nUSB 2.0 \nEpsonNet 10/100 Base Tx \nType-B interface","Standard media sizes: DIN A4","Recommended media weight: 64 - 163 g/m²","Power consumption (active): 900 W","Technical features: ESC/Page Colour, ESC/Page, PCL6, ESC/P2, FX, IBM Mode I239X, Adobe PostScript 3"