"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82" "","","7377272","","Lenovo","SNC96MH/BUN02","7377272","","PCs/Workstations","153","ThinkStation","S","S20 + 23"" LCD","20210319155923","ICECAT","","8844","https://images.icecat.biz/img/norm/high/6077897-2209.jpg","458x458","https://images.icecat.biz/img/norm/low/6077897-2209.jpg","https://images.icecat.biz/img/gallery_mediums/img_3956850_medium_1481119539_5689_23568.jpg","https://images.icecat.biz/thumbs/6077897.jpg","","","Lenovo ThinkStation S20 + 23"" LCD Intel® Xeon® 3000 Sequence W3503 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation","Intel Xeon Dual-Core W3503, 6GB, 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe Tower (5x6), DVD-RW, Gigabit Ethernet, card reader, Windows 7 Professional + 23"" LCD","Lenovo ThinkStation S20 + 23"" LCD, 2.4 GHz, Intel® Xeon® 3000 Sequence, W3503, 6 GB, DVD-RW, Windows 7 Professional","Lenovo ThinkStation S20 + 23"" LCD. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3503. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 16.3 kg","The ThinkStation S20 series offers a blend of essential features and technology including:\r\n\r\n- Microsoft Windows Vista Business 64 preloaded on select models \r\n- Microsoft Windows XP Professional 32 preloaded on select models \r\n- Enhanced ECC DDR3 SDRAM system memory \r\n- Integrated Gigabit Ethernet \r\n- High-performance Intel processors \r\n- High-performance video graphics adapters \r\n- Numerous data protection tools","https://images.icecat.biz/img/norm/high/6077897-2209.jpg","458x458","","","","","","","","","","","Processor","Processor family: Intel® Xeon® 3000 Sequence","Processor manufacturer: Intel","Processor model: W3503","Processor frequency: 2.4 GHz","Processor cores: 2","Processor threads: 2","Processor socket: Socket B (LGA 1366)","Processor cache: 4 MB","Processor cache type: Smart Cache","System bus rate: 4.8 GT/s","Bus type: QPI","Processor lithography: 45 nm","Processor operating modes: 64-bit","Thermal Design Power (TDP): 130 W","Number of processors installed: 1","Number of QPI links: 1","Maximum internal memory supported by processor: 24 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 6 GB","Maximum internal memory: 24 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 3 x 2 GB","ECC: Yes","Memory channels: Triple-channel","Storage","Optical drive type: DVD-RW","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Ports & interfaces","USB 2.0 ports quantity: 10","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Design","Chassis type: Tower","Performance","Product type: Workstation","Motherboard chipset: Intel® X58 Express","Audio system: High Definition Audio","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Demand Based Switching: Yes","Processor package size: 42.5 x 45 mm","Supported instruction sets: SSE4.2","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 40800","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Power","Power supply: 625 W","Weight & dimensions","Width: 175 mm","Depth: 460 mm","Height: 478 mm","Weight: 16.3 kg","Packaging content","Display included: Yes","Display diagonal: 58.4 cm (23"")","Other features","Power requirements: 100 - 240 VAC, 50/60 Hz","Networking features: Gigabit Ethernet (10/100/1000)"