"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76"
"","","73411407","","Epson","C11CH65301A1","73411407","8715946677439","Large Format Printers","230","SureColor","","SC-T5400M","20240311091446","ICECAT","1","89823","https://images.icecat.biz/img/gallery/73337167_2229670290.jpg","2743x1671","https://images.icecat.biz/img/gallery_lows/73337167_2229670290.jpg","https://images.icecat.biz/img/gallery_mediums/73337167_2229670290.jpg","https://images.icecat.biz/img/gallery_thumbs/73337167_2229670290.jpg","","","Epson SureColor SC-T5400M large format printer Wi-Fi Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN","SC-T5400M, 2400 x 1200dpi, Multifunctional, LCD, 38W, 88kg","Epson SureColor SC-T5400M, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, Black, Cyan, Magenta, Yellow, PrecisionCore Print Head, Colour copying","Epson SureColor SC-T5400M. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI, Copier resize: 25 - 400%. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Scan technology: CIS. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4, B5. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s","Multifunctional technical printer\nThe SC-T5400M has been developed for those working in construction and reprographics who value detail, precision and flexibility. Thanks to the scanner, old maps and blueprints that are usually stored as hard copies can be converted to electronic files and reprinted. Maps can be revised, manually annotated, scanned, and distributed, even from dusty onsite environments, thanks to dust prevention technology.\n\nAccuracy and precision\nThis technical printer offers impressive print quality on both matte and glossy media. Whether printing CAD, GIS, architectural or engineering technical drawings, this printer is able to deliver stunning borderless prints, time after time.\n\nClean design - small footprint\nThe clean, simple, protective yet unobtrusive design (and small footprint) allows the user to place the SC-T5400M seamlessly into most working environments, including contruction sites.\n\nPeace of mind\nThe SC-T5400M unique Nozzle Verification Technology (NVT) helps prevent misprints. It has the ability to eliminate wrinkles and shadows, and retains highlighter colours while scanning and copying. It also includes dust prevention technology. Whether you're a regular or occasional user, each print will be reassuringly accurate – time after time.\n\nEase of use\nThe SC-T5400M is easy to use even when away from the desktop. A suite of intuitive features, and supporting software tools, make this technical printer user-friendly. These include a 4.3-inch colour LCD touch panel, Wi-Fi, direct-from-USB printing, borderless printing, and scanning directly to email, network folder or USB. It also features a truly-integrated, top-loading scanner for simple copying and scanning.\n\nAffordability\nThis competitively priced entry-level, multifunction printer offers the best price and performance partnership in the Epson technical printer range, and a low total cost of ownership.","https://images.icecat.biz/img/gallery/73337167_2229670290.jpg","2743x1671","","","","","","","","","","Printing","Print technology: Inkjet","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 4","Page description languages: ESC/P-R, HP-GL/2","Printing colours: Black, Cyan, Magenta, Yellow","Borderless printing: Yes","Print head: PrecisionCore Print Head","Copying","Copying: Colour copying","Maximum copy resolution: 600 x 600 DPI","Copier resize: 25 - 400%","Maximum number of copies: 99 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 600 DPI","Scan technology: CIS","Scan to: E-mail, FTP, USB","Scan file formats: JPEG, PDF, TIFF","Paper handling","Maximum print size: A1 (594 x 841 mm)","Cut sheets: Yes","ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4","ISO B-series sizes (B0...B9): B1, B2, B3, B4, B5","Media thickness: 0.05 - 0.3 mm","Print margin cut-sheet: 3 mm","Print margin roll: 3 mm","Roll top margin: 3 mm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Wi-Fi: Yes","Ethernet interface type: Gigabit Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Direct printing: Yes","Supported network protocols: IEEE 802.11b/g/n","RJ-45 ports quantity: 1","Performance","Product colour: Grey, White","Built-in display: Yes","Display: LCD","Colour display: Yes","Display diagonal: 10.9 cm (4.3"")","Control type: Touch","Internal memory: 1024 MB","Sound power level (standby): 32 dB","Sound pressure level (printing): 50 dB","Power","Power supply: 85 W","Power consumption (standby): 13 W","Power consumption (off): 0.25 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Weight & dimensions","Width: 1385 mm","Depth: 750 mm","Height: 1060 mm","Weight: 88 kg","Packaging data","Package width: 1110 mm","Package depth: 900 mm","Package height: 1500 mm","Package weight: 127.5 g","Cartridge(s) included: Yes","Other features","Touchscreen: Yes","Scanning","Scan quality (black, best): 200 DPI","Scan quality (colour, best): 200 DPI"