"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","728037","","AG Neovo","P1901011E0100","728037","","Computer Monitors","222","","","Multimedia display P-19","20221021101432","ICECAT","","14600","https://images.icecat.biz/img/norm/high/728037-1944.jpg","159x170","https://images.icecat.biz/img/norm/low/728037-1944.jpg","https://images.icecat.biz/img/gallery_mediums/img_728037_medium_1480938121_6808_7799.jpg","https://images.icecat.biz/thumbs/728037.jpg","","","AG Neovo Multimedia display P-19 computer monitor 48.3 cm (19"") 1280 x 1024 pixels","Multimedia display P-19 19''","AG Neovo Multimedia display P-19, 48.3 cm (19""), 1280 x 1024 pixels, 3 ms","AG Neovo Multimedia display P-19. Display diagonal: 48.3 cm (19""), Display resolution: 1280 x 1024 pixels, Response time: 3 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. USB hub version: 2.0","P-Series. Connect your every Digital Lifestyle.\r\n\r\nThe most Multimedia display in the world. Every Multimedia feature you can dream of. The P-Series is the professional's choice. Enjoy advanced video, 3D animation, graphic design or high-velocity games. The P-Series is also the proud winner of the prestigious iF Product Design Award. The P-Series LCD display. Perfect for power users.\r\n\r\nFeatures:\r\n\r\n-NeoV Optical GlassTM\r\n-Swift 3ms response time\r\n-Crisp 700 contrast ratio\r\n-High 300 brightness\r\n-DVI ready for high quality signal\r\n-S-Video* and CVBS* video inputs\r\n-4 USB ports for easy connection\r\n-Built-in 3D stereo speakers and subwoofer\r\n-Intuitive NeoMatchTM OSD design\r\n-Headphone jack and microphone jack\r\n-Supports sRGB mode\r\n-Auto-adjustment for optimal setting\r\n-Kensington® security slot\r\n-VESA standard wall mount\r\n\r\n* Video inputs are optional functions.","https://images.icecat.biz/img/norm/high/728037-1944.jpg","159x170","","","","","","","","","","Display","Display diagonal: 48.3 cm (19"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 700:1","Display brightness (typical): 300 cd/m²","Response time: 3 ms","Viewing angle, horizontal: 150°","Viewing angle, vertical: 135°","Pixel pitch: 0.294","Digital horizontal frequency: 30 - 80 kHz","Digital vertical frequency: 56 - 75 Hz","Design","Certification: UL/CUL, TUV/Baurt, CCC, TCO 03, GOST, FCC, CE, CB BSMI, EPA, ISO 13406-2, WEEE, RoHS","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","Audio input: Yes","Audio output: Yes","Headphone connectivity: 3.5 mm","Microphone in: Yes","Composite video in: 1","S-Video inputs quantity: 1","Ergonomics","Panel mounting interface: 100 x 100 mm","Tilt angle range: 10 - 30°","Power","Power consumption (typical): 50 W","Power consumption (standby): 2 W","Power consumption (off): 1 W","Weight & dimensions","Width (without stand): 439 mm","Depth (without stand): 421 mm","Height (without stand): 188 mm","Weight (without stand): 7.7 kg","Other features","Built-in subwoofer: Yes","Subwoofer RMS power: 4 W","Package dimensions (WxDxH): 565 x 200 x 526 mm","Power requirements: 100 - 240V, 50 - 60Hz","Display","Surface treatment: Hard Coating (3H), Anti-glare Treatment"