"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158" "","","72538332","","Fujitsu","VFY:W5800W187SIT","72538332","4059595850244","PCs/Workstations","153","CELSIUS","W","W580","20240308090754","ICECAT","1","8212","https://images.icecat.biz/img/gallery/72538544_9387755967.jpg","4014x5352","https://images.icecat.biz/img/gallery_lows/72538544_9387755967.jpg","https://images.icecat.biz/img/gallery_mediums/72538544_9387755967.jpg","https://images.icecat.biz/img/gallery_thumbs/72538544_9387755967.jpg","http://objects.icecat.biz/objects/mmo_72538332_1564146598_439_31398.pdf","","Fujitsu CELSIUS W580 Intel Xeon E E-2224G 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower Workstation Black, Red","Intel Xeon E-2224G, 16GB (DDR4), 256GB (SSD), Intel UHD Graphics P630, Windows 10 Pro (64 bit), DVD SuperMulti, 280W, 10 kg","Fujitsu CELSIUS W580, 3.5 GHz, Intel Xeon E, 16 GB, 256 GB, DVD Super Multi, Windows 10 Pro","Fujitsu CELSIUS W580. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E, Processor model: E-2224G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: Workstation","If you thought you would need to sacrifice performance, expandability, price or energy efficiency in a microtower design – think again. As an industry first, the FUJITSU CELSIUS W580 desktop workstation goes far and beyond with its innovative 21 liter, space-saving microtower design. No compromise for architects, designers and engineers.","https://images.icecat.biz/img/gallery/72538544_9387755967.jpg|https://images.icecat.biz/img/gallery/72538332_3960993005.jpg|https://images.icecat.biz/img/gallery/72538332_9731387026.jpg|https://images.icecat.biz/img/gallery/72538332_0542050921.jpg|https://images.icecat.biz/img/gallery/77033603_6917635051.jpg","4014x5352|4020x5352|4020x5352|4014x5352|4014x5352","||||","","","","","","","","","Processor","Processor family: Intel Xeon E","Processor manufacturer: Intel","Processor model: E-2224G","Processor frequency: 3.5 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 4.7 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 8 MB","Processor cache type: Smart Cache","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Coffee Lake","Thermal Design Power (TDP): 71 W","Tcase: 69.3 °C","Tjunction: 100 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Maximum internal memory supported by processor: 128 GB","Memory types supported by processor: DDR4-SDRAM","Memory clock speeds supported by processor: 2666 MHz","Memory","Internal memory: 16 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 2 x 8 GB","Memory slots: 4x DIMM","Memory clock speed: 2666 MHz","Memory upgrade note: Additional memory sold separately","Storage","Total storage capacity: 256 GB","Optical drive type: DVD Super Multi","Storage media: SSD","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: NVMe, PCI Express","NVMe: Yes","SSD form factor: M.2","Card reader integrated: Yes","RAID support: Yes","RAID levels: 0, 1, 5, 10","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel UHD Graphics P630","On-board graphics card family: Intel® UHD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1200 MHz","Maximum on-board graphics card memory: 128 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.5","On-board graphics card ID: 0x3E96","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 3","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","DVI port: Yes","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","DC-in jack: Yes","Total number of SATA connectors: 8","Number of SATA III connectors: 8","On/off button: Yes","Expansion slots","PCI Express x1 (Gen 3.x) slots: 2","PCI Express x4 (Gen 3.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 1","Design","Chassis type: Micro Tower","Product colour: Black, Red","Placement supported: Vertical","Number of 3.5"" bays: 3","Number of 5.25"" bays: 2","Number of 2.5"" bays: 1","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Workstation","Market positioning: High performance","Motherboard chipset: Intel C246","Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Xeon®","Audio chip: Realtek ALC671","Audio system: High Definition Audio","Audio output channels: 5.1 channels","Password protection: Yes","Password protection type: BIOS, HDD, Supervisor, User","BIOS type: UEFI AMI","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Scalability: 1S","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 191037","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Power","Power supply: 280 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 5 - 85%","Certificates","Certification: WEEE, FCC, cTUVus, GS, CE, CCC, CEL","Sustainability","Sustainability certificates: ENERGY STAR, RoHS","Weight & dimensions","Width: 180 mm","Depth: 304 mm","Height: 375 mm","Weight: 10 kg","Packaging content","Display included: No","Manual: Yes","Power cord included: Yes","Other features","Optical drives quantity: 1"