"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","712492","","Lenovo","US24CGE","712492","","Laptops","151","ThinkPad","X","ThinkPad X41","20240307153452","ICECAT","1","15126","https://images.icecat.biz/img/norm/high/447075-1450.jpg","604x604","https://images.icecat.biz/img/norm/low/447075-1450.jpg","https://images.icecat.biz/img/gallery_mediums/img_447075_medium_1480927499_0507_26509.jpg","https://images.icecat.biz/thumbs/447075.jpg","","","Lenovo ThinkPad X41 30.7 cm (12.1"") 1 GB DDR2-SDRAM 40 GB Intel® GMA 900","THINKPAD X41 PMCLV758-1.5G 40GB 512+512MB 12.1IN WXPP BT WL NU (CENTRI)","Lenovo ThinkPad X41, 1.5 GHz, 30.7 cm (12.1""), 1024 x 768 pixels, 1 GB, DDR2-SDRAM, 40 GB","Lenovo ThinkPad X41. Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Weight: 1.24 kg","The ThinkPad X Series is designed for extremely mobile users who spend most of their time working away from the office. These small and light notebooks are optimised for portability and long battery life.","https://images.icecat.biz/img/norm/high/447075-1450.jpg","604x604","","","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor manufacturer: Intel","Processor frequency: 1.5 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 40 GB","Optical drive type: No","HDD speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Audio","Number of built-in speakers: 1","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Software","Bundled software: Access Program, ThinkVantage Access Connections, ThinkVantage Rescue and Recovery, Norton AntiVirus 2004 with 90 days of virus definition upgrades, PC Doctor diagnostics, Adobe Acrobat Reader","Battery","Battery life (max): 2.5 h","Weight & dimensions","Weight: 1.24 kg","Other features","Security features: -Hard disk drive password\n-IBM Security Slot\n-Power-on password\n-Security lock slot\n-Supervisor password","Infrared data port: Yes","Dimensions (WxDxH): 268 x 211 x 21 mm","Display: LCD","Battery type: 4 Cell Lithium-Ion","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: No","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: 56K V.92","Ports & interfaces","I/O ports: Expansion bus (for X4 UltraBase Dock)","Keyboard","Keyboard type: Full size","Hard drive","Storage drive type: ATA-100 (Enhanced IDE)","Video","Video adapter resolution: 2048x1536 16777216 colors","Video adapter, bus: PCI Express"