"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96"
"","","71153804","","HP","5FT13AT#ABB","71153804","","Computer Monitors","222","EliteDisplay","","E243p","20240527140229","ICECAT","1","15285","https://images.icecat.biz/img/gallery/66922028_7763417089.jpg","2784x2098","https://images.icecat.biz/img/gallery_lows/66922028_7763417089.jpg","https://images.icecat.biz/img/gallery_mediums/66922028_7763417089.jpg","https://images.icecat.biz/img/gallery_thumbs/66922028_7763417089.jpg","http://objects.icecat.biz/objects/mmo_70520566_1562250576_8595_22962.pdf","","HP EliteDisplay E243p LED display 60.5 cm (23.8"") 1920 x 1080 pixels Full HD Black, Silver","60.45 cm (23.8"") IPS LED, Full HD (1920 x 1080), 260 cd/m2, 1000:1, 14 ms, 1 DisplayPort, 1 HDMI, 1 VGA","HP EliteDisplay E243p, 60.5 cm (23.8""), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black, Silver","HP EliteDisplay E243p. Display diagonal: 60.5 cm (23.8""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver","Share your space, not your screen\nHelp protect your onscreen data in an instant with the HP EliteDisplay E243p Sure View Monitor. It’s our first 23.8"" diagonal display with an integrated privacy screen that’s designed to shield sensitive content from prying eyes.","https://images.icecat.biz/img/gallery/66922028_7763417089.jpg|https://images.icecat.biz/img/gallery/66922028_9071147621.jpg|https://images.icecat.biz/img/gallery/66922028_1801816073.jpg|https://images.icecat.biz/img/gallery/66922029_4023516368.jpg|https://images.icecat.biz/img/gallery/62288851_8574292376.jpg|https://images.icecat.biz/img/gallery/70328839_9989487937.jpg|https://images.icecat.biz/img/gallery/66922029_1172894502.jpg","2784x2098|2547x2140|2547x2141|2705x2103|5000x3333|5000x3333|5000x3333","||||||","","http://objects.icecat.biz/objects/mmo_70520566_1584715366_239_32528.png|http://objects.icecat.biz/objects/71153804_17306558.pdf","","","","","","","Instantly create privacy in open workspaces and deter visual hacking with built-in HP Sure View Gen3 technology.[2] No attachments, no replacements, no worries|Experience practical sophistication in a forward-thinking, sleek design that also keeps you comfortable with 4-way adjustability—tilt, pivot, swivel, and up to 150 mm height adjustment|Hide your screen from passersby and still get a crisp, clear, 1920 x 1080 FHD resolution view of your content, images, and video. Enjoy the productivity boost of a nearly-seamless, multi-display[3] setup with the 3-sided micro-edge bezel","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colours: 16.78 million colours","Display brightness (typical): 260 cd/m²","Response time: 14 ms","Supported graphics resolutions: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.2745 x 0.2745 mm","Horizontal scan range: 30 - 80 kHz","Vertical scan range: 50 - 60 Hz","Viewable size, horizontal: 52.7 cm","Viewable size, vertical: 29.6 cm","NTSC coverage (typical): 72%","3D: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","HP segment: Business","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black, Silver","Country of origin: China","Ports & interfaces","Built-in USB hub: Yes","HDMI: Yes","Headphone out: No","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","Number of upstream ports: 1","USB Type-A downstream ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","HDMI version: 1.4","DisplayPorts quantity: 1","DisplayPort version: 1.2","Audio input: No","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 15 cm","Pivot: Yes","Pivot angle: -90 - 90°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -5 - 22°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese","Number of OSD languages: 10","Plug and Play: Yes","Power","Power consumption (typical): 40 W","Power consumption (standby): 0.5 W","Power consumption (max): 55 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Annual energy consumption: 23 kWh","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Packaging content","Cables included: AC, DisplayPort, HDMI, VGA","Weight & dimensions","Width (with stand): 538.8 mm","Depth (with stand): 205 mm","Height (with stand): 463 mm","Weight (with stand): 5.8 kg","Width (without stand): 538.8 mm","Depth (without stand): 45.1 mm","Height (without stand): 321.9 mm","Weight (without stand): 3.48 kg","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Logistics data","Harmonized System (HS) code: 85285210","Other features","On/off switch: Yes","TV tuner integrated: No","Energy efficiency class (old): A+"