"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","70076","","Epson","C11C409011","70076","","Laser Printers","235","","","EPL-N7000 NON 35ppm 1200dpi A3","20221021101407","ICECAT","","100740","https://images.icecat.biz/img/norm/high/70076-3541.jpg","401x374","https://images.icecat.biz/img/norm/low/70076-3541.jpg","https://images.icecat.biz/img/gallery_mediums/img_70076_medium_1480677673_0928_2323.jpg","https://images.icecat.biz/thumbs/70076.jpg","","","Epson EPL-N7000 NON 35ppm 1200dpi A3","EPL-N7000: includes 200 sheet MP tray, 500 sheet cassette, 32MB RAM, Adobe®PostScript® 3™, 10/100 Base TX Ethernet card","Epson EPL-N7000 NON 35ppm 1200dpi A3, Laser, A3, 35 ppm","Epson EPL-N7000 NON 35ppm 1200dpi A3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm","EPL-N7000
\r\nComplete mono laser printing solutions for business networks
\r\n\r\n\r\nThe A4 Epson EPL-N3000 and A3 Epson EPL-N7000 are the ideal mono laser printers for demanding, networked businesses. These combine versatility, reliability and cost-efficiency with Epson's excellent quality output, high print speeds and simple operation. These are total mono laser solutions that position Epson at the forefront of serious business printing.
\r\n\r\n\r\nKey Features:
\r\n\r\n- Support for a wide range of media, and paper up to 216gsm
\r\n- Standard Adobe® PostScript® 3™, with ESC/Page™, PCL5E, PCL6, GL/2, FX, ESC/P2™, IBM I239X
\r\n- 150,000 pages per month duty cycle for lasting business support \r\nOptional Duplex Unit (standard on EPL-N3000DT, EPL-N7000DT)
\r\n- 10/100Base Tx network ready as standard
\r\n- Advanced Epson controller with easy connection via USB or parallel interfaces
\r\n- EpsonNet configuration and monitoring tools for simple configuration, monitoring and management
\r\n- Supports latest protocols such as DDNS and Apple Rendezvous
\r\n- Simple installation and a highly intuitive user interface suits even beginners
\r\n- Easy to use, with live status information direct to your screen and on the printer panel
\r\n- Optional Hard Disk Drive enables further features including Job \r\nConfidentiality, Job Reprint and Job Verification
\r\n- Works with all common OS, including Microsoft® Windows® 95, 98, Me, 2000, XP, Windows NT® 4.0 and Macintosh®
\r\n\r\nThe EPL-N7000 is available in 3 configurations:
\r\n- EPL-N7000: includes 200 sheet MP tray, 500 sheet cassette, 32MB RAM, Adobe®PostScript® 3™, 10/100 Base TX Ethernet card
\r\n- EPL-N7000T: includes additional 500 sheet tray
\r\n- EPL-N7000DT: includes additional 500 sheet tray and Duplex Unit
\r\n","https://images.icecat.biz/img/norm/high/70076-3541.jpg","401x374","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Print speed (black, normal quality, A4/US Letter): 35 ppm","Time to first page (black, normal): 8.1 s","Features","Maximum duty cycle: 150000 pages per month","Number of print cartridges: 1","Input & output capacity","Maximum input capacity: 700 sheets","Maximum output capacity: 700 sheets","Paper handling","Maximum ISO A-series paper size: A3","Maximum print size: 297 x 420 mm","Media types supported: A3, A4, A5, B4, ISO-B5, F4, LT, HLT, LGL, Executive, GLG, GLT, Ledger, Monarch, COM-#10, DL, C5, C6. Custom size - 86 to 297mm x 139.7 to 432mm","Performance","Internal memory: 32 MB","Maximum internal memory: 544 MB","Built-in processor: Yes","Processor model: 32bit RISC","Processor frequency: 200 MHz","Sound pressure level (printing): 58 dB","Sound power level (standby): 37 dB","Power","Power consumption (printing): 1100 W","Operational conditions","Operating relative humidity (H-H): 15 - 85%","Weight & dimensions","Weight: 28 kg","Dimensions (WxDxH): 539 x 566 x 422 mm","Other features","Mac compatibility: Yes","Power requirements: 220/240V (230V ± 10%) 50 to 60Hz ±3Hz","Standard input trays: Multi-purpose tray + Paper Cassette","Networking features: EpsonNet 10/100 Base Tx Ethernet internal print server, Yes","Safety: irectives EN 60950, IEC60950, GB4943, EN 60825, IE C60825, GB7247, Directives IEC61000-4-3, IEC 60801-2","Compatible operating systems: Windows 95/98/Me/XP/2000, NT 4.0 \nMac OS 8.1 or later, 9.X and OSX (PostScript only)\n","Maximum operating temperature range (T-T): 10 - 35 °C","I/O ports: IEEE 1284 bi-directional Parallel Interface with compatibility mode, nibble mode and ECP mode\nUSB (2.0 compatible)\nEpsonNet 10/100 Base Tx Ethernet internal print server\nEpson Type B Interface Slot (empty)","Memory description: PC100-133 SDRAM type memory","Duplex print options: Y"