"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","66624","","Iomega","32877","66624","","NAS & Storage Servers","932","","","NAS 400m/320GB","20240307153452","ICECAT","1","33673","https://images.icecat.biz/img/norm/high/13487-2630.jpg","375x375","https://images.icecat.biz/img/norm/low/13487-2630.jpg","https://images.icecat.biz/img/gallery_mediums/img_13487_medium_1480671019_8626_2323.jpg","https://images.icecat.biz/thumbs/13487.jpg","","","Iomega NAS 400m/320GB Rack (1U)","Iomega NAS P400m Series – 320GB (4x hot-swappable 80GB Ultra Fast ATA-100 drives, 7200 rpm).","Iomega NAS 400m/320GB, Rack (1U), Intel® Pentium®","Iomega NAS 400m/320GB. Storage drive capacity: 320 GB, Storage drive interface: EIDE/ATA, HDD speed: 7200 RPM. Processor family: Intel® Pentium®, Processor frequency: 2 GHz. Internal memory: 0.5 GB. Chassis type: Rack (1U). Power supply unit (PSU) capacity: 205 W","Benefits and Features of the NAS 400m/320GB
\r\n\r\nThe Iomega NAS 400m/320GB storage server with Active Directory™ support makes it easy to seamlessly integrate 320GB of RAID-redundant network storage into your existing network infrastructures — plus, it makes it affordable!
\r\n\r\nYour network can have:
\r\n- high data availability and reliability with hot swap drives, and RAID protection
\r\n- 320GB of storage you already know how to use with a Windows® Powered OS \r\neasy installation with plug-and-play connectivity
\r\n- the best data protection and data storage for your dollar \r\n","https://images.icecat.biz/img/norm/high/13487-2630.jpg","375x375","","","","","","","","","","","Storage","Storage drive capacity: 320 GB","Storage drive interface: EIDE/ATA","HDD speed: 7200 RPM","Processor","Processor family: Intel® Pentium®","Processor frequency: 2 GHz","Number of processors installed: 1","Memory","Internal memory: 0.5 GB","Design","Chassis type: Rack (1U)","Power","Power supply unit (PSU) capacity: 205 W","Weight & dimensions","Weight: 11.3 kg","Other features","Dimensions (WxDxH): 539.8 x 439.7 x 41.3 mm","Compatible operating systems: Microsoft Windows Powered OS – Version 2.01\nAdditional OS Features: \n• Single Sign-on (SSO) support.\n• Distributed file system (DFS) support.\n• Persistent Storage Manager (PSM) v2.2: up to 250 snapshots per data volume.\n• Precise Storage Manager v2.0: disk quota management.\n","Networking features: 2 Broadcom 10/100/1000 Ethernet","I/O ports: • RAID levels: 0, 1, 5 and non-RAID.\n• Dual auto-sensing PCI Gigabit Ethernet ports (10/100/1000) with teaming and load balancing, RJ-45 connectors.\n• Single PCI Ultra160 SCSI connector (VHDC1).\n• Other connectors: 2x USB 1.1, 1x VGA, 1x serial (UPS), 1x keyboard, 1x mouse.\n","Cache internal: 2 MB","Technical features: Additional Interfaces: \n1 Ultra160 SCSI interface (68-pin VHDC1 connector) for SCSI tape backup units \n1 Serial Port (DB9) for UPS systems only \n2 USB 1.1 Ports \n1 VGA port (used for troubleshooting purposes only)\n1 PS/2 Port (used for troubleshooting purposes only)\n","Storage drive type: Four 80GB EIDE"