"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","6267007","","Manhattan","308434","6267007","0766623308434|766623308434","HDMI Cables","2918","","","HDMI Cable, 4K@30Hz (High Speed), 15m, Male to Male, Black, Equivalent to HDMM15M, Ultra HD 4k x 2k, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag","20240312113737","ICECAT","1","101286","https://images.icecat.biz/img/gallery/32168635_5441872440.jpg","1024x1024","https://images.icecat.biz/img/gallery_lows/32168635_5441872440.jpg","https://images.icecat.biz/img/gallery_mediums/32168635_5441872440.jpg","https://images.icecat.biz/img/gallery_thumbs/32168635_5441872440.jpg","","","Manhattan HDMI Cable, 4K@30Hz (High Speed), 15m, Male to Male, Black, Equivalent to HDMM15M, Ultra HD 4k x 2k, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag","HDMI Cable, 4K, Male to Male, 15m, 4K@30Hz, 3D, Shielded, Black, Polybag","Manhattan HDMI Cable, 4K@30Hz (High Speed), 15m, Male to Male, Black, Equivalent to HDMM15M, Ultra HD 4k x 2k, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag, 15 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10.2 Gbit/s, Black","Manhattan HDMI Cable, 4K@30Hz (High Speed), 15m, Male to Male, Black, Equivalent to HDMM15M, Ultra HD 4k x 2k, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag. Cable length: 15 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Nickel, 3D, Data transfer rate: 10.2 Gbit/s, Product colour: Black","High-speed cables deliver high-definition performance._x000D_\nHDMI has become the standard digital connection, delivering the highest-quality audio and video signal over a single cable. Manhattan High Speed HDMI Cables are designed and carefully constructed to meet the evolving needs of the high-definition marketplace. Manhattan High Speed HDMI Shielded Cables provide 1080p resolution and a bandwidth of 10.2 Gigabits per second at 340 MHz. These high-quality cables provide high-definition video and multichannel, digital audio with increased performance characteristics, greater accuracy and expanded features.","https://images.icecat.biz/img/gallery/32168635_5441872440.jpg|https://images.icecat.biz/img/gallery/32168635_7666527097.jpg|https://images.icecat.biz/img/gallery/32168635_9444573478.jpg","1024x1024|1024x1024|1024x1024","||","","","","","","","","","4K@30Hz resolution supports video resolution beyond 1080p; up to 1080p resolution in 3D and Deep colour|Compatible with any HDMI device, such as Blu-ray, game consoles, stereos and PCs|Compliant with High Speed HDMI specifications|Up to 10.2 Gbps at 340 MHz bandwidth|Double shielded to reduce EMI and other interference sources|Moulded PVC boot|Lifetime Warranty","Features","Cable length: 15 m","Connector 1: HDMI Type A (Standard)","Connector 2: HDMI Type A (Standard)","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector contacts plating: Nickel","Quantity per pack: 1 pc(s)","Connector 1 form factor: Straight","Connector 2 form factor: Straight","3D: Yes","Supported graphics resolutions: 3840 x 2160","Data transfer rate: 10.2 Gbit/s","Bandwidth: 340 MHz","Maximum refresh rate: 30 Hz","AWG wire size: 26","Cable jacket material: Polyvinyl chloride (PVC)","Magnetically shielded: Yes","Certification: UL 20276\nISO 9002","Weight & dimensions","Weight: 2.27 kg","Package type: Polybag","Logistics data","Harmonized System (HS) code: 84733080"