"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86"
"","","5930733","","HP","CE709A","5930733","5711045282836|0884962820711|884962820711|0884962820681|884962820681|0884962820704|884962820704|0884962820599|884962820599|0884962820728|884962820728|0884962820605|884962820605|0884962820612|884962820612|0884962820629|884962820629|0884962820636|884962820636|0884962820643|884962820643|0884962820674|884962820674|0884962820650|884962820650|0884962820698|884962820698|0884962820667|884962820667","Laser Printers","235","LaserJet","","Enterprise CP5525xh","20230530120846","ICECAT","1","257337","https://images.icecat.biz/img/gallery/5930733_3085788803.jpg","4647x5580","https://images.icecat.biz/img/gallery_lows/5930733_3085788803.jpg","https://images.icecat.biz/img/gallery_mediums/5930733_3085788803.jpg","https://images.icecat.biz/img/gallery_thumbs/5930733_3085788803.jpg","","","HP LaserJet Enterprise CP5525xh Colour 600 x 600 DPI A3","Color LaserJet Enterprise CP5525xh Printer CP5520/CP5525 series","HP LaserJet Enterprise CP5525xh, Laser, Colour, 600 x 600 DPI, A3, 30 ppm, Duplex printing","HP LaserJet Enterprise CP5525xh. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready","Facilitate large-volume, professional-quality color printing on a wide range of paper sizes. Provide ease and efficiency with intuitive integration and management tools. Make printing as mobile as you are with HP ePrint.\n\nFeatures\n\nEnable color printing from postcards to posters.\n\n- Print on a wide variety of paper sizes—from 3 x 5-inch postcards to 12.6 x 17.72-inch SRA3 media.\n- Produce high-volume print jobs without frequent paper changes, with a paper capacity up to 2350 sheets.\n- Improve efficiency with a printer that automatically recognizes paper size and type for best printing results.\n- Increase efficiency and versatility with automatic two-sided printing.\n\nEnsure great color prints and uncompromised speed.\n\n- Print documents rapidly—up to 30 ppm letter/A4.\n- Get a first page out in as fast as 10 seconds with Instant-on Technology.\n- Get consistent print quality automatically on text, images and graphics with HP EasyColor and HP ImageREt.\n- Achieve sharp contrast and vivid color with the high-gloss toner in Original HP LaserJet print cartridges.\n\nCount on a printer that is easy to use and manage.\n\n- Make printing as mobile as you are with HP ePrint.\n- Easily integrate enterprise-ready gigabit networking and robust security options into your printing fleet.\n- Supervise printing fleets remotely using intuitive management tools. Control color printing usage and costs.\n- Print quickly and easily with walk-up USB. Plus, keep data safe with HP High-Performance Secure Hard Disk.\n\nMinimize your environmental impact.\n\n- Reduce packaging waste with pre-installed toner cartridges—no boxes, wrappers or manuals.\n- Reduce environmental impact and use up to 50% less paper with two-sided printing.\n- Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.\n- Reduce the environmental impact of excess shipping materials with HP ClearView packaging.","https://images.icecat.biz/img/gallery/5930733_3085788803.jpg|https://images.icecat.biz/img/gallery/5930733_9718560341.jpg|https://images.icecat.biz/img/gallery/5930733_8659973190.jpg|https://images.icecat.biz/img/gallery/5930733_6070372498.jpg|https://images.icecat.biz/img/gallery/5930733_7281069870.jpg|https://images.icecat.biz/img/gallery/5930733_5616600310.jpg|https://images.icecat.biz/img/gallery/5930733_4799856506.jpg|https://images.icecat.biz/img/gallery/5930733_5581358046.jpg|https://images.icecat.biz/img/norm/high/8115250-HP.jpg|https://images.icecat.biz/img/gallery/16713_8115250_2104.jpg|https://images.icecat.biz/img/gallery/16713_8115250_3058.jpg|https://images.icecat.biz/img/gallery/img_5930733_high_1472543628_4396_26430.jpg|https://images.icecat.biz/img/gallery/5930733_977.jpg","4647x5580|4374x5520|5000x5358|4711x5400|4854x5555|4735x5611|4580x6000|4680x4878|400x400|400x400|400x300|332x245|573x430","||||||||||||","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 30 ppm","Print speed (colour, normal quality, A4/US Letter): 30 ppm","Time to first page (black, normal): 10 s","Time to first page (colour, normal): 10 s","Features","Maximum duty cycle: 120000 pages per month","Printing colours: Black, Cyan, Magenta, Yellow","Number of print cartridges: 4","Page description languages: PCL 5c, PCL 6, PDF 1.4, PostScript 3","Recommended duty cycle: 10000","Input & output capacity","Total input capacity: 2250 sheets","Total output capacity: 300 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity: 2350 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4, A5","Maximum print size: 297 x 420 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Legal, Letter","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 10, C5, DL","Custom media width: 77 - 320 mm","Custom media length: 127 - 470 mm","Media weight (tray 1): 16 - 58 lb","Ports & interfaces","Direct printing: No","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Security algorithms: 802.1x RADIUS, EAP, EAP-TLS, HTTPS, PEAP, SSL/TLS","Supported network protocols (IPv4): IPP, Secure-IPP, FTP, TFTP, Port 9100, LPD, HTTP, Apple Bonjour, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print","Supported network protocols (IPv6): IPP, Secure-IPP, FTP, TFTP, Port 9100, LPD, HTTP, Apple Bonjour, DHCPv6, MLDv1, ICMPv6","Management protocols: SNMPv1/v2c/v3","Performance","Internal memory: 1024 MB","Maximum internal memory: 1024 MB","Internal storage capacity: 120 GB","Storage media: HDD","Processor frequency: 800 MHz","Design","Display: LCD","Power","Power consumption (printing): 620 W","Power consumption (standby): 62 W","Power consumption (PowerSave): 19.2 W","Power consumption (off): 0.5 W","AC input voltage: 110 V","AC input frequency: 50 - 60 Hz","System requirements","Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64","Minimum system requirements for Macintosh: 150MB HDD","Minimum storage drive space: 220 MB","Operational conditions","Operating temperature (T-T): 15 - 27 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 10 - 70%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 84 kg","Dimensions (WxDxH): 745 x 688 x 885 mm","Other features","Mac compatibility: Yes","Standard input trays: 6","Networking features: Gigabit Ethernet","Compatible operating systems: Windows7 (32/64-bit)\nWindows Vista (32/64-bit)\nWindows XP SP2+ (32/64-bit)\nWindows Server 2008 (32/64-bit)\nWindows Server 2008 R2\nWindows Server 2003 (32/64-bit)\nCitrix\nNovell\nMac OS X v10.4+\nLinux","Power LED: Yes","Stand-by LED: Yes","Recommended humidity operating range: 30 - 70%","Recommended operating temperature range (T-T): 17 - 25 °C","Acoustic power emissions: 6.7B(A)","Acoustic pressure emissions: 51 dB"