"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","55155","","KYOCERA","FS-C5016N","55155","","Laser Printers","235","","","FS-C5016N COLOR LASER","20200128154054","ICECAT","1","53971","https://images.icecat.biz/img/norm/high/55155-497.jpg","319x377","https://images.icecat.biz/img/norm/low/55155-497.jpg","https://images.icecat.biz/img/gallery_mediums/img_55155_medium_1480675909_7802_2323.jpg","https://images.icecat.biz/thumbs/55155.jpg","","","KYOCERA FS-C5016N COLOR LASER Colour 600 x 600 DPI A4","FS-C5016N - 16ppm A4 colour and monochrome, 600-sheet input from 2 sources, 600dpi, USB, parallel and network interface","KYOCERA FS-C5016N COLOR LASER, Colour, 600 x 600 DPI, A4, 16 ppm","KYOCERA FS-C5016N COLOR LASER. Colour. Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm","Small enough to fit. Big enough to deliver.
\r\nIdeal for your A4 business colour printing needs, the compact FS-C5016N combines industry-leading expertise in office printing with ECOSYS technology to deliver best in class cost effectiveness for your office printing. Network ready and with extensive paper handling options available this printer will more than meet the needs of your workgroup or department. Match this with its impressive time to first page, speed and print quality and you couldn't ask for more from a colour workgroup laser printer.
\r\n- 16ppm A4 colour and monochrome
\r\n- Lowest total cost of ownership (TCO) in its class
\r\n- Smallest footprint in its class
\r\n- Network ready for any workgroup or department in the office
\r\n- 600-sheet input from 2 sources as standard
\r\n- Crisp 600dpi enhanced to 1200dpi with KIR2
\r\n- Fast 400MHz PowerPC processor
\r\n- Generous 96MB memory, expandable to 608MB
\r\n","https://images.icecat.biz/img/norm/high/55155-497.jpg","319x377","","","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 16 ppm","Print speed (colour, normal quality, A4/US Letter): 16 ppm","Time to first page (black, normal): 16 s","Time to first page (colour, normal): 16 s","Features","Maximum duty cycle: 85000 pages per month","Input & output capacity","Maximum input capacity: 500 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media size (tray 1): universal cassette: A4, B5, A5, Letter, Custom (148 x 210 – 216 x 356 mm)","Media weight (tray 1): 60-105 g/m2","Performance","Internal memory: 96 MB","Maximum internal memory: 608 MB","Memory slots: 2","Processor model: PowerPC 750CXe","Processor frequency: 400 MHz","Sound pressure level (printing): 53 dB","Sound power level (standby): 36 dB","Weight & dimensions","Weight: 22 kg","Dimensions (WxDxH): 345 x 470 x 385 mm","Other features","Power supply type: 220~240V @ 50/60Hz","Standard input trays: universal cassette, multi-purpose tray","Networking features: Multiple interface connection (MIC): MIC allows for simultaneous data transfer via up to four (MIC) interfaces, with each interface having its own virtual printer., Yes","Wireless technology: Optional","Memory upgrade: Y","Memory description: DIMM","Colour printing technology: Multi-Bit Technology for optimum colour output","Wireless option type: WLAN SB-70: Multi-protocol 11Mbit WLAN"