"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","505588","","D-Link","DP-301U/B","505588","","Print Servers","925","","","Multi-Protocol Print Server with Single USB Port","20240118173546","ICECAT","1","115410","https://images.icecat.biz/img/norm/high/253807-3767.jpg","300x186","https://images.icecat.biz/img/norm/low/253807-3767.jpg","https://images.icecat.biz/img/gallery_mediums/img_253807_medium_1480929791_3062_26422.jpg","https://images.icecat.biz/thumbs/253807.jpg","","","D-Link Multi-Protocol with Single USB Port print server Ethernet LAN","Multi-Protocol Print Server with Single USB Port","D-Link Multi-Protocol Print Server with Single USB Port, Ethernet LAN, IEEE 802.2, IEEE 802.3, IEEE 802.3u, SNMP, 121 g, 0 - 50 °C, 5 - 95%","D-Link Multi-Protocol Print Server with Single USB Port. Network connection type: Ethernet LAN, Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3u. Management protocols: SNMP. Weight: 121 g. Data transfer rate: 100 Mbit/s, Power requirements: DC 5V, 2.5A, Dimensions (WxDxH): 90 x 81 x 40 mm","The DP-301U print server provides a single USB 1.1 port for connection to a USB-supported printer. This device lets you easily share your USB printer with a group of users at home or in the office over a 10Mbps Ethernet or 100Mbps Fast Ethernet network. Supporting multiple network operating systems, this device brings a high level of flexibility and performance to your printing needs. \r\n\r\nFlexible Installation \r\nThe DP-301U is ideal for both the large office and the small workgroup. For homes and SOHO with just one printer to share, this print server offers a single port and saves you the cost. For the large office with many computer users and several printers scattered at different places, you can plug one print server to each of these printers to share them on the network. \r\n\r\nMultiple Network OS Support\r\nThe DP-301U supports as many network OS, including Windows 95, 98, ME, NT 4.0, XP, Apple MacOS with AppleTalk, Linux, Solaris, SCO Unix and NetWare 5.x native NDS. This allows you toflexibly install the print server, regardless of your network environment.\r\n\r\n10/100Mbps LAN Port\r\nConnection to your network is through a 10/100Mbps Fast Ethernet port, which automatically detects the speed of your network and auto-negotiates to use the highest speed available.\r\n\r\nEasy Setup\r\nSetup the print server is easy with a Windows-based menudriven program, which guides you through all the necessary steps to set up and configure your network printer. SNMP and latest MIB-II MIBs are also built into the print server, allowing you to manage this device on any SNMP standardbased network. \r\n\r\n\r\n\r\nProduct Features:\r\n\r\nSupports 1 USB Printer \r\n10/100Mbps 100BaseTX interface (RJ45) \r\nSupports Windows & Unix Operating Systems \r\nSupports TCP/IP, NetBEUI & AppleTalk Protocols \r\nConfiguration & Management via Web Browser ","https://images.icecat.biz/img/norm/high/253807-3767.jpg","300x186","","","","","","","","","","Network","Network connection type: Ethernet LAN","Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3u","Protocols","Management protocols: SNMP","Weight & dimensions","Weight: 121 g","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Data transfer rate: 100 Mbit/s","Power requirements: DC 5V, 2.5A","Dimensions (WxDxH): 90 x 81 x 40 mm","Supported protocols: BOOTP \nSNMP \nTelnet \nTFTP \nFTP \nLPD \nRARP \nDHCP, TCP/IP; NetBUEI; AppleTalk/EtherTalk","Compatible operating systems: - Windows 3.11, NT, 95, 98, ME, 2000, XP\n- Mac OS EtherTalk\n- HP-UX Unix\n- Sun OS\n- Solaris\n- SCO Unix\n- UnixWare\n- NetWare 5.x NDPS LPS\n- lpd","Networking features: Ethernet/Fast Ethernet","I/O ports: USB 1.1, MIB-II (RFC 1213)"