"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","493446","","Canon","1080B009","493446","","Digital Cameras","575","Digital IXUS","","60 + CP510","20180603135043","ICECAT","","43713","https://images.icecat.biz/img/gallery/img_493446_high_1472616997_7891_7091.jpg","200x200","https://images.icecat.biz/img/gallery_lows/img_493446_low_1472616997_8847_7091.jpg","https://images.icecat.biz/img/gallery_mediums/img_493446_medium_1472616997_8092_7091.jpg","https://images.icecat.biz/img/gallery_thumbs/img_493446_thumb_1472616997_9148_7091.jpg","","","Canon Digital IXUS 60 + CP510 1/2.5"" 6 MP CCD Silver","Digital IXUS 60 + CP510","Canon Digital IXUS 60 + CP510, 6 MP, 1/2.5"", CCD, 3x, 140 g, Silver","Canon Digital IXUS 60 + CP510. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5"", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5""). Internal memory: 16 MB. PictBridge. Weight: 140 g. Product colour: Silver","Blending graceful style with compelling design, the Digital IXUS 60's slender all-metal body conceals precision optics and cutting edge technology - for images as sharp as the camera that takes them.\r\n\r\n- Classic design\r\n- 6.0 MP CCD\r\n- 3x optical zoom\r\n- DIGIC II and iSAPS\r\n- 2.5"" LCD\r\n- 16 shooting modes and My Colors\r\n- 30fps VGA movies\r\n- ISO 800 and Widescreen recording\r\n- PictBridge and Print/Share button\r\n- Software and CANON iMAGE GATEWAY \r\n\r\nTreasure your family's memories as glossy, durable photos from the SELPHY CP510. Immediate prints direct from your digital camera via the clever retractable USB cable, at only €0.30 per print.\r\n\r\n- PictBridge compatible, no PC required\r\n- Best value photo printing solution\r\n- 100 year durable photos\r\n- Protective glossy coating\r\n- Fast borderless prints\r\n- Easy to use\r\n- Stylish and compact\r\n- Windows/Mac support\r\n- Optional battery\r\n- Optional Bluetooth Unit BU-20","https://images.icecat.biz/img/gallery/img_493446_high_1472616997_7891_7091.jpg","200x200","","","","","","","","","","","Picture quality","Megapixel (approx.): 6 MP","Sensor type: CCD","Image sensor size: 1/2.5""","Still image resolution(s): 1600 x 1200","Lens system","Optical zoom: 3x","Digital zoom: 4x","Focal length range: 5.8 - 17.4 mm","Focusing","Focus: TTL","Focus adjustment: Auto","Exposure","ISO sensitivity: 80, 100, 200, 400, 800, Auto","Flash","Flash modes: Auto, Red-eye reduction","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video formats supported: AVI","Memory","Compatible memory cards: mmc, ms pro, sd","Internal memory: 16 MB","Display","Display: LCD","Display diagonal: 6.35 cm (2.5"")","Display resolution (numeric): 173000 pixels","Ports & interfaces","PictBridge: Yes","Camera","Playback zoom (max): 2x","Design","Product colour: Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 86 mm","Depth: 53.5 mm","Height: 21.7 mm","Weight: 140 g","Other features","Built-in flash: Yes","Focal length (35mm film equivalent): 35 - 105 mm","Digital SLR: No"