"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46" "","","43785","","Philips","170B4MG","43785","","Computer Monitors","222","","","170B4MG 17"" TFT .264 82kHz TCO03","20220822162530","ICECAT","1","55513","https://images.icecat.biz/img/norm/high/43785.jpg","198x198","https://images.icecat.biz/img/norm/low/43785.jpg","https://images.icecat.biz/img/gallery_mediums/img_43785_medium_1480674172_617_2323.jpg","https://images.icecat.biz/thumbs/43785.jpg","","","Philips 170B4MG 17"" TFT .264 82kHz TCO03 computer monitor 43.2 cm (17"") 1280 x 1024 pixels White","170B4MG 17"" SXGA TFT-LCD, 1280 x 1024,< 25 ms, 0.264 TCO`99, D-Sub & DVI-D","Philips 170B4MG 17"" TFT .264 82kHz TCO03, 43.2 cm (17""), 1280 x 1024 pixels, White","Philips 170B4MG 17"" TFT .264 82kHz TCO03. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: White","Designed to satisfy display requirements of demanding business users, the 170B4MG is part of our new generation LCD monitors, that comes with a host of innovative features.\r\nThe super slim cabinet of the 170B4MG allows a small footprint even with the power supply embedded in the monitor body.The smart combination of Multimedia, tilt and swivel functions is coupled with Pivot functionality and a Wide Viewing Angle panel.\r\nAn optional user installable protective cover protects the LCD surface from impacts or for example coffee spills. An Optional USB hub delivers flexibility and freedom of choice.\r\n","https://images.icecat.biz/img/norm/high/43785.jpg","198x198","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 400:1","Display brightness (typical): 260 cd/m²","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.264","Horizontal scan range: 30 - 82 kHz","Vertical scan range: 56 - 76 Hz","Viewable size, horizontal: 33.8 cm","Viewable size, vertical: 27 cm","Design","Product colour: White","Certification: TCO99","Ergonomics","Plug and Play: Yes","Power","Power consumption (typical): 40 W","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width (without stand): 375 mm","Depth (without stand): 184 mm","Height (without stand): 413 mm","Weight (without stand): 6.3 kg","Other features","Audio system: Loudspeaker 2+2W RMS stereo","Bandwidth: 0.135 GHz","Power requirements: 100 – 240 VAC, 50/60 Hz","Display viewable area (HxV): 337.9 x 270.3 mm","Viewing angle: 160°","Video in: Analog & Digital","Power management: Complies with EPA Energy Star and NUTEK specifications","Display","Surface treatment: Anti-glare polarizer, hard coated","Ports & interfaces","I/O ports: Connections on monitor body\n- Video 15-pin D-sub (analog) DVI-D(digital)\n- DC output 12V, 6.5mm DC connector\n- Power IEC/CEE-22 type male power inlet\non monitor body\nConnections on base\n- Audio in & Mic out 3.5mm audio in and Mic out jack\n- Headphone 3.5mm headphone jack\n- Mic phone in: 3.5mm Microphone in jack","Ergonomics","Display tilt and swivel range: Tilt / Swivel 0°~35° / +/- 175°","Other features","Bundled hardware: D-Sub video cable, Power cord, 12V DC in flying cable on base, Audio cable, Mic cable","Recommended resolution: 1280 x 1024 at 60Hz"