"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22"
"","","4018912","","StarTech.com","PEX1TO162","4018912","0065030839143|065030839143|5704327148258","Interface Cards/Adapters","175","","","PCI Express X1 to X16 Low Profile Slot Extension Adapter","20231215143808","ICECAT","1","175389","https://images.icecat.biz/img/gallery/4018912_4697256563.jpg","600x600","https://images.icecat.biz/img/gallery_lows/4018912_4697256563.jpg","https://images.icecat.biz/img/gallery_mediums/4018912_4697256563.jpg","https://images.icecat.biz/img/gallery_thumbs/4018912_4697256563.jpg","","","StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter","StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter - PCIe x1 to x16 Adapter","StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter, PCIe, PCIe, Red, CE, REACH, TAA, 2.5 Gbit/s, 44.3 mm","StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter. Host interface: PCIe, Output interface: PCIe. Product colour: Red, Certification: CE, REACH, TAA. Data transfer rate (max): 2.5 Gbit/s. Width: 44.3 mm, Depth: 127 mm, Height: 8 mm. Package width: 46 mm, Package depth: 219 mm, Package height: 158 mm","Connect a low profile x16 PCI Express Card to an x1 slot
This PCIe x1 to PCIe x16 Slot Extension adapter provides enhanced compatibility between motherboards and a variety of PCI Express expansion cards, allowing you to install a PCIe card (x1 - x16) in an x1 slot.
The PCI Express x1 to x16 adapter accommodates low profile x2, x4, x8, x12 or x16 PCI Express cards, eliminating the cost and hassle of upgrading a PCIe card or replacing the motherboard for the sake of compatibility.
The StarTech.com Advantage
- Turns a low profile PCIe card into a full profile card to fit in workstations or servers
- Backed by a StarTech.com lifetime warranty and free lifetime technical support","https://images.icecat.biz/img/gallery/4018912_4697256563.jpg|https://images.icecat.biz/img/gallery/4018912_8056860382.jpg|https://images.icecat.biz/img/gallery/4018912_7980537272.jpg|https://images.icecat.biz/img/gallery/4018912_5531162586.jpg|https://images.icecat.biz/img/gallery/4018912_6832503964.jpg","600x600|600x600|600x600|600x600|600x600","||||","","","","","","","","","Ports & interfaces","Host interface: PCIe","Output interface: PCIe","Design","Internal: Yes","Product colour: Red","Certification: CE, REACH, TAA","Features","Data transfer rate (max): 2.5 Gbit/s","Weight & dimensions","Width: 44.3 mm","Depth: 127 mm","Height: 8 mm","Weight: 12 g","Packaging data","Manual: Yes","Package width: 46 mm","Package depth: 219 mm","Package height: 158 mm","Package weight: 80 g","Logistics data","Harmonized System (HS) code: 84733020"