"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140" "","","3960269","","Fujitsu","VFY:E3520PF141GB","3960269","","PCs/Workstations","153","ESPRIMO","E","ESPRIMO E3520","20240307153452","ICECAT","1","163640","https://images.icecat.biz/img/norm/high/3553771-1840.jpg","5197x3898","https://images.icecat.biz/img/norm/low/3553771-1840.jpg","https://images.icecat.biz/img/gallery_mediums/img_3553771_medium_1481109349_7901_23531.jpg","https://images.icecat.biz/thumbs/3553771.jpg","","","Fujitsu ESPRIMO E3520 Intel® Pentium® E5400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Professional SFF PC","ESPRIMO E3520 E-Star5, Intel Pentium Dual Core E5400 (2.7GHz, 2MB, 800MHz), 2GB (1x 2GB) DDR2 800MHz PC2-6400 RAM, 160GB SATAII 7200rpm 3.5"" S.M.A.R.T. HDD, Gigabit Ethernet, Microsoft Windows 7 Professional","Fujitsu ESPRIMO E3520, 2.7 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD Super Multi, Windows 7 Professional","Fujitsu ESPRIMO E3520. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 10 kg","Your flexible economy PC \r\nThe ESPRIMO E3000 Series is the right choice for large enterprise customers requiring the latest standard performance features. This small form factor PCs, less than 13 litres in volume, combine top performance and extremely attractive prices. Equipped with a power supply unit with up to 87% efficiency and selected components they meet the ENERGY STAR® standard, thus saving energy and protecting the environment. Freely configurable, with proven technology and an extended product lifecycle of 12 months, this PCs are the perfect choice for cost-driven projects.\r\n\r\nENERGY EFFICIENCY \r\nAs energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO E features latest technology regarding Intel® chipset and processor and optional an up to 87% energy efficient power supply.\r\n\r\nFLEXIBILITY \r\nEach business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.","https://images.icecat.biz/img/norm/high/3553771-1840.jpg|https://images.icecat.biz/img/gallery/img_3755457_high_1473220695_8874_32631.jpg|https://images.icecat.biz/img/gallery/img_3755457_high_1473220723_9256_32631.jpg|https://images.icecat.biz/img/gallery/img_3755457_high_1473220747_7549_32631.jpg|https://images.icecat.biz/img/gallery/img_3744682_high_1473205406_1727_32631.jpg","5197x3898|5440x4080|5197x3898|5906x4195|5197x3898","||||","","","","","","","","","","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: E5400","Processor frequency: 2.7 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium E5000 Series for Desktop","Processor codename: Wolfdale","Thermal Design Power (TDP): 45, 65","Tcase: 74.1 °C","Number of processors installed: 1","Number of Processing Die Transistors: 228 M","Processing Die size: 82 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 13.5","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 2 GB","Memory clock speed: 800 MHz","Storage","Total storage capacity: 160 GB","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD interface: SATA II","HDD speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA 4500M","Maximum graphics card memory: 0.256 GB","Network","Ethernet LAN: Yes","Wi-Fi: No","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","PCI slots: 2","Design","Chassis type: SFF","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Audio system: Realtek ALC663","Password protection type: BIOS","Software","Operating system installed: Windows 7 Professional","Compatible operating systems: Microsoft Windows 7 Home Premium/Vista Home Basic/Vista Home Premium/Vista Business/XP Professional,\nLinux","Bundled software: Nero Essentials S","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLGH7","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): 2","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 40478","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Certificates","Certification: GS, CE, FCC Class B, CSA, RoHS, WEEE, ENERGY STAR 5.0, EPEAT Silver","Weight & dimensions","Width: 405 mm","Depth: 330 mm","Height: 105 mm","Weight: 10 kg","Packaging content","Display included: No","Mouse included: Yes","Other features","Power requirements: AC 100-240V@50-60Hz","TV tuner integrated: No","Package dimensions (WxDxH): 500 x 290 x 540 mm","Mac compatibility: No","Maximum number of SMP processors: 1","Remote control included: No","External drive bays: 1x 3.5"", 1x 5.25""","Internal drive bays: 1x 3.5""","Networking features: Gigabit Ethernet","Compliance industry standards: DMI 2.0, PC 2001, WMI 1.5, USB 2.0","Floppy drive installed: No","Power","Power availability: 250 W","Other features","Video card features: DirectX 10","Acoustic pressure emissions: 4 dB","External video modes refresh rate (max): 85 Hz","External video modes resolution (max): 1920 x 1200 pixels","DVD interface type: SATA","Motherboard: D2841"