"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61"
"","","3848995","","HP","VN794ET#ABU?LA2205WG","3848995","","PCs/Workstations","153","","","6005 Pro SFF + LA2205wg","20240307153452","ICECAT","","17145","https://images.icecat.biz/img/norm/high/3848995-1467.jpg","480x401","https://images.icecat.biz/img/norm/low/3848995-1467.jpg","https://images.icecat.biz/img/gallery_mediums/img_3848995_medium_1481103816_0547_23568.jpg","https://images.icecat.biz/thumbs/3848995.jpg","","","HP 6005 Pro SFF + LA2205wg AMD Athlon II X2 B22 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional PC","AMD Athlon II X2 B22 (2.8GHz, 2MB L2, 4000 MHz), 2 x 1GB PC-3-10600 (1333 MHz) DDR3 SDRAM, 250GB SATA 7200 rpm, SATA DVD+/-RW 16x SuperMulti LightScribe, ATI Radeon HD 4200, 22-in-1, Windows 7 Professional / downgrade Windows XP Professional + LA2205wg 22"" Widescreen LCD Monitor","HP 6005 Pro SFF + LA2205wg, 2.8 GHz, AMD Athlon II X2, 2 GB, 250 GB, DVD±RW, Windows 7 Professional","HP 6005 Pro SFF + LA2205wg. Processor frequency: 2.8 GHz, Processor family: AMD Athlon II X2, Processor model: B22. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 7.26 kg","Designed to deliver uncompromised results with energy efficiency features and the high-end capabilities you need with the latest AMD Business Class technology.\r\n\r\nFeatures\r\n\r\nDesigned to deliver:\r\n- AMD Business Class processor technology and the AMD 785G chipset provide exceptional multi-tasking performance. Invigorate your visual experience with the ATI Radeon HD 4200 graphics card and DirectX 10.1 graphics.\r\n\r\nImprove your bottom line:\r\n- Take advantage of AMD Cool’n’Quiet™ technology, Dynamic Voltage and Frequency Scaling, integrated side port memory, DASH 1.1 support for remote management and an optional 89% energy efficient power supply.\r\n\r\nDrive business productivity:\r\n- Make the most of your computing environment with integrated dual monitor support, RAID, and HP RapidDrive technology, which helps provide faster boot-up and response times as well as enhanced storage capability.\r\n\r\nEasy to deploy and manage:\r\n- DASH 1.1 can help you achieve smarter, more efficient control with essential remote management tasks, such as providing security patches, troubleshooting, power management, and automated system startup and shutdown.\r\n\r\nBuilt to last:\r\n- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.","https://images.icecat.biz/img/norm/high/3848995-1467.jpg|https://images.icecat.biz/img/gallery/img_3669800_high_1471016029_997_10692.jpg|https://images.icecat.biz/img/gallery/img_3938371_high_1470850685_9877_9027.jpg|https://images.icecat.biz/img/gallery/img_3668564_high_1471015828_3699_10692.jpg","480x401|221x480|480x212|480x435","|||","","","","","","","","","Processor","Processor family: AMD Athlon II X2","Processor manufacturer: AMD","Processor model: B22","Processor frequency: 2.8 GHz","Processor cache: 2 MB","Processor cache type: L2","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 1 GB","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 250 GB","Optical drive type: DVD±RW","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: No","Discrete graphics card model: AMD Radeon HD 4200","Network","Ethernet LAN: Yes","Wi-Fi: No","Ports & interfaces","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Design","Chassis type: SFF","Country of origin: China","Performance","Product type: PC","Motherboard chipset: AMD 785G","Audio system: High Definition Audio","Software","Operating system installed: Windows 7 Professional","Weight & dimensions","Width: 337 mm","Depth: 378 mm","Height: 100 mm","Weight: 7.26 kg","Packaging content","Display included: Yes","Display diagonal: 55.9 cm (22"")","Display resolution: 1680 x 1050 pixels","Contrast ratio (typical): 1000:1","Display brightness: 250 cd/m²","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Other features","LightScribe: Yes","TV tuner integrated: No","Remote control included: No","Networking features: Gigabit Ethernet","Floppy drive installed: No"