"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139"
"","","3841235","","ASUS","U50VG-XX152X","3841235","","Laptops","151","","","U50VG-XX152X, AU","20240314194132","ICECAT","","25519","https://images.icecat.biz/img/gallery/3529864_3561413623.jpg","500x500","https://images.icecat.biz/img/gallery_lows/3529864_3561413623.jpg","https://images.icecat.biz/img/gallery_mediums/3529864_3561413623.jpg","https://images.icecat.biz/img/gallery_thumbs/3529864_3561413623.jpg","","","ASUS U50VG-XX152X, AU Intel® Core™2 Duo P8700 39.6 cm (15.6"") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Professional","U50VG-XX152X, Intel Core 2 Duo P8700, 4GB DDR2 RAM, 500GB SATA HDD, DVD Super Multi, 15.6"" WXGA TFT, 1.3Mp Webcam, HDMI, Bluetooth 2.0+EDR, Windows 7 Professional","ASUS U50VG-XX152X, AU, Intel® Core™2 Duo, 2.53 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","ASUS U50VG-XX152X, AU. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Professional. Weight: 2.56 kg","An Inspirationally Exquisite Design\r\nThe design of the ASUS U50 is inspired by one of the world’s thinnest creations, the wings of a butterfly, and also features subtly shimmering glitters on the LCD lid. It boasts a slim and elegant profile, which resembles the curvature of the wings of a butterfly once opened. \r\n\r\nPerformance at the Core of its Design\r\nPowered by an Intel® Core™2 Duo processor, and genuine Windows Vista® Home Premium, the ASUS U50 features 15.6-inch LED-backlight display, which delivers stunning real-to-life visuals complemented by a NVIDIA® GeForce® G 105M graphics card. A multi-touch touchpad allows users to intuitively browse web-pages, documents and even zoom in and out of images with simple finger gestures.\r\n\r\nAn Illuminating Experience\r\nThe ASUS U50 is equipped with the ASUS AI Light sensor technology, which monitors the surrounding conditions around the user, and then makes subtle adjustments to the brightness of the illuminated keyboard, touch-pad, as well as the display in response to environmental lightning. ","https://images.icecat.biz/img/gallery/3529864_3561413623.jpg|https://images.icecat.biz/img/gallery/img_3269833_high_1470996450_1952_10692.jpg|https://images.icecat.biz/img/gallery/img_3269833_high_1470996450_6265_10692.jpg|https://images.icecat.biz/img/gallery/img_3269833_high_1470996449_5409_10692.jpg|https://images.icecat.biz/img/gallery/img_3269833_high_1470996451_0734_10692.jpg|https://images.icecat.biz/img/gallery/img_3269833_high_1470996449_0255_10692.jpg","500x500|500x500|425x550|500x500|425x268|500x500","|||||","","","","","","","","","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: P8700","Processor frequency: 2.53 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo P8000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 25 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 9.5","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS Pro Duo, SD, xD","Graphics","On-board graphics card: No","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® G105M","On-board graphics card model: Not available","Discrete graphics card memory: 0.512 GB","Audio","Number of built-in speakers: 2","Speakers manufacturer: Altec Lansing","Camera","Front camera resolution (numeric): 1.3 MP","Network","Networking features: WLAN, Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® PM45 Express","Software","Operating system installed: Windows 7 Professional","Drivers included: Yes","Trial software: Norton Internet Security 2009","Bundled software: ASUS DVD 6-in-1\nAdobe Acrobat Reader 8.0\nPower2Go\nASUS","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGFE","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 37006","Conflict-Free processor: No","Battery","Number of battery cells: 6","Power","AC adapter power: 65 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3.42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 2.56 kg","Width: 384 mm","Depth: 267 mm","Height (front): 2.16 cm","Height (rear): 3.36 cm","Other features","Wireless technology: IEEE 802.11a/b/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: No"