"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118" "","","3836439","","Samsung","NP-R720-JS01DE","3836439","","Laptops","151","R","","R720-Aura T6500 Suka","20201201161756","ICECAT","","51227","https://images.icecat.biz/img/norm/high/3836439-3401.jpg","284x259","https://images.icecat.biz/img/norm/low/3836439-3401.jpg","https://images.icecat.biz/img/gallery_mediums/img_3836439_medium_1481102507_3959_23568.jpg","https://images.icecat.biz/thumbs/3836439.jpg","","","Samsung R R720-Aura T6500 Suka Intel® Core™2 Duo 43.2 cm (17"") HD+ 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4330 Windows 7 Home Premium Black","","Samsung R R720-Aura T6500 Suka, Intel® Core™2 Duo, 2.1 GHz, 43.2 cm (17""), 1600 x 900 pixels, 4 GB, 320 GB","Samsung R R720-Aura T6500 Suka. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 43.2 cm (17""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.88 kg","","https://images.icecat.biz/img/norm/high/3836439-3401.jpg|https://images.icecat.biz/img/gallery/img_3836439_high_1470945827_2328_16180.jpg|https://images.icecat.biz/img/gallery/img_3836439_high_1470945828_7183_16180.jpg|https://images.icecat.biz/img/gallery/img_3836439_high_1470945830_0951_16180.jpg|https://images.icecat.biz/img/gallery/img_3836439_high_1470945831_6649_16180.jpg|https://images.icecat.biz/img/gallery/img_3836439_high_1470945832_9248_16180.jpg|https://images.icecat.biz/img/gallery/img_3836439_high_1470945834_4633_16180.jpg","284x259|222x232|344x244|267x243|265x239|259x256|335x254","||||||","","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1600 x 900 pixels","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 220 cd/m²","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T6500","Processor frequency: 2.1 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: LGA 3647 (Socket P)","Processor front side bus: 800 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor codename: Penryn","Bus type: FSB","Stepping: R0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 10.5","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi DL","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon HD 4330","Discrete graphics card memory: 0.512 GB","Audio","Audio system: HD 16/20/24 bit","Number of built-in speakers: 2","Speaker power: 4 W","Camera","Front camera resolution (numeric): 1.3 MP","Network","Networking features: Gigabit Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® PM45 Express","Keyboard","Pointing device: Touchpad + Scroll zone","Software","Operating system installed: Windows 7 Home Premium","Drivers included: Yes","Trial software: Microsoft Office 2007","Bundled software: SAMSUNG Recovery Solution III\nAdobe Acrobat Reader","Processor special features","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Processor code: SLGF4","Embedded options available: No","Intel Virtualization Technology (VT-x): No","Processor ARK ID: 39311","Battery","Number of battery cells: 6","Battery life (max): 3.7 h","Battery recharge time: 3 h","Power","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2.88 kg","Width: 411.4 mm","Depth: 272.4 mm","Height: 39.6 mm","Height (front): 3.26 cm","Height (rear): 3.96 cm","Other features","Wireless technology: IEEE 802.11b/g","Infrared data port: No","Graphics card family: AMD","Type: PC","Dimensions (WxDxH): 411.4 x 272.4 x 39.6 mm","TV-in port: No","HDD user password: Yes","Internal modem: No","Audio","Audio drivers: REALTEK ALC272"