"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179"
"","","38065535","","DELL","BTO004L318911USCA","38065535","","Laptops","151","Latitude","3000","3189","20240314172952","ICECAT","1","7012","https://images.icecat.biz/img/gallery/38065536_7802379439.jpg","4000x3128","https://images.icecat.biz/img/gallery_lows/38065536_7802379439.jpg","https://images.icecat.biz/img/gallery_mediums/38065536_7802379439.jpg","https://images.icecat.biz/img/gallery_thumbs/38065536_7802379439.jpg","","http://objects.icecat.biz/objects/mmo_38065535_1505112292_0359_31371.pdf","DELL Latitude 3189 Intel® Pentium® N4200 Hybrid (2-in-1) 29.5 cm (11.6"") Touchscreen HD 4 GB LPDDR3-SDRAM 64 GB Flash Windows 10 Pro Black","Intel Pentium N4200 (2M Cache, 1.1 GHz), 4GB LPDDR3 1600MHz, 64GB eMMC, 11.6"" HD LED Touch 1366 x 768, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit","DELL Latitude 3189, Intel® Pentium®, 1.1 GHz, 29.5 cm (11.6""), 1366 x 768 pixels, 4 GB, 64 GB","DELL Latitude 3189. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6""), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 10 Pro. Product colour: Black","Empowering student-led learning.\nAn 11.6-inch 2-in-1 built with the best-in-class durability to withstand every school day and multiple modes that adjust to every learning need.\n\nOperating System\nAvailable with Windows 10 Pro - for a smooth, versatile PC experience.\n\nSurvives school days and school kids.\nConstructed for collaboration: View and write from any angle or mode—flat, tent, tablet or laptop. Two-in-ones make it easy for students to create, collaborate and share ideas.\n\nGood past the last bell: With 10+ hours of battery life, this trusty PC gets kids through even the longest school days.\n\nBuilt to be kid-proof: The Latitude 3189 Education 2-in-1 comes with a sealed, spill-resistant keyboard, rubberized edges and Drop Protection, so it can withstand lockers, lunchrooms, backpacks and buses.\n\nOne machine to charge them all.\nThe optional mobile computing cart with a space-saving design makes it easy to charge, manage, and store up to 36 systems at once. An LED light lets teachers easily see that all devices are actively charging.\n\nWindows for the win\nStudents from K-12 can build dynamic presentations and write papers using a suite of Microsoft Office programs. They can also take advantage of hundreds of education apps that are available for easy download on the Windows Store. And a world-facing camera makes it easy for kids to record research on the go.","https://images.icecat.biz/img/gallery/38065536_7802379439.jpg|https://images.icecat.biz/img/gallery/38065532_0310606241.jpg|https://images.icecat.biz/img/gallery/38065532_5433309137.jpg|https://images.icecat.biz/img/gallery/38065532_1761279675.jpg|https://images.icecat.biz/img/gallery/38065532_6362759652.jpg|https://images.icecat.biz/img/gallery/38065532_2246344049.jpg|https://images.icecat.biz/img/gallery/38065532_8476903478.jpg|https://images.icecat.biz/img/gallery/38065532_7606879029.jpg|https://images.icecat.biz/img/gallery/38065532_8218030262.jpg|https://images.icecat.biz/img/gallery/38065532_5415647272.jpg|https://images.icecat.biz/img/gallery/38065532_2977845676.jpg|https://images.icecat.biz/img/gallery/38065532_5171905373.jpg|https://images.icecat.biz/img/gallery/38065532_6385889646.jpg|https://images.icecat.biz/img/gallery/38065532_9048763417.jpg|https://images.icecat.biz/img/gallery/38065532_9897738354.jpg|https://images.icecat.biz/img/gallery/38065532_0491244939.jpg|https://images.icecat.biz/img/gallery/38065532_5510186053.jpg|https://images.icecat.biz/img/gallery/38065532_4946690780.jpg","4000x3128|4000x2792|4000x3200|4000x3152|4000x3088|4000x3064|4000x4000|4000x2712|4000x4000|4000x2136|4000x2112|4000x2920|4000x3184|4000x3120|4000x4000|4000x4000|4000x3328|4000x3400","|||||||||||||||||","","","","","https://www.youtube.com/watch?v=wV0uZdAsoFU","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Black","Form factor: Convertible (Folder)","Market positioning: Educational","Display","Display diagonal: 29.5 cm (11.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: Yes","Touchscreen type: Capacitive","HD type: HD","Touch technology: Multi-touch","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: N4200","Processor frequency: 1.1 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.5 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor socket: BGA 1296","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium Processor N4000 Series for Mobile","Processor codename: Apollo Lake","Thermal Design Power (TDP): 6 W","Scenario Design Power (SDP): 4 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 6","PCI Express slots version: 2.0","PCI Express configurations: 1x2, 1x2+2x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: On-board","Storage","Total storage capacity: 64 GB","Storage media: Flash","Optical drive type: No","SSD interface: SATA","Flash memory: 64 GB","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 505","On-board graphics card base frequency: 200 MHz","On-board graphics card burst frequency: 750 MHz","Maximum on-board graphics card memory: 8 GB","Number of execution units: 18","On-board graphics card ID: 0x5A84","Audio","Audio chip: Realtek ALC3246","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 5 MP","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Rear camera: Yes","Rear camera resolution (numeric): 1 MP","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.2","Bluetooth Low Energy (BLE): Yes","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","DVI port: No","Combo headphone/mic port: Yes","Charging port type: DC-in jack","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Spill-resistant keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel Smart Connect Technology: No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Smart Response Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 24 x 31 mm","CPU configuration (max): 1","Embedded options available: No","UART: Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Secure Boot: Yes","Intel Smart Connect Technology version: 0.00","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 0.00","Intel Secure Boot Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 95592","Conflict-Free processor: Yes","Battery","Battery capacity: 42 Wh","Battery technology: Lithium","Number of battery cells: 3","Battery voltage: 11.4 V","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3.34 A","AC adapter output voltage: 19.5 V","Security","Cable lock slot: Yes","Cable lock slot type: Noble","Password protection: Yes","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 3048 m","Non-operating altitude: 0 - 10668 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1.47 kg","Width: 303.8 mm","Depth: 207.9 mm","Height: 20.8 mm","Packaging content","Manual: Yes","Quick start guide: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","3D: No","Maximum internal memory (64-bit): 4 GB"