"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95"
"","","38052085","","QNAP","TS-1673U-8G/64TB-IW PRO","38052085","","NAS & Storage Servers","932","","","TS-1673U-8G","20240308090754","ICECAT","1","10096","https://images.icecat.biz/img/gallery/37212556_6312416980.jpg","4500x2813","https://images.icecat.biz/img/gallery_lows/37212556_6312416980.jpg","https://images.icecat.biz/img/gallery_mediums/37212556_6312416980.jpg","https://images.icecat.biz/img/gallery_thumbs/37212556_6312416980.jpg","","","QNAP TS-1673U-8G NAS Rack (3U) Ethernet LAN Black RX-421ND","AMD RX-421ND 2.1 GHz, 8GB DDR4, 512 MB DOM, 16 x 3/5/2.5"" SATA III, 2 x M.2, 2 x 10GbE SFP+, 4 x GbE RJ-45, 2 x USB 3.0, 4 x USB 2.0, 3.5mm, 350 W, 3U + 64TB (16 x 4TB Seagate IronWolf Pro HDD)","QNAP TS-1673U-8G, NAS, Rack (3U), AMD Embedded R-Series SoC, RX-421ND, 64 TB, Black","QNAP TS-1673U-8G. Total installed storage capacity: 64 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: AMD Embedded R-Series SoC, Processor model: RX-421ND, Processor frequency: 2.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4, Maximum RAM supported: 64 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP v3.3, NFS v3, FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Fiber optic connector: SFP+","High-performance quad-core NAS with dual 10GbE SFP+ ports\n\nPowered by a high-performance AMD R-Series quad-core processor with up to 64GB DDR4 RAM, the TS-1673U features dual 10GbE SFP+ ports and provides two M.2 SATA 6Gb/s SSD slots that allows the greatest flexibility in tiered storage configuration and enables cache acceleration. This powerful hardware can also double the encrypted file transfer performance with AES-NI encryption acceleration. The TS-1673U is designed for small and medium-sized businesses looking for private cloud, cross-platform file sharing and collaboration, efficient backup/restoration, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks with maximized ROI.\n\n- NAS and iSCSI-SAN unified storage solution\n- Built-in 10GbE SFP+ ports, highly-efficient storage solution for virtualization and on-the-fly media editing & sharing\n- Supports virtualization, containerized apps, centralized storage, backup, sharing, and disaster recovery\n- Secure access with VPN Server & VPN Client\n- Qfiling enables automatic file organization, Qsirch provides full-text file searching, and QmailAgent simplifies managing multiple email accounts\n- The new QVR Pro allows dedicated storage space for surveillance data in the NAS, and leverages the advantages of storage manageability from QTS\n- Expandable storage capacity by using QNAP expansion enclosures or VJBOD (Virtual JBOD)\n\nAMD R-Series RX-421ND quad-core CPU with AES-NI encryption acceleration\n\nThe TS-1673U is equipped with the AMD R-Series RX-421ND quad-core 2.1 GHz CPU (Turbo Core up to 3.4 GHz), dual channel 8GB/16GB/64GB DDR4 RAM (upgradable to 64GB), four 1GbE ports, and a pre-installed dual-port 10GbE network card. With a dual 10GbE configuration, the TS-1673U is capable of delivering up to 1531 MB/s throughput for lightning-fast multi-tasking with low power consumption, while the accelerated encryption engine with AES-NI enables unmatched encryption performance in its class (up to 1305 MB/s with AES 256-bit full NAS volume encryption) to boost system performance, security, and ensuring the confidentiality of sensitive business data stored in the NAS.\n\nBuilt-in 10GbE connectivity\n\nThe TS-1673U supports 10GbE high-speed networks with an included dual-port 10GbE SFP+ PCIe network adapter, supporting lightning-fast data throughput for businesses that demand higher bandwidth for virtualization and fast backup and restoration for an ever-growing amount of data. It also boosts the productivity of media workflows by enabling on-the-fly high-resolution video editing without needing to transfer videos between the TS-1673U and workstations.\n\nHigh reliability design ensuring business continuity\n\nThe business-ready TS-1673U is designed to provide 24/7 operations and services. The support for comprehensive RAID configurations and hot-swapping allow for replacing hard drives without service interruption. QNAP's advanced RAID recovery technology also helps if any healthy drives are accidentally removed from a degraded RAID volume. The system can be recovered by reinserting the wrongly-removed hard drives so the data can still be accessible. The TS-1673U delivers high reliability and efficiency with quad LAN support for multiple port-trunking modes including fail-over support.\n\nM.2 SATA 6Gb/s SSD & 2.5"" SSD cache with Qtier optimization\n\nThe TS-1673U supports SSD caching to increase IOPS performance, and supports higher transfer speeds and reliability with (optional) two M.2 2280 SATA 6Gb/s SSDs. Using an SSD cache boosts overall system performance, and is perfect for improving the overall workflow of random IOPS demanding applications such as virtualization. QNAP's Qtier Technology empowers the TS-1673U with Auto Tiering that further helps continuously optimize storage efficiency across M.2 SSD, 2.5"" SSD, and high-capacity SATA drives with around-the-clock acceleration.\n\nUpgrade your IT environment with QNAP's fast and affordable 10GbE Switch!\n\nQNAP 10GbE/NBASE-T™ unmanaged switches allow you to instantly upgrade your network environment at a cost-effective price. With a 10GbE network you can enjoy blazing-fast transfer speeds, empower bandwidth-demanding tasks like virtualization, and enable simultaneous real-time access to large NAS-based files using multiple workstations (ideal for video editing and multimedia). QNAP also provides a 10GbE PCIe network expansion card for Windows®/Linux® PCs to take advantage of high-speed LAN environments.\n\nQTS – The most intelligent and intuitive NAS operating system\n\nWith modularized multiple applications and functions, QTS enhances management efficiency, personal productivity, multimedia, and much more. New intelligent agent services have also been added to simplify system operations and management. The user-friendly QTS features an intelligent desktop that allows you to find desired functions quickly, monitor important system information on a real-time basis, open multiple application windows to run multiple tasks concurrently with greater working efficiency, and provides a built-in App Center with install-on-demand apps to extend NAS functionality. QTS breaks the barriers of devices, platforms, and geography to bring optimized cloud experiences and incorporates advanced features.\n\nStorage for comprehensive virtualization applications\n\nThe TS-1673U is a comprehensive iSCSI/IP-SAN storage solution, and supports VMware®, Citrix®, Microsoft® Hyper-V® and Windows Server® 2012 R2, benefiting flexible deployment and management in virtualization environments. The TS-1673U supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced operational efficiency and management in virtualization applications.\n\nIntegrated virtualization and container solutions\n\nVirtualization Station allows you to host virtual machines (VM) on the TS-1673U and access them via a web browser or Virtual Network Computing (VNC), while Container Station integrates LXC and Docker® lightweight virtualization technologies for operating multiple isolated Linux® systems on TS-1673U as well as downloading apps from the built-in Docker Hub Registry®. Container Station also supports the QIoT Containers platform that helps quickly structure your IoT environment and deployment on your private IoT cloud. No longer constrained by physical network performance, the Network & Virtual Switch greatly increases data transfer between VMs, containers and NAS through the internal interface.\n\nOptimized collaboration with cross-platform file sharing and sync\n\nThe TS-1673U centrally stores data, logs and various files, and supports SMB/CIFS, AFP, and NFS protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Coupled with Qsync - a utility that turns a QNAP NAS into a safe, high-capacity data center for file synchronization - any file uploaded to the TS-1673U will be made available for all linked devices, such as computers, laptops or mobile devices. You can sync shared folders and team folders for group file sharing, greatly enhancing the flexibility of team projects and collaboration.\n\nWell-rounded backup & disaster recovery solutions\n\nThe TS-1673U offers flexible backup solutions for Windows® and Mac® users, Volume/LUN snapshots (block-based LUN* and file-based LUN), Folder snapshot, Snapshot Replica and Clone. It also supports Hybrid Backup Sync that consolidates backup, restoration and synchronization functions (using RTRR, rsync, FTP, CIFS/SMB) for easily transferring data to local, remote and cloud storage spaces as a comprehensive data storage and disaster recovery plan.\n\nComprehensive security to protect your data\n\nIn open network environments, business data may be exposed in a potential hack. The TS-1673U provides numerous security options, such as antivirus, encrypted access, IP blocking, 2-step verification, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-1673U supports AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen. Windows AD server, LDAP server, and built-in LDAP service are also supported.\n\nSecure access with VPN & Proxy Server\n\nThe new QVPN app combines VPN Server and VPN Client functionality. Through QVPN, the TS-1673U can be used as a VPN server with L2TP/ IPsec, OpenVPN, and PPTP support, allowing you to securely access data shared within the private local network. The TS-1673U can also be used as a VPN Client to connect to other VPN servers or virtual private network through PPTP and OpenVPN for secure data transmission. VPN Client also allows your NAS to connect to multiple servers at the same time. You can connect your devices to your NAS and the VPN server at home to access data on the LAN; via VPN Client on your NAS you can connect to international VPN servers for accessing regionally-restricted services such as Netflix and Hulu in HD Station.\n\nFast data filing and searching to double your productivity\n\nThe TS-1673U provides Qfiling and Qsirch for effortlessly organizing and searching for files, providing you with a highly-efficient data storage center. Qfiling automates file organization - simply determine filing conditions, set a schedule, and files will be organized and archived based on your settings. The Qsirch full-text search tool features quick file searching and supports thumbnail previews, content abstract, keyword hints, and more. Both apps provide huge productivity boosts that greatly reduce the time spent looking for files on the NAS, allowing you to focus on other tasks.\n\nCentralized email and contact management for improved communication workflows\n\nIt can be hard to manage emails and contact information that are scattered across multiple computers, devices, and accounts - not to mention if important emails or contact information are lost or become inaccessible due to account closure or device malfunction/loss. QNAP QmailAgent and Qcontactz helps you centrally store and manage emails and contact information, making them accessible to all of your devices at any time - and with the powerful Qsirch search engine, you can easily find specific contacts and emails whenever needed.\n\nComprehensive surveillance solution providing 24/7 security\n\nSurveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can use iOS® or Android™ Vmobile app to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-1673U. The TS-1673U offers 4 free IP camera channels and you can expand up to 72 channels by purchasing additional licenses.\n\nWhole new QVR Pro surveillance solution\n\nThe TS-1673U supports QVR Pro (Beta) that integrates QNAP's professional QVR system into the QTS operating system. You can arrange a dedicated, independent storage space for surveillance data on the NAS and leverage the advantages of scalability and storage manageability from QTS. QVR Pro features a flexible monitoring interface that allows adjusting the proportion and monitor view of IP cameras, supports an upgraded timeline feature that provides instant video search and quick view identification in live monitoring mode, and allows for monitoring views and playing back images without switching between windows. Additional functions like batch adding and editing cameras and searching for cameras across different LANs further save the cost and time in deploying and maintaining a complete surveillance system. With the newly-developed QUSBCam2 App, you can use a USB camera as an ONVIF network camera. Simply connect it to your TS-1673U, and you can view real-time images without installing any software. Through QVR Pro, you can even store recordings for playback, allowing you to build a surveillance system with a minimal budget.\n\nEconomical, flexible storage expansion solution\n\nBesides attaching QNAP expansion enclosures, the TS-1673U's storage capacity can also be increased by using VJBOD. With VJBOD, the storage capacity of other QNAP NAS* can be used as virtual disks that can be mounted as local disks on the TS-1673U for shares, applications, or even creating another LUN. You can use the QTS Storage Manager to easily handle NAS capacity expansion and storage expansion enclosure management.","https://images.icecat.biz/img/gallery/37212556_6312416980.jpg|https://images.icecat.biz/img/gallery/37212556_8966377160.jpg|https://images.icecat.biz/img/gallery/37212556_2085474654.jpg|https://images.icecat.biz/img/gallery/37212556_1710068202.jpg|https://images.icecat.biz/img/gallery/37212574_3093296063.jpg|https://images.icecat.biz/img/gallery/37212574_8962329332.jpg|https://images.icecat.biz/img/gallery/37212574_0425256944.jpg|https://images.icecat.biz/img/gallery/37212574_9098277821.jpg|https://images.icecat.biz/img/gallery/37212556_7503106023.jpg","4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813","||||||||","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 64 TB","Number of storage drives installed: 16","Number of storage drives supported: 16","Installed storage drive type: HDD","Supported storage drive types: HDD & SSD","Storage drive capacity: 4 TB","Storage drive interface: M.2, Serial ATA III","RAID support: Yes","Storage drive size: 2.5/3.5""","RAID levels: 0, 1, 5, 6, 10, JBOD","Supported file systems: FAT32, HFS+, NTFS, exFAT, ext3, ext4","Processor","Processor family: AMD Embedded R-Series SoC","Processor model: RX-421ND","Processor frequency: 2.1 GHz","Processor boost frequency: 3.4 GHz","Processor cores: 4","Memory","Internal memory: 8 GB","Internal memory type: DDR4","Maximum RAM supported: 64 GB","Memory slots: 4","Flash memory: 512 MB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","iSCSI support: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS/SMB, AFP v3.3, NFS v3, FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB port: Yes","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Fiber ports quantity: 2","Fiber optic connector: SFP+","PCI Express x4 (Gen 3.x) slots: 1","Design","Chassis type: Rack (3U)","Cooling type: Active","Product colour: Black","Number of fans: 4 fan(s)","Fan diameter: 9.2 cm","LED indicators: HDD, LAN, Power, Status","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Backup features: Cloud, iSCSI LUN","Multilingual support: Yes","Web-based management: Yes","Security algorithms: 256-bit AES, FIPS 140-2, HTTPS, SNMP, SNMPv3, SSH, SSL/TLS","Access Control List (ACL): Yes","Reset button: Yes","On/off switch: Yes","Built-in iTunes server: Yes","Built-in FTP server: Yes","Browser supported: Microsoft Internet Explorer 10+, Google Chrome, Apple Safari 7+, Mozilla Firefox","S.M.A.R.T. support: Yes","Share folder: CIFS/SMB","Software","Operating system installed: QNAP Turbo System","Operating system version: 4.3","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64","Linux operating systems supported: Yes","Mac compatibility: Yes","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2","Power","Power supply location: Built-in","Power supply unit (PSU) capacity: 350 W","Number of power supply units: 1","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Fan voltage: 12 V","Weight & dimensions","Width: 481 mm","Depth: 536 mm","Height: 130 mm","Weight: 14.2 kg","Packaging content","Cables included: AC, LAN (RJ-45)","Quick installation guide: Yes","Number of screws: 112","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Power management: Yes","Digital Living Network Alliance (DLNA) certified: Yes"