"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62" "","","37614212","","Jabra","1553-0153","37614212","","Headphones & Headsets","1637","","","Jabra BIZ 1500 Mono USB ANZ","20240614023600","ICECAT","1","36418","https://images.icecat.biz/img/gallery/d972750e095f3144bb15682c520521cc.jpg","1400x1400","https://images.icecat.biz/img/gallery_lows/d972750e095f3144bb15682c520521cc.jpg","https://images.icecat.biz/img/gallery_mediums/d972750e095f3144bb15682c520521cc.jpg","https://images.icecat.biz/img/gallery_thumbs/d972750e095f3144bb15682c520521cc.jpg","http://objects.icecat.biz/objects/mmo_37614212_1658224695_4121_19359.pdf|http://objects.icecat.biz/objects/mmo_37614212_1658224754_5868_20737.pdf|http://objects.icecat.biz/objects/mmo_37614212_1658224760_5496_22319.pdf|http://objects.icecat.biz/objects/mmo_37614212_1658224807_6098_17036.pdf","http://objects.icecat.biz/objects/mmo_37614212_1658224772_6421_22345.pdf","Jabra BIZ 1500 Mono USB ANZ","Jabra BIZ 1500 Mono USB ANZ","Jabra BIZ 1500 Mono USB ANZ, Wired, Office/Call center, 20 - 6800 Hz, 92 g, Headset, Black","Jabra BIZ 1500 Mono USB ANZ. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 6800 Hz. Cable length: 2.3 m. Weight: 92 g. Product colour: Black","The Jabra BIZ 1500 is an entry level, low-cost professional corded headset built for cost-conscious contact centres. With noise-cancellation technology, background noise is reduced, providing a more professional customer experience on every call.\n\nCost-Efficient Professional Corded Headset for Softphones. A mono headset that provides USB connectivity to laptops for softphone use. Comes with a control unit for easy control of volume and mute when on a call.","https://images.icecat.biz/img/gallery/d972750e095f3144bb15682c520521cc.jpg|https://images.icecat.biz/img/gallery/30955367_5102332982.jpg","1400x1400|1400x1400","|","","","","","https://www.youtube.com/embed/aMPS6xnyrJE|https://www.youtube.com/embed/konLYYYtJkc","","","Great sound||Noise-cancelling air shock microphone reduces background noise and sharp breathing sounds - ideal for crowded open offices. HD Voice makes your conversations sound vibrant and lifelike.\n\nAll-day comfort||Made to be worn all day, with ergonomically designed frame, padded headband and super soft foam ear cushions that divert heat away from your ears. Headband and microphone boom can be adjusted to suit your preference.\n\nTough design||Built to survive in a high-performing contact centre, with a boom-arm that can be rotated 270 degrees without the risk of breaking.","Great sound, with noise-cancelling microphone and HD Voice to deliver professional sounding calls|Robust, entry-level design that is easy to use, with all essential features plus volume control unit and mute for USB version|All-day comfort, with foam cushions to keep ears cool and a flexible boom-arm that safely rotates 270 degrees|Easy to use right out of the box|Easy plug-and-play connectivity using the USB port on your PC|Noise-cancelling microphones reduce unwanted background noise and are ideal in crowded and noisy open working environments.|Digital Signal Processing (DSP) reduces background noise and removes echo. It also protects the user against sudden high peaks in volume.|Enjoy high-definition sound with HD Voice and get crystal-clear communication.|Jabra Spin Boom Arm with 270¢ª degree boom arm for easy adjustment without breaking.|Customize your settings with Jabra¡¯s software applications. You get full integration and remote call control with the latest generation of softphones","Performance","Product type: Headset","Wearing style: Head-band","Recommended usage: Office/Call center","Product colour: Black","Headset type: Monaural","Operating keys: Volume +, Volume -","Volume control: Button","Control unit type: In-line control unit","Control type: Buttons","Cable length: 2.3 m","Sound pressure level (max): 118 dB","Hearing protection technologies: Jabra PeakStop","Certification: FCC, UL, cUL, EAC, RCM, KCC","Ports & interfaces","Connectivity technology: Wired","USB connectivity: Yes","USB connector: USB Type-A","Frequency response (music mode): 20 - 6800 Hz","Frequency response (talk mode): 20 - 6800 Hz","Headphones","Ear coupling: Supraaural","Maximum input power: 30 mW","Headphone frequency: 20 - 6800 Hz","Impedance: 32 Ω","Headphone sensitivity: 102 dB","Driver unit: 3.2 cm","Microphone","Microphone type: Boom","Microphone frequency: 1000 - 5000 Hz","Microphone sensitivity: -35 dB","Microphone direction type: Unidirectional","Folding microphone: Yes","Microphone noise-canceling: Yes","Microphone mute: Yes","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Sustainability","Sustainability certificates: CE, REACH, RoHS","Weight & dimensions","Width: 111 mm","Depth: 57 mm","Height: 165 mm","Weight: 92 g","Packaging data","Package width: 180 mm","Package depth: 20 mm","Package height: 230 mm","Packaging content","Quick start guide: Yes","Quantity: 1","Logistics data","Master (outer) case width: 399 mm","Master (outer) case length: 600 mm","Master (outer) case height: 316 mm","Technical details","Compliance certificates: CE, REACH, RoHS","Supplier features","Material: Acrylonitrile butadiene styrene (ABS), Polyamide, Polycarbonate (PC)","Other features","Digital Signal Processing (DSP): Yes"