"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","37418921","","Conen Mounts","SCETADPB","37418921","","Signage Display Mounts","1347","","","Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel","20220803100003","ICECAT","1","8925","https://images.icecat.biz/img/gallery/37418921_2216869140.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/37418921_2216869140.jpg","https://images.icecat.biz/img/gallery_mediums/37418921_2216869140.jpg","https://images.icecat.biz/img/gallery_thumbs/37418921_2216869140.jpg","http://objects.icecat.biz/objects/mmo_37418921_1499328175_7899_8197.pdf","http://objects.icecat.biz/objects/mmo_37418921_1499328191_3923_21407.pdf|http://objects.icecat.biz/objects/mmo_37418921_1499328200_6612_1417.pdf|http://objects.icecat.biz/objects/mmo_37418921_1585342146_873_6648.pdf","Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel","Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel, two columns black anodized, floor plate","Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel, 250 kg, 177.8 cm (70""), 3.05 m (120""), 400 x 200 mm, 1200 x 600 mm, 1510 - 2010 mm","Conen Mounts Motorized heavy duty XL display and monitor stand with 50 cm of vertical travel. Maximum weight capacity: 250 kg, Minimum screen size: 177.8 cm (70""), Maximum screen size: 3.05 m (120""), Minimum VESA mount: 400 x 200 mm, Maximum VESA mount: 1200 x 600 mm. Height adjustment range: 1510 - 2010 mm. Product colour: Black, White. Remotely operated","Motorized display & monitor stand with XL display mount. Designed specifically for use with interactive touch screen flat panels, this motorized monitor stand features an extra wide display mount. The system comes standard with a pair of 2-tier columns which offer 20” of height adjustment.\n\nA 0.3"" thick, solid steel plate secures to the two motorized center columns. Designed for static, freestanding applications or to add stability to wall mount systems, secured to e.g. a stud wall. The floor plate features cut-outs/ handles for easy transportation. It comes powder coated in grey aluminum.\n\nThe unit comes flat-packed in 4 cartons and is courier-shippable.","https://images.icecat.biz/img/gallery/37418921_2216869140.jpg|https://images.icecat.biz/img/gallery/37418921_6851345477.jpg|https://images.icecat.biz/img/gallery/37418921_5453241544.jpg|https://images.icecat.biz/img/gallery/37418921_0418235836.jpg|https://images.icecat.biz/img/gallery/37418921_6308060404.jpg|https://images.icecat.biz/img/gallery/37418921_0038488261.jpg","1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500","|||||","","","","","","","","Quick snap lock|http://images.icecat.biz/img/bullets/37418921-5e7e66aad2a87682902060.jpg|With the new innovative quick snap locks the monitors can simply be hung in place on the monitor wall mount. This makes the assembly easy and fast. In addition, the monitor can be secured against theft with a standard pad lock.\n\nRemote control of height adjustment|http://images.icecat.biz/img/bullets/37418921-5e7e66ac0ce44213006634.jpg|The electrically height-adjustable display & monitor stands come standard with a wired remote control. With two buttons, the display stand can gently be raised and lowered. Controlled movements protect the sensitive touch screen displays.\n\n2.76 inch Z-brackets|http://images.icecat.biz/img/bullets/37418921-5e7e66ad0e102077777574.jpg|By default, we supply wall mounting brackets with each display wall mount. This wall mounting set consists of two galvanized Z-shaped brackets, which allow a wall clearance of 2.76 inch (7 cm). Further wall mounting solutions are available as accessories.\n\n8 mm strong floor plate|http://images.icecat.biz/img/bullets/37418921-5e7e66ae4ba40462099350.jpg|The 8 mm strong base plate allows the mounting of our monitor mounts on lightweight walls or a freestanding installation in the room. The weight of the monitor is transmitted through the column to the floor plate and thus to the floor, maximizing stability.\n\nDisplay mount XL for 70"" to 120"" displays for 2 pylon columns|http://images.icecat.biz/img/bullets/37418921-5e7e66af9f110491639889.jpg|This XL frame accommodates 70 to 120 inch monitors. The sturdy construction consists of 2 mm powder coated steel. Power strips can be mounted on the frame and, thanks to the cable management, no cables hang down on the system.","XL wide monitor stand mount with max. VESA 1200x600|Designed for use with IFPDs and LFDs up to 250 kg|Easy mounting of display thanks to ""pull & release"" brackets|Display mount with integrated cable management|Actuator safely concealed in two columns offering 50 cm of vertical travel|Wired remote is standard included|Optimum stability thanks to the floor plate and four wall mount brackets","Mounting","Maximum weight capacity: 250 kg","Maximum screen size: 3.05 m (120"")","Mounting type: Floor","Minimum VESA mount: 400 x 200 mm","Maximum VESA mount: 1200 x 600 mm","Minimum screen size: 177.8 cm (70"")","Number of displays supported: 1","Ergonomics","Height adjustment: Yes","Height adjustment range: 1510 - 2010 mm","Telescopic: Yes","Lift: 50 cm","Minimum distance to floor: 121 cm","Maximum distance to floor: 171 cm","Distance to the wall (max): 7 cm","Design","Product colour: Black, White","Type: Fixed floor stand","Housing material: Aluminium","Base type: Floor plate","Power","Remotely operated: Yes","Weight & dimensions","Width: 1285 mm","Depth: 650 mm","Height (min): 151 cm","Height (max): 2.01 m","Weight: 7.5 kg","Packaging data","Package width: 1300 mm","Package depth: 160 mm","Package height: 450 mm","Package weight: 17 kg","Package 2 dimensions (W x D x H): 1295 x 160 x 450 mm","Package 2 weight: 18 kg","Package 3 dimensions (W x D x H): 30 x 750 x 800 mm","Package 3 weight: 32 kg","Package 4 dimensions (WxDxH): 1180 x 270 x 200 mm","Package 4 weight: 23.1 kg","Logistics data","Harmonized System (HS) code: 85299097"