"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","37407735","","Tripp Lite","B160-001-CSI","37407735","0037332196705|037332196705","AV Extenders","1906","","","B160-001-CSI Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA","20240314184044","ICECAT","1","70155","https://images.icecat.biz/img/gallery/37407735_7630611303.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/37407735_7630611303.jpg","https://images.icecat.biz/img/gallery_mediums/37407735_7630611303.jpg","https://images.icecat.biz/img/gallery_thumbs/37407735_7630611303.jpg","http://objects.icecat.biz/objects/mmo_37407735_1640196303_2006_9928.pdf","","Tripp Lite B160-001-CSI Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA","Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA","Tripp Lite B160-001-CSI Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA, 1920 x 1080 pixels, AV transmitter, 100 m, 3D, Black, HDCP","Tripp Lite B160-001-CSI Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA. Type: AV transmitter, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5, Cat6. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Dimensions (WxDxH): 128 x 100 x 29.7 mm, Weight: 720 g. Package width: 160 mm, Package depth: 256.5 mm, Package height: 50.8 mm. Cables included: Audio (3.5mm), IR","Distributes Component Video, Stereo Audio, Serial and IR Control Signals over Cat5/6 Cabling\nConverts audio and video to an IP-based signal that is transmitted point-to-point to a display 328 ft. away\nAdd low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch\nHDMI output for connecting a local display\n\nCreate a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers\nConnect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches\nIGMP-enabled switches allow centralized control over which sources show on which displays\nVideo source can be sent to any analog or digital display, so you can mix and match technologies and use existing monitors\n\nEnhanced Technical Features\nSupports video resolutions up to 1080i\nUses H.264 video compression standard\nTransmits on 20–60 kHz IR frequency\nSends IR control signals that control a source from a remote display\nSupports RS-232 serial baud rates up to 57600 Bps\nHDCP and 3D compatible\n\n\nPlug-and-Play Functionality\nPlug and play—no software or drivers required\nHardware included for mounting on wall, rack or pole\nCompatible with all B160-Series A/V over IP receivers\n\nTAA-Compliant\nCompliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases","https://images.icecat.biz/img/gallery/37407735_7630611303.jpg|https://images.icecat.biz/img/gallery/37407735_0955039220.jpg|https://images.icecat.biz/img/gallery/37407735_4867707358.jpg|https://images.icecat.biz/img/gallery/37407735_0864223896.jpg|https://images.icecat.biz/img/gallery/37407735_7764510603.jpg|https://images.icecat.biz/img/gallery/37407735_0878517686.jpg|https://images.icecat.biz/img/gallery/37407735_3860808615.jpg|https://images.icecat.biz/img/gallery/37407735_3025676187.jpg|https://images.icecat.biz/img/gallery/37407735_1815367052.jpg|https://images.icecat.biz/img/gallery/37407735_1916201710.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||","","","","","","","","","Compatible with B160-Series A/V over IP receivers|Video source can be sent to any analog or digital display|Supports video resolutions up to 1080i|HDMI output on transmitter for connecting local display|Plug and play—no software or drivers required","Features","Type: AV transmitter","Maximum resolution: 1920 x 1080 pixels","Cable types supported: Cat5, Cat6","Maximum transfer distance: 100 m","Maximum refresh rate: 60 Hz","LED indicators: LAN, Power","Supported video modes: 480i, 480p, 720p, 1080i, 1080p","Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1920 x 1440","Cable length: 1.4 m","Video compression formats: H.264","HDCP: Yes","Material: Metal","3D: Yes","Plug and Play: Yes","Product colour: Black","Certification: TAA, CE, FCC,","Compatible products: B160","Ports & interfaces","RJ-45 input ports: 1","Number of HDMI outputs: 1","3.5 mm (1/8-inch) in: Yes","Audio RCA outputs: 5","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Input current: 0.5 A","Operating voltage (transmitter): 5 V","Output current: 2 A","External power adapter: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 0 - 85%","Weight & dimensions","Dimensions (WxDxH): 128 x 100 x 29.7 mm","Weight: 720 g","Packaging data","Package width: 160 mm","Package depth: 256.5 mm","Package height: 50.8 mm","Package weight: 820 g","Packaging content","AC adapter included: Yes","Cables included: Audio (3.5mm), IR","Manual: Yes","Mounting kit: Yes","Technical details","Country of origin: Taiwan","Sustainability certificates: RoHS","Logistics data","Master (outer) case width: 573 mm","Master (outer) case length: 273 mm","Master (outer) case height: 175 mm","Master (outer) case gross weight: 7.49 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332196702"