"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91" "","","37233314","","AG Neovo","X24E0011E0100","37233314","4710739593754","Computer Monitors","222","","","X-24E","20240531093532","ICECAT","1","170437","https://images.icecat.biz/img/gallery/37253260_0432799866.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/37253260_0432799866.jpg","https://images.icecat.biz/img/gallery_mediums/37253260_0432799866.jpg","https://images.icecat.biz/img/gallery_thumbs/37253260_0432799866.jpg","http://objects.icecat.biz/objects/mmo_37233314_1498552438_2218_3175.pdf","http://objects.icecat.biz/objects/mmo_37233314_1498552454_9916_32161.pdf","AG Neovo X-24E computer monitor 60.5 cm (23.8"") 1920 x 1080 pixels Full HD LCD Black","23.8"" VA, FHD 1920 x 1080, 250 cd/m², 5 ms, 2W x 2, VGA, DVI, HDMI, DisplayPort, Black","AG Neovo X-24E, 60.5 cm (23.8""), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black","AG Neovo X-24E. Display diagonal: 60.5 cm (23.8""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black","The X-24E semi-industrial monitor with the metal casing is designed for reliable 24/7 operation in demanding environments. With selectable gamma curves and versatile connectivity, this monitor provides an optimal visual experience with excellent colour, brightness, and contrast ratio. NeoV Optical Glass screen and corrosion-resistant metal casing shield it from scratches and chemical exposure which make it ideal for public, laboratory, and light industrial applications.\n\nPROTECTIVE GLASS TO WITHSTAND CHEMICAL EXPOSURE\nThe NeoV Optical Glass attached to the X-24E screen is scratch-resistant with anti-acid and anti-alkali coating treatment and tough enough to withstand repeated cleaning.\n\nDURABLE IN LIGHT INDUSTRIAL ENVIRONMENT\nIts corrosion-resistant metal casing provides enhanced heat dissipation, making the X-24E semi-industrial monitor durable for demanding environments.\n\nVERSATILITY, PRODUCTIVITY AND COMPATIBILITY\nThe X-24E allows viewing critical data and engaging multiple video sources with versatile connectivity, including DisplayPort, HDMI, DVI, and VGA. The PIP/PBP option allows for increased productivity and efficiency. Selectable aspect ratio and zoom functions provide compatibility with different video sources.\n\nPATENTED ANTI-BURN-IN TECHNOLOGY\nAG Neovo’s patented Anti-Burn-in technology tackles the LCD monitor burn-in effect, otherwise known as a ghost image on the screen. Burn-in images result in the polarisation of the liquid crystal material contained within the TFT LCD panel. The Anti-Burn-in technology prolongs the lifetime of AG Neovo monitors featuring this technology to secure user’s investment.\n\nCONSISTENT DESIGN WITH A LONGER LIFETIME\nReplacing AG Neovo semi-industrial monitors never requires users to change their whole infrastructure. This is because AG Neovo offers a consistent form factor and long product life cycles. Even as technology advances, no change is made to exterior dimensions or design.\n\nENHANCED GAMMA CORRECTION\nSelectable gamma curves visually optimise different kinds of images. The AG Neovo specialised image settings enhance colour, brightness, sharpness and contrast ratio, allowing the X-24E semi-industrial monitor with a metal casing to improve the light, shadows and colour balance of videos.","https://images.icecat.biz/img/gallery/37253260_0432799866.jpg|https://images.icecat.biz/img/gallery/37253260_6745695764.jpg|https://images.icecat.biz/img/gallery/37253260_4018487609.jpg|https://images.icecat.biz/img/gallery/37253260_0356603961.jpg|https://images.icecat.biz/img/gallery/37253260_5171147888.jpg|https://images.icecat.biz/img/gallery/37233315_7010320013.jpg","1000x1000|1000x1000|1000x1000|1000x1000|1000x1000|800x800","|||||","","http://objects.icecat.biz/objects/mmo_37233314_1630308161_9465_28827.jpg|http://objects.icecat.biz/objects/37233314_19838915.pdf","http://objects.icecat.biz/objects/mmo_37233314_1673374119_503_1650.pdf","","https://www.youtube.com/embed/4DiFgYvWpA0","","","","FHD 1920 x 1080 resolution|Versatile connectivity: VGA, DVI, HDMI, DisplayPort, and dual 2W speakers|PiP/PbP functions enable multi-source viewing simultaneously|Anti-Burn-in technology prevents image ghosting|NeoV Optical Glass screen protects the display from scratches and other damages","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LCD","Touchscreen: No","HD type: Full HD","Panel type: VA","Contrast ratio (typical): 1000:1","Display number of colours: 16.7 million colours","Backlight type: LED","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Contrast ratio (dynamic): 2000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.274 x 0.274 mm","Digital horizontal frequency: 24 - 83 kHz","Digital vertical frequency: 50 - 75 Hz","Surface hardness: 9H","Colour gamut standard: NTSC","NTSC coverage (typical): 72%","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 4 W","Design","Market positioning: Industrial","Product colour: Black","Housing material: Metal","Ports & interfaces","Built-in USB hub: No","HDMI: Yes","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","HDMI version: 1.4","DisplayPorts quantity: 1","DisplayPort version: 1.2a","Audio input: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","Panel mounting interface: 75 x 75,100 x 100 mm","Cable lock slot type: Kensington","Tilt adjustment: Yes","Tilt angle range: 3 - 21°","Picture-in-Picture: Yes","Power","Energy efficiency class (SDR): E","Energy consumption (SDR) per 1000 hours: 18 kWh","Power consumption (typical): 19 W","Power consumption (standby): 0.3 W","Power consumption (off): 0.3 W","Energy efficiency scale: A to G","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Packaging content","Stand included: Yes","Cables included: AC, Audio (3.5mm), VGA","Quick start guide: Yes","Weight & dimensions","Width (with stand): 562.4 mm","Depth (with stand): 196 mm","Height (with stand): 392.8 mm","Weight (with stand): 7.8 kg","Width (without stand): 562.4 mm","Depth (without stand): 56.2 mm","Height (without stand): 352.6 mm","Weight (without stand): 7 kg","Packaging data","Package width: 672 mm","Package depth: 249 mm","Package height: 517 mm","Package weight: 10.9 kg","Package type: Box","Sustainability","Sustainability certificates: CE, Low Voltage Directive (LVD), REACH, RoHS, WEEE","European Product Registry for Energy Labelling (EPREL) code: 444586","Logistics data","Harmonized System (HS) code: 85285210"