"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129"
"","","36674325","","Lenovo","SSF21SG","36674325","","PCs/Workstations","153","ThinkStation","","ThinkStation C20x","20240307153452","ICECAT","","51725","https://images.icecat.biz/img/norm/high/6843530-7480.jpg","673x305","https://images.icecat.biz/img/norm/low/6843530-7480.jpg","https://images.icecat.biz/img/gallery_mediums/img_6843530_medium_1481536193_7599_14419.jpg","https://images.icecat.biz/thumbs/6843530.jpg","","","Lenovo ThinkStation C20x Intel® Xeon® 5000 Sequence X5650 12 GB DDR3-SDRAM 300 GB HDD Windows 7 Professional SFF Workstation Black","Intel Xeon X5650 (2.66GHz), 12GB DDR3 SDRAM, 300GB SAS, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64-bit","Lenovo ThinkStation C20x, 2.66 GHz, Intel® Xeon® 5000 Sequence, 12 GB, 300 GB, DVD-RW, Windows 7 Professional","Lenovo ThinkStation C20x. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5650. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 300 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: SFF. Product type: Workstation. Product colour: Black","Thinkstation C20/C20X\nLenovo introduces the all-new ThinkStation C20 and C20x, compact, premium workstations for businesses that have space-constraints and require dual-CPU horsepower. Available in two models, the ThinkStation C20 offers traditional and compact dual-CPU workstation performance in an unprecedented form factor. The ThinkStation C20x is a true testament to Lenovo’s exceptional engineering, achieving what many thought to be an “impossible design”. The ISV-certified ThinkStation C20 and C20x are engineered from ground up for the Financial Services sector, Computer-Aided Design (CAD) and Digital Content Creation (DCC) centers. They are the world’s smallest dual-CPU workstations with no-compromise performance. These workstations allow professionals to fit more number-crunching capabilities in less space, as compared to traditional and compact dual-CPU workstation solutions.\n\nTOP REASONS TO OWN:\n- World’s smallest dual-CPU workstation, featuring Intel® Xeon® 5600 series processors;\n- Up to 12 DIMM slots, delivering unmatched memory capacity;\n- Quick and easy tool-less maintenance and upgrades;\n- Fits up to 14 workstations in a 42U rack;\n- Cool and quiet technology, featuring tri-channel cooling;\n- Environmental champion of its class with an 80 Plus Gold power supply and recycled plastics usage.\n\nPowered by Intel® Xeon® 5600 series processors, the ThinkStation C20 and C20x significantly improve performance and productivity as against prior-generation technology. These enterprise-class processors offer Turbo Boost Technology, which can intelligently adjust the CPU’s performance and power usage, depending on the user’s workload. Further, the Lenovo Enhanced Experience for Windows® 7 enables faster start-up and shut-down times among other security and back-up features, enhancing end-user productivity. The ThinkStation C20 and C20x also come with Error Correcting Codes (ECC) memory, providing greater data accuracy, improving system uptime and protecting against memory errors. For leading-edge graphics, Lenovo has partnered with NVIDIA® and ATI® to bring you the latest in professional workstation graphics adapters, yielding superior application performance and stability.\n\nLenovo Enhanced Experience for Windows® 7.\nFast. Secure. Built for Business.\nDiscover a better way of doing business with the new Lenovo Enhanced Experience for Windows® 7 on Think-branded PCs. Faster, more durable and greener Thinkbranded PCs are optimized for Windows® 7 to deliver improved ease of use. It enhances productivity and foolproof security that your business cannot do without.\n\nThe ThinkStation C20 and C20x are also the perfect choice for businesses that require a smaller, easy-to-manage workstation and maintain dual-CPU performance. A tool-less interior enables quick and easy maintenance and upgrades of key components, without ever having to reach for a screwdriver. Equipped with a spill-resistant, recessed handle, the ThinkStation C20 and C20x are optimized for rack environments. A standard 42U rack traditionally fits up to 10 compact workstations, but with the ThinkStation C20 or C20x customers can now install up to 14 systems. Front-access media ports with illuminated I/O icons allow you to easily connect devices to the right I/O ports, even in dark environments. The recessed power button design prevents accidental shutdowns that can potentially cost users, hours of their hard work.\n\nAn environmental champion, the ThinkStation C20 and C20x are the first, compact dual-CPU workstations to use 80 Plus Gold-certified power supplies with 90% efficiency. They also incorporate Post Consumer Content (PCC) and comply with greener standards such as EPEAT® Gold, ENERGY STAR® 5.0 and GREENGUARD®.\n\nThe ThinkStation® C20 and C20x are two power-packed workstations available in the smallest possible footprint, multiplying return on investment without increasing office space!\n\nUser-friendly Features:\n- Spill-resistant, recessed handle for easy racking and improved size optimization;\n- Tool-less components for fast and easy upgrades and maintenance;\n- Illuminated I/O icons for hassle-free connectivity;\n- Recessed power button to avoid accidental shutdown;\n- Rotatable ThinkStation® logo for rack implementations;\n- Rotatable ODD cage (for right/left side access).\n\nPerformance and Reliability Features:\n- Intel® Xeon® 5600 series processors with Turbo Boost Technology, offering up to 24 threads;\n- Genuine Windows® 7 Professional 64-bit (preload);\n- ECC memory – supports up to 192GB4 1333MHz DDR3;\n- Partnered with NVIDIA® and ATI® for Professional-grade workstation graphics solutions;\n- Tri-channel cooling – offers cooler components.\n\nGreen Features:\n- EPEAT® Gold;\n- Many ENERGY STAR® 5.0 models;\n- GREENGUARD®;\n- Recycled Plastic Usage featuring Post Consumer Content (PCC);\n- 80 Plus Gold-certified power supply with 90% efficiency.","https://images.icecat.biz/img/norm/high/6843530-7480.jpg|https://images.icecat.biz/img/gallery/img_6843535_high_1471006551_7058_16180.jpg|https://images.icecat.biz/img/gallery/6843535_9330.jpg|https://images.icecat.biz/img/gallery/img_6843535_high_1471006552_2176_16180.jpg|https://images.icecat.biz/img/gallery/img_6843535_high_1471006554_4742_16180.jpg|https://images.icecat.biz/img/gallery/img_6843535_high_1471006555_0786_16180.jpg|https://images.icecat.biz/img/gallery/img_6843535_high_1471006551_2595_16180.jpg","673x305|200x475|177x475|590x475|621x475|675x461|512x475","||||||","","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor manufacturer: Intel","Processor model: X5650","Processor frequency: 2.66 GHz","Processor cores: 6","Processor threads: 12","Processor boost frequency: 3.06 GHz","Processor socket: Socket B (LGA 1366)","Processor cache: 12 MB","Processor cache type: Smart Cache","System bus rate: 6.4 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon 5600 Series","Processor codename: Westmere EP","Thermal Design Power (TDP): 95 W","Processor system type: DP","Tcase: 81.3 °C","Number of processors installed: 1","Number of QPI links: 2","Stepping: B1","CPU multiplier (bus/core ratio): 20","Maximum internal memory supported by processor: 288 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333 MHz","Memory bandwidth supported by processor (max): 32 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 12 GB","Maximum internal memory: 96 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 6 x 2 GB","Memory clock speed: 1333 MHz","ECC: Yes","Memory channels: Triple-channel","Storage","Total storage capacity: 300 GB","Optical drive type: DVD-RW","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 300 GB","HDD speed: 15000 RPM","Card reader integrated: No","RAID support: Yes","Graphics","On-board graphics card: No","On-board graphics card model: Not available","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 10","DVI port: No","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 2","Microphone in: Yes","Headphone outputs: 1","Expansion slots","PCI Express x1 slots: 2","PCI Express x4 slots: 1","PCI Express x16 slots: 2","PCI slots: 2","Design","Chassis type: SFF","Product colour: Black","Number of 5.25"" bays: 1","Performance","Product type: Workstation","Motherboard chipset: Intel® 5520","Audio system: High Definition Audio","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 42.5 X 45 mm","Supported instruction sets: SSE4.2","Processor code: SLBV3","Physical Address Extension (PAE): 40 bit","CPU configuration (max): 2","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 47922","Intel® Turbo Boost Technology: 1.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 800 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Sustainability","Sustainability certificates: RoHS, EPEAT Gold","Weight & dimensions","Width: 427 mm","Depth: 444 mm","Height: 130 mm","Weight: 18.5 kg","Packaging content","Display included: No"