"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55"
"","","3394524","","ASUS","CROSSHAIRIIIFORMULA","3394524","","Motherboards","164","","","Crosshair III Formula","20241030131040","ICECAT","","80377","https://images.icecat.biz/img/norm/high/3394524-1681.jpg","500x500","https://images.icecat.biz/img/norm/low/3394524-1681.jpg","https://images.icecat.biz/img/gallery_mediums/img_3394524_medium_1481029406_9893_12489.jpg","https://images.icecat.biz/thumbs/3394524.jpg","","","ASUS Crosshair III Formula Socket AM3 ATX","Crosshair III Formula - AMD Socket AM3, AMD 790FX/SB750, Up to 5200 MT/s, 4 x DIMM, Max. 16 GB, DDR3 1600(O.C.)/1333/1066 ECC,Non-ECC, 2 x PCIe 2.0 x16 (@ dual x16), 3 x PCIe 2.0 x1, 1 x PCI 2.2, 1 xUltraDMA 133/100/66, 5 xSATA 3 Gb/s, Gigabit LAN, ATX","ASUS Crosshair III Formula, AMD, Socket AM3, AMD Athlon II, AMD Sempron, 16 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD","ASUS Crosshair III Formula. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Athlon II, AMD Sempron. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Networking features: Gigabit LAN. Motherboard form factor: ATX, Power source type: ATX","CPU Features\r\n\r\nPhenom™ II/Athlon™ II/ Sempron™ 100 Series Processors (AM3 CPU)\r\nThis motherboard supports AMD® Socket AM3 multi-core processors with unique L3 cache and delivers better overclocking capabilities with less power consumption. It features dual-channel DDR3 1333 memory support and accelerates data transfer rate up to 5200MT/s via HyperTransport™ 3.0 based system bus. This motherboard also supports AMD® CPUs in the new 45nm manufacturing process.\r\n\r\nChipset Features\r\n\r\nAMD 790FX Chipset\r\nAMD 790FX Chipset is designed to support up to 5200MT/s HyperTransport™ 3.0 (HT 3.0) interface speed and quad PCI Express™ 2.0 x16 graphics. It is optimized with AMD latest AM3 and multi-core CPUs to provide excellent system performance and overclocking capabilities.\r\n\r\nMemory Feature\r\n\r\nNative DDR3 1600(O.C.) Support\r\nThis motherboard supports native DDR3 1600(O.C.) that provides faster data transfer rate and more bandwith to increase memory computing efficiency, enhancing system performance in 3D graphics and other memory demanding applications. * DDR3 1600(O.C.) is supported by AM3 CPUs only. Refer to www.asus.com for the supported CPU models.\r\n\r\nGraphics Feature\r\n\r\nPCIe 2.0 support\r\nThis motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.\r\n\r\nATI CrossFireX™ Technology\r\nATI’s CrossFireX™ boosts image quality along with rendering speed, eliminating the need to scale down screen resolution to get high quality images. CrossFireX™ allows higher anti-aliasing, anisotropic filtering, shading, and texture settings. Adjust your display configurations, experiment with the advanced 3D settings, and check the effects with a real-time 3D-rendered previews within ATI Catalyst™ Control Center.\r\n\r\nROG Exclusive Features\r\n\r\nMemOK!\r\nAny memory is A-OK!\r\nMemory compatibility is among the top concerns when it comes to computer upgrades. Worry no more, MemOK! is the fastest memory booting solution today. This remarkable memory rescue tool requires nothing but a push of a button to patch memory issues and get your system up and running in no time. The technology is able to determine failsafe settings that can dramatically improve system booting success.\r\n\r\nPin Fin Thermal Module\r\nProfession grade OC instantly\r\nCompare with traditional stacked-fin heatpipe solution, the new generation pin-fin thermal design result in better thermal performance, which enlarges the “heat-exchange” surface area surface and breaks the ""Boundary-layer"" phenomenon for effective airflow. The Pin-Fin Thermal Module is the most efficient thermal system there is on the motherboard.\r\n\r\nExternal LCD Poster\r\nDebug and read system problems with an new external look!\r\nThe new LCD Poster now posts critical POST information in an ever friendly and flexible external display. When system malfunction occurs, the LCD Poster automatically detects device failure and translates the errors on the LCD during POST.\r\n\r\nVoltiminder LED\r\nFriendly reminder on the intentional madness\r\nIn the pursuit of extreme performance, overvoltage adjustment is critical but risky. Acting as the ""red zone"" of a tachometer, the Voltiminder LED displays the voltage status for CPU, NB, SB, and Memory in a intuitive color-coded fashion. The voltiminder LED allows quick voltage monitoring for overclockers.\r\n\r\nLoadline Calibration\r\nOptimal power boost for extreme CPU overclocking!\r\nMaintaining ample voltage support for the CPU is critical during overclocking. The Loadline Calibration ensures stable and optimal CPU voltage under heavy loading. It helps overclockers enjoy the motherboard´s ultimate OC capabilities and benchmark scores.\r\n\r\nASUS Q-Connector\r\nMake connections quick and accurate\r\nThe Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.\r\n\r\nCPU Level Up\r\nA Simple click for instant upgrade\r\nEver wish that you could have a more expansive CPU? Upgrade your CPU at no additional cost with ROG´s CPU Level Up! Simply pick the processor you wanted to OC to, and the motherboard will do the rest!\r\nSee the new CPU speed and enjoy that performance instantly. Overclocking is never as easy as this.\r\n\r\niROG\r\nIntelligent multiple control at hand\r\nThe iROG is a special IC which enables several ROG highlitghted functions that gives users full disposal of the motherboard at any stage! This design allows advanced user control and management to be processed purely at a hardware level. iROG greatly increases fun during overclocking for PC enthusiasts and it offers system maintainence and management with more control and efficiency.\r\n\r\nExtreme Tweaker\r\nOne stop performance tuning shop\r\nExtreme Tweakers is the one stop shop to fine-tune your system to optimal performance. No matter if you´re looking for frequency adjustment, over-voltage options, or memory timing settings, they´re all here!\r\n\r\nCOP EX\r\nMaximum OC with confidence with burn proof protection to chipsets and GPU!\r\nThe COP EX allows overclockers to increase chipset voltages without the worries of overheating. It can also be used to monitor and save an overheating GPU. The COP EX allows more freedom and less constraint for maximum performance achievement.\r\n\r\nOnboard Switch\r\nNo more shorting pins or moving jumpers\r\nWith an easy press during overclock, this exclusive onboard switch allows gamer to effortlessly fine-tune the performance without having to short the pins or moving jumpers!\r\n\r\nSound with Clarity\r\n\r\nSupremeFX X-Fi\r\nListen with Absolute HD\r\nPlay in extreme fidelity !\r\nSupremeFX X-Fi delivers an excellent high definition audio experience to the gamers of ROG. The SupremeFX X-Fi features unique audio innovations for gamers to spot enemes in 3D environment during game play. SupremeFX X-Fi also provides gamers a special tool to emphasize human voices in games to help make dialogues clearer and more audible.\r\n\r\nNoise Filter\r\nEliminate background noise while recording\r\nThis feature detects repetitive and stationary noises like computer fans, air conditioners, and other background noises then eliminates it in the incoming audio stream while recording.\r\n\r\nRich Software Bundled\r\n\r\nKaspersky® Anti-Virus\r\nThe best protection from viruses and spyware\r\nKaspersky® Anti-Virus Personal offers premium antivirus protection for individual users and home offices. It is based on advanced antivirus technologies. The product incorporates the Kaspersky® Anti-Virus engine, which is renowned for malicious program detection rates that are among the industry´s highest.\r\n\r\nFuturemark® 3DMark®06 (Advanced Edition)\r\nThe Gamers´ Benchmark\r\n3DMark is the most popular and authoritative 3D benchmark application used by professionals around the world. The 3DMark06 is the latest version in the popular 3DMark series, including advanced SM2.0 and HDR/SM3.0 Shader graphics tests and now including single, multiple core and multiple processor CPU tests as part of the 3DMark score! The accurate performance and image quality diagnostic tool, designed for DirectX®9.0c, provides you with all the information you need to make all other competitors look bad.\r\n\r\nOther features\r\n\r\nQ- Shield\r\nEasy and Comfortable Installations\r\nThe specially designed ASUS Q-Shield does without the usual ""fingers"" - making it convenient and easy to install. With better electric conductivity, it ideally protects your motherboard against static electricity and shields it against Electronic Magnetic Interference (EMI).\r\n\r\nC.P.R.(CPU Parameter Recall)\r\nWhen the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.\r\n\r\nMyLogo3\r\nPersonalize your system with customizable boot logo\r\nThe ASUS MyLogo 3 is the new feature present in the motherboard that allows you to personalize and add style to your system with customizable and animated boot logos.\r\n\r\nSATA on the Go\r\nThe motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. The external SATA port located at the back I/O provides smart setup and hot-plug functions. Easily backup photos, videos and other entertainment contents on external devices.\r\n\r\nO.C. Profile\r\nConveniently store or load multiple BIOS settings\r\nFreely share and distribute favorite overclocking settings\r\nThe motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.\r\n\r\nEZ-Flash 2\r\nSimply update BIOS from a USB flash disk before entering the OS\r\nEZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.\r\n\r\nStack Cool 2\r\nEffective and zero-noise heat dissipation\r\nStack Cool 2 is a fan-less and zero-noise cooling solution offered exclusively by ASUS. It effectively transfers heat generated by the critical components to the other side of the specially designed PCB (printed circuit board) for effective heat dissipation.\r\n\r\nIEEE 1394a interface\r\nIEEE 1394a interface provides high speed digital interface for audio/video appliances such as digital television, digital video camcorders, storage peripherals & other PC portable devices.","","","","","https://images.icecat.biz/img/norm/high/3394524-1681.jpg|https://images.icecat.biz/img/gallery/img_3394524_high_1470985567_7891_10692.jpg|https://images.icecat.biz/img/gallery/img_3394524_high_1470985568_4065_10692.jpg|https://images.icecat.biz/img/gallery/img_3394524_high_1470985568_955_10692.jpg|https://images.icecat.biz/img/gallery/img_3394524_high_1470985569_3832_10692.jpg","500x500|500x500|500x500|500x500|500x500","||||","","","","","","","","","","","Processor","Processor manufacturer: AMD","Processor socket: Socket AM3","Compatible processor series: AMD Athlon II, AMD Sempron","Memory","Number of memory slots: 4","Maximum internal memory: 16 GB","ECC сompatibility: ECC & Non-ECC","Storage controllers","RAID levels: 0, 1, 5, 10, JBOD","Internal I/O","USB 2.0 connectors: 3","Number of SATA connectors: 5","Number of Parallel ATA connectors: 1","ATX Power connector (24-pin): Yes","Number of EATX power connectors: 1","Power fan connector: Yes","CPU fan connector: Yes","Number of chassis fan connectors: 3","Chassis intrusion connector: Yes","Number of IEEE1394 connectors: 1","Rear panel I/O ports","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 0","HDMI ports quantity: 0","DVI-D ports quantity: 0","eSATA ports quantity: 1","PS/2 ports quantity: 1","Firewire (IEEE 1394) ports: 1","Network","Networking features: Gigabit LAN","Features","Motherboard form factor: ATX","Power source type: ATX","Expansion slots","PCI Express x1 slots: 3","PCI Express x16 slots: 2","PCI slots: 1","BIOS","BIOS type: AMI","BIOS memory size: 16 Mbit","Weight & dimensions","Width: 305 mm","Depth: 245 mm","Packaging content","Drivers included: Yes","Bundled software: - ASUS PC Probe II \n- ASUS AI Suite\n- ASUS Update\n- Kaspersky Anti-Virus\n- AMD OverDrive Utility (AOD) \n- Sound Blaster X-Fi Utility \n- Futuremark 3DMark 06 Advanced Edition","Other features","Controller 2nd interface type: UltraDMA 133/100/66","Controller interface type: SATA 3 Gb/s","Expansion slots","Expansion slots: 3 x thermal sensor, \n1 x LCD Poster","Other features","I/O ports: 1 x Clr CMOS"