"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181"
"","","33419395","","DELL","W2163216SGW10","33419395","","PCs/Workstations","153","Inspiron","","3650","20240309140425","ICECAT","1","11026","https://images.icecat.biz/img/gallery/30083692_7554.jpg","4000x4000","https://images.icecat.biz/img/gallery_lows/30083692_7554.jpg","https://images.icecat.biz/img/gallery_mediums/30083692_7554.jpg","https://images.icecat.biz/img/gallery_thumbs/30083692_7554.jpg","http://objects.icecat.biz/objects/mmo_33419395_1476258796_2249_2052.pdf","http://objects.icecat.biz/objects/mmo_33419395_1476258799_2088_30087.pdf","DELL Inspiron 3650 Intel® Core™ i5 i5-6400 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Pro Desktop PC Black","Intel Core i5-6400 (6M Cache, 2.7 GHz), 8GB DDR3L, 1TB SATA HDD, nVidia GeForce GT 730 2GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit","DELL Inspiron 3650, 2.7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro","DELL Inspiron 3650. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC","Discover a world of possibilities.\nExtensive storage and exceptional power in an innovative new design that saves you space, without sacrificing performance.\n\nNew look. No compromise.\nFeaturing an updated, innovative design, the new Inspiron Desktop has been reimagined to enhance the enjoyment that comes with owning a Dell desktop.\n\nSpace-saving design: The revolutionary new design offers a space reduction of over 45% without compromising system performance, while featuring multiple expansion slots for future upgrades.\n\nEasy access: Optional optical drive, two super-speed USB 3.0 ports and 5-in-1 media card reader are all conveniently located up front for easy accessibility.\n\nUndeniable performance with unlimited potential.\nWith a high capacity drive storage, the latest AMD processors, and improved system cooling, the Inspiron Desktop offers the PC performance your family deserves.\n\nPowerful processors: Built with the latest AMD (up to A10 APU) solutions, you can expect an exceptional PC experience.\n\nSuperior storage: With a high-capacity hard drive of up to 2TB and optional optical drive, you’ll have plenty of space to safely store or backup photos, games, movies and more.\n\nMore memory: Get up to 2GB of discrete graphics memory with an optional performance graphics card from AMD Radeon.\n\nInnovative improvements: An improved inlet airflow design allows optimal system cooling, so you can expect a quiet, efficient performance.","https://images.icecat.biz/img/gallery/30083692_7554.jpg|https://images.icecat.biz/img/gallery/30083692_1372.jpg|https://images.icecat.biz/img/gallery/30083692_7318.jpg|https://images.icecat.biz/img/gallery/30083692_3632.jpg|https://images.icecat.biz/img/gallery/30083692_2868.jpg|https://images.icecat.biz/img/gallery/30083692_5587.jpg|https://images.icecat.biz/img/gallery/30083692_4801.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","4000x4000|4000x4000|2480x3504|4000x4000|2704x3432|4000x4000|4000x4000|900x527","|||||||","","","","","http://www.dell.com/learn/us/en/19/videos~en/documents~inspiron-desktop-product-overview.aspx?l=en&c=us&s=dhs&~lt=bodyonly&layout=modal#ooid=45NWRpdzqU0FmcWIpMh2gpqjAC43iuyJ","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6400","Processor frequency: 2.7 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.3 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-6400 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 65 W","Tcase: 71 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 2133,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Optical drive type: DVD Super Multi","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA III","HDD speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MMC+, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 730","On-board graphics card model: Intel® HD Graphics 530","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR3","Number of discrete graphics cards: 1","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","NVIDIA G-SYNC: No","NVIDIA GameWorks VR: No","CUDA: Yes","CUDA cores: 384","Graphics card HDMI ports quantity: 1","Graphics card DVI-D ports quantity: 1","Graphics card VGA (D-Sub) ports quantity: 1","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Line-out: Yes","Line-in: Yes","Combo headphone/mic port: Yes","Expansion slots","PCI Express x1 slots: 1","Design","Chassis type: Desktop","Product colour: Black","Placement supported: Vertical","Water cooling system: No","Number of 3.5"" bays: 1","Number of 2.5"" bays: 1","Cable lock slot: Yes","Performance","Product type: PC","Motherboard chipset: Intel® H110","Compatible processor series: Intel® Celeron®, Intel® Pentium®","Audio output channels: 5.1 channels","Password protection: Yes","Password protection type: BIOS, HDD, Supervisor, User","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2, AVX 2.0, SSE4.1","Processor code: SR2BY","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Processor ARK ID: 88185","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Power","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 154 mm","Depth: 282.6 mm","Height: 350 mm","Weight: 7.4 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Cables included: AC","Manual: Yes","Other features","Optical drives quantity: 1","Intel segment tagging: Home office, Small Business"