"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","32952753","","Vertiv","MPE-3142","32952753","0812105024788|812105024788","Power Distribution Units (PDUs)","984","","","MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19","20240307153452","ICECAT","1","36370","https://images.icecat.biz/img/gallery/32952753_2588800396.jpg","544x200","https://images.icecat.biz/img/gallery_lows/32952753_2588800396.jpg","https://images.icecat.biz/img/gallery_mediums/32952753_2588800396.jpg","https://images.icecat.biz/img/gallery_thumbs/32952753_2588800396.jpg","http://objects.icecat.biz/objects/mmo_32952753_1501170633_6952_5030.pdf|http://objects.icecat.biz/objects/mmo_32952753_1526631545_0246_9780.pdf","http://objects.icecat.biz/objects/mmo_32952753_1501170566_0239_12657.pdf","Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19","MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19","Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19, 0U, Aluminium, Black, 21 AC outlet(s), C13 coupler, C19 coupler, IEC 60309","Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19. Rack capacity: 0U, Housing material: Aluminium, Product colour: Black. AC outlets quantity: 21 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC 60309. Nominal input voltage: 230 V, Maximum current: 16 A. Dimensions (WxDxH): 56 x 50 x 826.5 mm","The MPE Rack PDU is a power distribution unit for data center applications. It provides all the necessary functions of a rack-based power distribution unit and guarantees reliable power distribution. A broad range of IT devices and other sensitive electrical loads can be connected to it.","https://images.icecat.biz/img/gallery/32952753_2588800396.jpg|https://images.icecat.biz/img/gallery/32952750_0013710468.jpg","544x200|800x600","|","","","","","","","","","Flexible power cable input, simplifying installation within the rack|Output cable with locking mechanism prevents IT cables from being accidentally disconnected|High variability within the MPE line|Low unit profile with ultra-flat circuit breakers guarantees efficient space utilization|High ambient temperature|Highly durable aluminum profile for outstanding mechanical resistance","Design","Rack capacity: 0U","Housing material: Aluminium","Product colour: Black","Ports & interfaces","AC outlets quantity: 21 AC outlet(s)","AC outlet types: C13 coupler, C19 coupler","Power plug: IEC 60309","Power","Nominal input voltage: 230 V","Maximum current: 16 A","Weight & dimensions","Dimensions (WxDxH): 56 x 50 x 826.5 mm","Operational conditions","Operating temperature (T-T): 5 - 60 °C","Storage temperature (T-T): -20 - 85 °C","Operating relative humidity (H-H): 10 - 90%","Operating altitude: 0 - 3000 m"