"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163"
"","","32584911","","Samsung","SM-G930FEDABTU","32584911","","Smartphones","1893","Galaxy","S7","SM-G930F","20240314192217","ICECAT","1","83012","https://images.icecat.biz/img/gallery/32584911_0348113204.jpg","1221x2307","https://images.icecat.biz/img/gallery_lows/32584911_0348113204.jpg","https://images.icecat.biz/img/gallery_mediums/32584911_0348113204.jpg","https://images.icecat.biz/img/gallery_thumbs/32584911_0348113204.jpg","","","Samsung Galaxy S7 SM-G930F 12.9 cm (5.1"") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3000 mAh Pink gold","2.3GHz + 1.6GHz Octa-Core, 5.1"" Super AMOLED 2560 x 1440, 4GB RAM, 12Mp/5Mp Cam, NFC, WiFi 802.11 a/b/g/n/ac, Bluetooth 4.2, IP68, Android","Samsung Galaxy S7 SM-G930F, 12.9 cm (5.1""), 4 GB, 32 GB, 12 MP, Android 6.0, Pink gold","Samsung Galaxy S7 SM-G930F. Display diagonal: 12.9 cm (5.1""), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Pink gold. Weight: 152 g","Samsung Unveils Next Generation Smartphones at the Core of its Connected Galaxy Experience\n\nThe Samsung Galaxy S7 and Galaxy S7 edge couple sleek design with powerful performance including advanced camera features, water resistance, and external memory\n\nGalaxy S7\n\nIt's not just a new phone. It brings a new way of thinking about what a phone can do. You defined the possibilities and we redefined the phone. The Galaxy S7 and S7 edge. Rethink what a phone can do.\n\nDesign\n\nThe beauty of what we've engineered is to give you the slimmest feel in your hand without compromising the big screen size. And the elegantly curved front and back fit in your palm just right. It's as beautiful to look at, as it is to use.\n\nHardware\n\nWe've redesigned the Galaxy S7 and S7 edge to have memory that expands at your will. The incredibly fast processors and huge RAM keeps everything running smooth even when running at full capacity. While the bigger battery keeps you going for longer.\n\nWater & Dust Resistance\n\nThe Galaxy S7 and S7 edge go everywhere you go. In the rain, the shower, or the pool. Up to 30 minutes or 1.5 meters under. We've also worked out how to completely seal off the inside components while keeping micro USB ports, earphone jacks open, so you won't have to fiddle with extra caps or covers.\n\nShortcuts\n\nBecause we spend more time with our phones than ever before, we're constantly devising ways for you to get what you need at a touch and at a glance. And these shortcuts will get you everywhere.\n\nACC\n\nWe built a fine line of accessories especially for your Galaxy S7 and S7 edge. They range from cases that do more than just protect to chargers that give you power fast wherever you are.\n\nSamsung KNOX. Our dedicated security solution provides around-the-clock security against hackers and malware, enforced by regular updates. Additional security is provided by KNOX Enabled App where your sensitive data is safely isolated and encrypted.\n\n Smart Switch. Our phones wouldn't mean as much to us without the photos, files and data they hold. Transfer everything you need from your old phone to Galaxy S7 or S7 edge with the Samsung Smart Switch app. It's incredibly easy.","https://images.icecat.biz/img/gallery/32584911_0348113204.jpg|https://images.icecat.biz/img/gallery/ff8d2e9d975786ac4119da1266e7fd07.jpg|https://images.icecat.biz/img/gallery/d1e0bc2d9674adf210e576bddc8d95d7.jpg|https://images.icecat.biz/img/gallery/c275655d6d025aee06d142086c5269da.jpg|https://images.icecat.biz/img/gallery/1ca6c958f5f069ce2145d32e67f3335f.jpg|https://images.icecat.biz/img/gallery/cb8daeab3fe6b2ab2c88cec3ceb31e4b.jpg","1221x2307|247x288|260x396|248x399|257x290|287x396","|||||","","","","","","","","Water & Dust Resistance|http://images.icecat.biz/img/bullets/32584911-5ce45a3147e3b513456841.jpg|The Galaxy S7 edge and S7 go everywhere you go. Up to 30 minutes or 1.5 meters under. We've also worked out how to completely seal off the inside components whilst keeping micro USB ports, earphone jacks open, so you won't have to fiddle with extra caps or covers.\n\nShortcuts|http://images.icecat.biz/img/bullets/32584911-5ce45a31ac018564735512.jpg|Because we spend more time with our phones than ever before, we're constantly devising ways for you to get what you need at a touch and at a glance. These shortcuts will get you everywhere.\n\nSmart Switch.|http://images.icecat.biz/img/bullets/32584911-5ce45a325ab33852713751.jpg|Our phones wouldn't mean as much to us without the photos, files and data they hold. Transfer everything you need from your old phone to Galaxy S7 or S7 edge with the Samsung Smart Switch app. It's incredibly easy.\n\nBreathtaking speed and power|http://images.icecat.biz/img/bullets/32584911-5ce45a333fe1a727158505.jpg|The new custom CPU, powerful GPU and 4GB RAM make for a potent combination. From launching apps to playing games and streaming video, everything happens faster and smoothly. Your phone will continue to work just like new.\n\nLonger battery life||Both Galaxy S7 and S7 edge have bigger batteries letting you watch your favorite TV shows and listen to music for hours on end. The custom CPU and highly advanced GPU ensure the batteries are used to their full potential.\n\nCharging wirelessly is faster than ever|http://images.icecat.biz/img/bullets/32584911-5ce45a34035d7419314915.jpg|It's obviously the easiest way to power your phone. You put your phone down and it begins charging. It's the fact that it's really fast that makes wireless charging with your Galaxy S7 or S7 edge so phenomenal.\n\nHyperlapse|http://images.icecat.biz/img/bullets/32584911-5ce45a34c02b0177378120.jpg|Capture the energy of your city in professional-grade time-lapse. Shaky hands are compensated for by new vDIS technology and only the clearest frames are stitched together to deliver quality footage every time.\n\nGame Launcher|http://images.icecat.biz/img/bullets/32584911-5ce45a359a753036338980.jpg|It's the ultimate control centre for games. All your games in one convenient place with new downloads added automatically. Before playing, you can mute and hide alerts and adjust game settings to save power.\n\nGaming|http://images.icecat.biz/img/bullets/32584911-5ce45a36974ea297948322.jpg|Mobile gaming just got a whole lot better with a dedicated game control centre and gameplay recording. And with the Galaxy S7 edge and S7's powerful processor, it just got highly realistic.\n\nHardware||Running on powerful processors, Galaxy S7 edge and S7 run smoothly and quickly, handling every bit of the additional data on your microSD card with confidence. Even with the bigger battery, charging’s still fast.","","Display","Display diagonal: 12.9 cm (5.1"")","Display resolution: 2560 x 1440 pixels","Screen shape: Flat","Display technology marketing name: Super AMOLED","Panel type: OLED","Display number of colours: 16.78 million colours","Native aspect ratio: 16:9","Touch technology: Multi-touch","Touchscreen type: Capacitive","Pixel density: 577 ppi","Second display: No","Processor","Processor family: Samsung Exynos","Processor frequency: 2.3 GHz","Processor cores: 4","64-bit computing: Yes","Coprocessor: Yes","Coprocessor frequency: 1.6 GHz","Coprocessor cores: 4","Storage","RAM capacity: 4 GB","Internal storage capacity: 32 GB","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","User memory: 24.5 GB","RAM type: LPDDR4","Maximum memory card size: 200 GB","USB mass storage: Yes","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 12 MP","Front camera type: Single camera","Front camera resolution (numeric): 5 MP","Rear camera flash: Yes","Rear camera aperture number: 1.7","Front camera aperture number: 1.7","Flash type: LED","Sensor type: CMOS","Optical sensor size: 25.4 / 2.6 mm (1 / 2.6"")","Video capture resolution (max): 3840 x 2160 pixels","Maximum frame rate: 120 fps","Resolution at capture speed: 1280x720@120fps, 1920x1080@60fps, 3840x2160@30fps","Video recording modes: 1080p, 2160p, 720p","Auto focus: Yes","Zoom capability: Yes","Face detection: Yes","Video recording: Yes","Geotagging: Yes","Self-timer: Yes","Night mode: Yes","Smile detection: Yes","Network","SIM card capability: Single SIM","Mobile network generation: 4G","SIM card type: NanoSIM","3G standards: HSPA+, UMTS, WCDMA","4G standard: LTE","Wi-Fi: Yes","Bluetooth: Yes","2G standards: GSM","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth version: 4.2","Bluetooth Low Energy (BLE): Yes","Bluetooth profiles: A2DP, AVRCP, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP","2G bands (primary SIM): 850,900,1800,1900 MHz","3G bands supported: 850,900,1900,2100 MHz","4G bands supported: 700,800,850,900,1800,1900,2100,2300,2500,2600 MHz","Tethering (modem-mode): Yes","Wi-Fi Direct: Yes","Near Field Communication (NFC): Yes","Subscription","Subscription type: No subscription","Ports & interfaces","USB port: Yes","USB connector type: Micro-USB","USB version: 2.0","Headphone connectivity: 3.5 mm","ANT+ enabled: Yes","Messaging","Short Message Service (SMS): Yes","Multimedia Messaging Service (MMS): Yes","Instant messaging (IM): Yes","Chat: Yes","E-mail: Yes","Design","Form factor: Bar","Product colour: Pink gold","Colour name: Pink gold","International Protection (IP) code: IP68","Protection features: Dust resistant, Water resistant","Performance","Video call: Yes","Wireless charging: Yes","Fingerprint reader: Yes","Personal info management (PIM): Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list","Speakerphone: Yes","Flight mode: Yes","Personalization: Icons, Menu, Themes","Support for contact groups: Yes","Microphone mute: Yes","Themes: Wallpapers","Vibrating alert: Yes","Navigation","Position location: Yes","Assisted GPS (A-GPS): Yes","GPS (satellite): Yes","GLONASS: Yes","BeiDou: Yes","Electronic compass: Yes","Wi-Fi positioning: Yes","Multimedia","FM radio: No","Supported video modes: 2160p","Audio formats supported: 3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF","Video formats supported: 3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV","Call management","Call waiting: Yes","Call divert: Yes","Call hold: Yes","Caller ID: Yes","Conference call: Yes","Speed dialling: Yes","Call timer: Yes","Software","Platform: Android","Operating system installed: Android 6.0","App distribution platform: Google Play","Google applications: Google Maps, Google Play, YouTube","Battery","Battery capacity: 3000 mAh","Talk time (3G): 22 h","Browsing time (Wi-Fi): 15 h","Browsing time (3G): 11 h","Browsing time (4G): 13 h","Continuous audio playback time: 45 h","Continuous audio playback time (display off): 62 h","Continuous video playback time: 15 h","Sensors","Proximity sensor: Yes","Accelerometer: Yes","Ambient light sensor: Yes","Gyroscope: Yes","Orientation sensor: Yes","Barometer: Yes","Weight & dimensions","Weight: 152 g","Width: 69.6 mm","Depth: 7.9 mm","Height: 142.4 mm","Certificates","Head SAR (EU): 0.406 W/kg","Body SAR (EU): 1.48 W/kg","Extremities SAR (EU): 2.57 W/kg","Packaging content","AC adapter included: Yes","Quick start guide: Yes","Warranty card: Yes","Cables included: USB","Other features","Touchscreen: Yes","Technical details","Built-in sensors details: Hall, HR, RGB Light","Colour: Yes"