"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115"
"","","30591183","","Canon","E2CNPSG16","30591183","0845251058864|845251058864","Digital Cameras","575","PowerShot","","G16","20220208193544","ICECAT","1","105709","https://images.icecat.biz/img/gallery/img_30591183_high_1472631423_8418_7091.jpg","6178x4119","https://images.icecat.biz/img/gallery_lows/img_30591183_low_1472631430_1822_7091.jpg","https://images.icecat.biz/img/gallery_mediums/img_30591183_medium_1472631428_683_7091.jpg","https://images.icecat.biz/img/gallery_thumbs/img_30591183_thumb_1472631432_3075_7091.jpg","","","Canon PowerShot G16 1/1.7"" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black","PowerShot G16 - f/1.8-2.8, 28mm, 5x zoom lens, 12.1MP CMOS sensor 1/1.7, 7.5 cm (3.0"") LCD + 16GB card + case","Canon PowerShot G16, 12.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Black","Canon PowerShot G16. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/1.7"", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 12800. Optical zoom: 5x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3""). PictBridge. Weight: 356 g. Product colour: Black","Bright f/1.8-2.8, 28mm, 5x zoom lens\nA bright f/1.8-2.8 Canon lens, which maintains a wide maximum aperture even with full zoom, lets you shoot in very low light and at higher shutter speeds. Flexible 28mm, 5x optical zoom lens and 10x ZoomPlus.\n\nHS System\nHS System excels in low light, capturing the real atmosphere without flash or a tripod. Advanced DIGIC 6 processing and a high sensitivity 12.1 MP CMOS sensor (1/1.7 type) give exceptional image quality in all situations with up to ISO 12,800.\n\nIntelligent IS; Enhanced Dynamic IS\nIntelligent IS combats camera shake, so photos are sharp and detailed even at full zoom or in low light. Enhanced Dynamic IS powerfully compensates for user movements over 5 axes to ensure spectacularly steady movies.\n\nSuperfast 9.3fps* shooting\nCapture split second action in full resolution with super-responsive operation, which includes 9.3fps* sustained continuous shooting and high-speed 0.1 sec auto focus**.\n\n7.5 cm (3.0"") LCD, OVF\nLarge PureColor II G LCD (922k dots) for superb viewing. An optical viewfinder lets you compose your shots in traditional style with improved stability.\n\nExpert Control\nA Front Dial allows easy access to crucial settings while shooting. Shoot in Full Manual and RAW with multi aspect support for maximum control over composition and post-shot editing using the included DPP software. Refined ergonomics and a customisable FUNC. menu let you tailor the camera to your shooting style.\n\nFull HD 60fps\nExpertly record smooth Full HD movies at 60fps in stereo with optical zoom in MP4 format, using advanced features like Fine Detail Movie Processing (60p), Focus Peaking, in-camera Movie Transcoding and wind cut filter.\n\nWi-Fi, GPS via Mobile\nWi-Fi lets you connect easily with home wireless networks, compatible printers and PCs, plus smart devices for easy online sharing and GPS tagging of your images with shooting locations. Image Sync enables convenient PC and online backup via CANON iMAGE GATEWAY or Flickr.\n\nStar Mode, handheld HDR, Background Defocus\nShoot stunning starry nightscapes, star trails or create star time-lapse movies with Star Mode. Use HDR to capture high contrast scenes without a tripod or Background Defocus to achieve beautiful, SLR style background blur.\n\nOptional Accessories\nAccessories include a 58mm Lens Filter Adapter, Canon Speedlite flashes and 40m Waterproof Case.","https://images.icecat.biz/img/gallery/img_30591183_high_1472631423_8418_7091.jpg|https://images.icecat.biz/img/gallery/img_30591183_high_1472631436_6436_7091.jpg|https://images.icecat.biz/img/gallery/img_30591183_high_1472631447_1278_7091.jpg|https://images.icecat.biz/img/gallery/img_30591183_high_1472631456_8748_7091.jpg|https://images.icecat.biz/img/gallery/img_30591183_high_1472631466_6871_7091.jpg|https://images.icecat.biz/img/gallery/img_30591183_high_1472631474_1572_7091.jpg|https://images.icecat.biz/img/gallery/img_30591183_high_1472631486_2706_7091.jpg|https://images.icecat.biz/img/gallery/img_30591183_high_1472631498_1825_7091.jpg|https://images.icecat.biz/img/gallery/30591183_2543.jpg","6178x4119|5616x3744|5616x3744|5563x4134|2552x4134|5616x3744|4961x4134|4798x4134|651x688","||||||||","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel (approx.): 12.1 MP","Sensor type: CMOS","Maximum image resolution: 4000 x 3000 pixels","Image sensor size: 1/1.7""","Still image resolution(s): 4000 x 3000, 2816 x 2112, 1600 x 1200, 640 x 480, 4000 x 2248, 2816 x 1584, 1920 x 1080, 640 x 360, 4000 x 2664, 2816 x 1880, 1600 x 1064, 640 x 424, 2992 x 2992, 2112 x 2112, 1200 x 1200, 480 x 480, 2400 x 3000, 1696 x 2112, 960 x 1200, 384 x 480","Image stabilizer: Yes","Image formats supported: JPG","Supported aspect ratios: 1:1, 3:2, 4:3, 4:5, 16:9","Lens system","Optical zoom: 5x","Digital zoom: 4x","Focal length range: 6.1 - 30.5 mm","Minimum focal length (35mm film equiv): 28 mm","Maximum focal length (35mm film equiv): 140 mm","Minimum aperture number: 1.8","Maximum aperture number: 2.8","Lens structure (elements/groups): 11/9","Combined zoom: 20x","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus","Auto Focus (AF) object detection: Face","Closest focusing distance: 0.01 m","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 80","ISO sensitivity (max): 12800","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 80, 100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 8000, 10000, 12800, Auto","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/4000 s","Slowest camera shutter speed: 250 s","Flash","Flash modes: Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0.5 - 5 m","Flash range (tele): 0.5 - 4.5 m","External flash connector: Yes","Flash exposure compensation: Yes","Flash exposure correction: ±2EV (1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 320 x 240,640 x 480,1280 x 720,1920 x 1080","Motion JPEG frame rate: 60 fps","Analog signal format system: NTSC, PAL","Video formats supported: MP4","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: LCD","Display diagonal: 7.62 cm (3"")","Display resolution (numeric): 922000 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Optical","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","USB connector: Mini-USB B","HDMI connector type: Mini","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Fluorescent H, Tungsten, Underwater","Scene modes: Fireworks, Portrait, Snow, Underwater","Shooting modes: Aperture priority, Auto, Manual, Movie, Program, Scene, Shutter priority","Photo effects: Black&White, Neutral, Sepia, Vivid","Self-timer delay: 2,10 s","Dioptre correction: Yes","Playback zoom (max): 10x","Histogram: Yes","Live view: Yes","GPS (satellite): No","Orientation sensor: Yes","On Screen Display (OSD) languages: Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian","Camera file system: DPOF 1.1, Exif 2.3, RAW","Image processor: DIGIC 6 iSAPS","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 360 shots","Battery type: NB-10L","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 108.8 mm","Depth: 40.3 mm","Height: 75.9 mm","Weight: 356 g","Packaging content","Batteries included: Yes","Carrying case: Yes","Bundled software: ImageBrowser EX","Other features","Built-in flash: Yes","HDMI ports quantity: 1","Power source type: Battery"