"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69" "","","30576840","","Canon","0911C005","30576840","","Data Projectors","567","LV","","LV-X310ST","20210609095805","ICECAT","1","87698","https://images.icecat.biz/img/gallery/30576840_3693595432.jpg","390x390","https://images.icecat.biz/img/gallery_lows/30576840_3693595432.jpg","https://images.icecat.biz/img/gallery_mediums/img_30576840_medium_1484213616_5641_10935.jpg","https://images.icecat.biz/img/gallery_thumbs/30576840_3693595432.jpg","","","Canon LV -X310ST data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White","1-Chip DLP, 0.55”, 1024 x 768, 4:3, 3100 lm, 60” - 120”, 210W, HDMI, D-Sub x 2, USB Type B, RJ-45","Canon LV -X310ST, 3100 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 1524 - 3048 mm (60 - 120"")","Canon LV -X310ST. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Fixed focal length: 6.9 mm, Digital zoom: 2x. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. Serial interface type: RS-232","This short-throw XGA portable projector is light, compact and delivers bright, sharp images from short distances. With a powerful punch of quality, ease-of-use, reliability and low ownership costs, the LV-X310ST is an ideal price-conscious purchase.\n\nBenefits\n- Deliver sharp, high-quality images in classic XGA resolution (1024 x 768 pixels)\n- Enjoy bright colours and deep blacks with 3,100 lumens and 10,000:1 contrast ratio\n- Display large images from 60”-120” from close range with the 0.61:1 short-throw lens\n- Experience sharp, detailed images thanks to the DLP™ (Digital Light Processing) panel\n- Light and compact at just 2.8kg for easy transport\n- Enjoy sharper, more detailed imagery and wider connectivity with the LV-X310ST’s RJ-45 and MHL-compatible HDMI™ ports. Project 3D content via the DLP-Link system\n- Keep your presentation images crystal clear and prevent distortion with vertical and horizontal keystone correction (+/-15°)\n- 6-axis colour adjustment and Screen Colour feature adapts to your environment\n- Up to 6,000 hour lamp life plus 3-year replacement lamp warranty*\n- Built-in 10W speaker and audio line out plus quiet operation at just 29dBA (Eco mode)","https://images.icecat.biz/img/gallery/30576840_3693595432.jpg|https://images.icecat.biz/img/gallery/30576840_6563646094.jpg|https://images.icecat.biz/img/gallery/30576840_8688888952.jpg|https://images.icecat.biz/img/gallery/30576840_3491340606.jpg|https://images.icecat.biz/img/gallery/30576840_7895480548.jpg|https://images.icecat.biz/img/gallery/30576840_1118733584.jpg|https://images.icecat.biz/img/gallery/30576840_4253166133.jpg","390x390|390x390|390x390|390x390|390x390|390x390|390x390","||||||","","","","","","","","","","Projector","Projector brightness: 3100 ANSI lumens","Projection technology: DLP","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 10000:1","Native aspect ratio: 4:3","Screen size compatibility: 1524 - 3048 mm (60 - 120"")","Projection distance: 0.74 - 1.49 m","Projector brightness (economic mode): 2450 ANSI lumens","Uniformity: 80%","Keystone correction, horizontal: -15 - 15°","Keystone correction, vertical: -15 - 15°","Matrix size: 1.4 cm (0.55"")","Light source","Light source type: Lamp","Service life of light source: 4000 h","Service life of light source (economic mode): 6000 h","Lamp power: 210 W","Lens system","Focus: Manual","Fixed focal length: 6.9 mm","Digital zoom: 2x","Throw ratio: 0.61:1","Video","Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM","Full HD: No","Ports & interfaces","VGA (D-Sub) ports quantity: 2","HDMI ports quantity: 1","DVI port: No","USB 2.0 ports quantity: 1","Audio (L/R) in: 1","Serial interface type: RS-232","HDMI version: 1.3","S-Video inputs quantity: 1","Audio (L/R) out: 1","Mobile High-Definition Link (MHL): Yes","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100 Mbit/s","Features","Noise level: 36 dB","Noise level (economic mode): 29 dB","Multimedia","Built-in speaker(s): Yes","RMS rated power: 10 W","Design","Product type: Standard throw projector","Product colour: White","Placement: Desktop","Power","Power source: AC","Power consumption (typical): 350 W","Power consumption (PowerSave): 240 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 60 °C","Weight & dimensions","Weight: 2.8 kg","Width: 282 mm","Depth: 267.5 mm","Height: 117.9 mm","Packaging content","Remote control included: No","Other features","RS-232 ports: 1"