"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106" "","","27314257","","Samsung","LS24E65KMWV","27314257","8806086899178","Computer Monitors","222","","","S24E650MW","20240314194130","ICECAT","1","153965","https://images.icecat.biz/img/gallery/27314246_6552590370.jpg","3000x2000","https://images.icecat.biz/img/gallery_lows/27314246_6552590370.jpg","https://images.icecat.biz/img/gallery_mediums/27314246_6552590370.jpg","https://images.icecat.biz/img/gallery_thumbs/27314246_6552590370.jpg","","","Samsung S24E650MW LED display 61 cm (24"") 1920 x 1200 pixels Full HD Black","LS24E65KMWV Performance Business Monitor","Samsung S24E650MW, 61 cm (24""), 1920 x 1200 pixels, Full HD, LED, 4 ms, Black","Samsung S24E650MW. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black","24 16:10 1920x1200 PLS 4ms Power D-Sub Audio 1WX2 HAS","https://images.icecat.biz/img/gallery/27314246_6552590370.jpg|https://images.icecat.biz/img/gallery/27314247_4464526133.jpg|https://images.icecat.biz/img/gallery/27314246_3109946635.jpg|https://images.icecat.biz/img/gallery/27314247_8264443590.jpg|https://images.icecat.biz/img/gallery/27314247_2176705825.jpg|https://images.icecat.biz/img/gallery/27084711_0521956222.jpg|https://images.icecat.biz/img/gallery/27314246_2026913798.jpg|https://images.icecat.biz/img/gallery/27314246_0584556460.jpg|https://images.icecat.biz/img/gallery/27314246_6601044376.jpg|https://images.icecat.biz/img/gallery/27314246_0500761725.jpg|https://images.icecat.biz/img/gallery/27314246_3382911316.jpg|https://images.icecat.biz/img/gallery/27314246_2425556192.jpg|https://images.icecat.biz/img/gallery/27314246_4289419591.jpg|https://images.icecat.biz/img/gallery/27314246_6901605386.jpg|https://images.icecat.biz/img/gallery/35781600_7615594995.jpg|https://images.icecat.biz/img/gallery/27084718_8872120406.jpg|https://images.icecat.biz/img/gallery/27084718_4056807674.jpg|https://images.icecat.biz/img/gallery/27084718_9400771942.jpg|https://images.icecat.biz/img/gallery/27084718_0416349715.jpg|https://images.icecat.biz/img/gallery/27084718_1857959090.jpg|https://images.icecat.biz/img/gallery/27084718_0932887345.jpg|https://images.icecat.biz/img/gallery/27084718_9999470664.jpg|https://images.icecat.biz/img/gallery/27084718_6558551046.jpg|https://images.icecat.biz/img/gallery/27084718_3742054955.jpg|https://images.icecat.biz/img/gallery/35781599_0303116026.jpg|https://images.icecat.biz/img/gallery/35781599_5858066150.jpg","3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|1194x1947|2715x1341|1218x1935|2730x663|2757x1074|2808x840|1644x1986|1791x1544|2466x852|2793x666|1472x582|1484x806","|||||||||||||||||||||||||","","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Native aspect ratio: 16:10","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: PLS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 4 ms","Supported graphics resolutions: 1920 x 1200 (WUXGA)","Aspect ratio: 16:10","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.27 x 0.27 mm","Viewable size, horizontal: 51.8 cm","Viewable size, vertical: 32.4 cm","Colour gamut: 72%","Display brightness (min): 200 cd/m²","Peak luminance ratio: 98%","Performance","NVIDIA G-SYNC: No","Flicker-free technology: Yes","Game mode: Yes","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Design","Product colour: Black","Feet colour: Black","Safety: CB (EU): IEC60950-1, EN60950-1, cULus (US, Canada): UL60950-1, KC (Korea): K60950-1, PSB (singapore), Soncap (Negeria), Kucas (Kwuit), SASO (Saudi Arabia): IEC60950-1, CCC (China): GB4943-2011","Certification: FCC (USA), IC (Canada): FCC Part15 Subpart B, CE (Europe): EN55022, EN55024, KCC (korean) KN22, KN24, C-tick (Australia): AS / NZS3548 (CISPR22), CCC (China): GB9254-2008 GB17625.1-2012","Ports & interfaces","Built-in USB hub: No","Headphone out: Yes","VGA (D-Sub) ports quantity: 1","DVI port: Yes","Audio input: Yes","Audio output: Yes","Headphone outputs: 1","Card reader integrated: No","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","VESA mounting: Yes","Cable lock slot: No","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 13 cm","Pivot: Yes","Pivot angle: -1 - 95°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -3 - 25°","Picture-in-Picture: No","Plug and Play: No","LED indicators: Yes","Power","Power consumption (off): 0.005 W","AC input voltage: 100 - 240 V","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Packaging content","Stand included: Yes","Cables included: Audio (3.5mm), DVI, VGA","Quick start guide: Yes","Weight & dimensions","Width (with stand): 554.8 mm","Depth (with stand): 224 mm","Height (with stand): 512.3 mm","Weight (with stand): 5.8 kg","Width (without stand): 554.8 mm","Depth (without stand): 55.1 mm","Height (without stand): 359.4 mm","Weight (without stand): 4.11 kg","Packaging data","Package width: 628 mm","Package depth: 433 mm","Package height: 188 mm","Package weight: 7.32 kg","User Guide on CD-ROM: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Recycling data","Recyclable material: 30%","Thin Client","Thin client installed: No","Other features","Display: LED","Built-in subwoofer: No","TV tuner integrated: No","Miracast: No","ECO mode: Yes","Sleep timer: Yes","No flickering: Yes","Samsung Eye Saver Mode: Yes"