"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","26508998","","NETGEAR","FS108-300PES","26508998","0606449104783|606449104783|4016138980943","Network Switches","258","","","FS108-300PES","20221021101432","ICECAT","1","200400","https://images.icecat.biz/img/norm/high/26508998-4887.jpg","1312x676","https://images.icecat.biz/img/norm/low/26508998-4887.jpg","https://images.icecat.biz/img/norm/medium/26508998-4887.jpg","https://images.icecat.biz/thumbs/26508998.jpg","","","NETGEAR FS108-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue","Unmanaged, 8 x 10/100Mb/s RJ-45","NETGEAR FS108-300PES, Unmanaged, L2, Fast Ethernet (10/100), Full duplex","NETGEAR FS108-300PES. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1024 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x","Instant Connectivity with Reliable Performance\n\nThe NETGEAR ProSAFE Fast Ethernet Unmanaged Switch series helps businesses cost-effectively expand their network. These Unmanaged Fast Ethernet switches come in a wide range of models including desktop and rackmount form factors and 5 to 24 port configurations. The FS116P even supports PoE for low-cost PoE deployments. These switches are energy efficient, built to last, and rigorously tested to provide the reliability businesses need.","https://images.icecat.biz/img/norm/high/26508998-4887.jpg","1312x676","","","","","","","","","","Management features","Switch type: Unmanaged","Switch layer: L2","Quality of Service (QoS) support: No","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 8","Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100)","Fast Ethernet (copper) ports quantity: 8","Network","Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x","10G support: No","Copper ethernet cabling technology: 100BASE-TX, 10BASE-T","Full duplex: Yes","Flow control support: Yes","Auto MDI/MDI-X: Yes","Auto-sensing: Yes","Data transmission","MAC address table: 1024 entries","Store-and-forward: Yes","Latency (10-100 Mbps): 20 µs","Jumbo frames support: No","Design","Rack mounting: No","Product colour: Blue","Housing material: Metal","LED indicators: Yes","Certification: FCC Class B","Performance","Compatible operating systems: Windows, Linux, Mac OS","Buffer size: 96 KB","Mean time between failures (MTBF): 4015496 h","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power consumption (max): 1 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 70 °C","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 3000 m","Weight & dimensions","Width: 158 mm","Depth: 102 mm","Height: 27 mm","Weight: 390 g","Logistics data","Harmonized System (HS) code: 85176990"