"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173"
"","","25588113","","HP","C9309A","25588113","0884962806371|884962806371|0884962806340|884962806340|0884962806173|884962806173|0884962806319|884962806319|0884962806296|884962806296|0884962806258|884962806258|0884962806265|884962806265|3610170541257|0884962806326|884962806326|5052711481239|5053086169043|4053162315082|5053676921617|5052916455356|5052883311235|5052695463597|7330381944949|8849628062654|2082014023457|0884962806210|884962806210|3112014011617|0884962806197|884962806197|0884962806388|884962806388|0884962806241|884962806241|0884962806203|884962806203|0884962806333|884962806333|0884962806302|884962806302|0884962806364|884962806364|0884962806357|884962806357|0884962806227|884962806227|0884962806234|884962806234|0884962806180|884962806180","Multifunction Printers","304","OfficeJet","","7500A","20240317062514","ICECAT","1","397916","https://images.icecat.biz/img/gallery/25588113_0170371040.jpg","5000x3715","https://images.icecat.biz/img/gallery_lows/25588113_0170371040.jpg","https://images.icecat.biz/img/gallery_mediums/25588113_0170371040.jpg","https://images.icecat.biz/img/gallery_thumbs/25588113_0170371040.jpg","","","HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi","Officejet 7500A Wide Format e-All-in-One Printer, Inkjet, 10ppm, A3, 192MHz, 128MB, 2.36"" LCD","HP OfficeJet 7500A, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black","HP OfficeJet 7500A. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black","Wide format printing up to A3+, lowest cost per page vs. in-class wide-format inkjet all-in-ones, wireless/Ethernet networking, HP ePrint, web printing including apps, 35-page ADF, 6.1 cm HP TouchSmart screen, 150-sheet wide-format paper tray, digital solutions including scan-to-PC or e-mail, integral fax, two-sided ID card copy feature, four individual HP Officejet inks, optional XL cartridges, ENERGY STAR® qualified\nCreate professional colour documents from postcard size to A3+ for the lowest cost per page compared with in-class, wide-format inkjet all-in-ones.[1] Share the performance with wireless/wired networking, and print from anywhere with HP ePrint.[2,3]","https://images.icecat.biz/img/gallery/25588113_0170371040.jpg|https://images.icecat.biz/img/gallery/25588113_3003804437.jpg|https://images.icecat.biz/img/gallery/25588113_3598283099.jpg|https://images.icecat.biz/img/gallery/25588113_2999331352.jpg|https://images.icecat.biz/img/gallery/25588113_6523875671.jpg|https://images.icecat.biz/img/gallery/25588113_8632313688.jpg|https://images.icecat.biz/img/gallery/25588113_3513061701.jpg|https://images.icecat.biz/img/gallery/25588113_1522102396.jpg|https://images.icecat.biz/img/gallery/15654554_4662258301.jpg|https://images.icecat.biz/img/gallery/25588113_0302.jpg|https://images.icecat.biz/img/gallery/img_25588113_high_1472656815_5068_26430.jpg|https://images.icecat.biz/img/gallery/img_25588113_high_1472656817_1723_26430.jpg|https://images.icecat.biz/img/gallery/img_25588113_high_1472656820_8095_26430.jpg","5000x3715|5000x3714|5000x3800|5000x3883|5000x3743|5000x3697|5000x2849|5000x3743|6668x5400|1560x1144|300x300|300x300|300x300","||||||||||||","","","","","","","","On-the-go printing with HP ePrint|http://images.icecat.biz/img/bullets/25588113-5b16b481538c5466720105.jpg|Print photos, documents and more when you're on the go, using HP ePrint.[8]\n\nAutomatic document feeder|http://images.icecat.biz/img/bullets/25588113-5b16b4820f356977971129.jpg|Allows multiple pages to be copied or scanned at one time\n\nBorderless printing|http://images.icecat.biz/img/bullets/25588113-5b16b482c02da282144869.jpg|Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!\n\nShare wide-format printing up to A3+, plus integral scan, copy and fax tools.||Print business documents, marketing materials and more – from postcard to A3+ – with this wide-format all-in-one.\nShare the performance across your wireless or Ethernet network, or connect directly with Hi-speed USB 2.0.[2]\nHandle different paper types with the 150-sheet, wide-format tray and a 35-page automatic document feeder. \nEnjoy all-in-one versatility with advanced scan, copy and fax solutions\n\nGet impressive results – print professional-quality colour at a low cost per page.||Produce professional-quality colour for the lowest cost per page compared with in-class, wide-format inkjet all-in-ones.[1]\nGet great value with individual inks – high capacity XL ink cartridges available for frequent printing.[5]\nPrint professional colour graphics, stunning photos and laser-quality black text.\nDo more in-house – create high-impact, borderless marketing materials on your office printer.\nUse up to 40% less energy than with colour lasers.[6]\n\nStreamline processes with web apps[7] and ‘anytime, anywhere’ HP ePrint[3].||Use the intuitive 6 cm HP TouchSmart screen to print direct from the web – without a PC – via a growing range of web-based apps.[7]\nPrint from from your notebook, mobile phone or any mobile device directly to your all-in-one with HP ePrint.[3]\nCopy and scan documents up to A3 using the innovative copy and stitch solution.\nPrint directly from memory cards – without a PC – using the 6 cm HP TouchSmart screen.","","Printing","Print technology: Thermal inkjet","Printing: Colour printing","Duplex printing: No","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 10 ppm","Print resolution colour: 4800 x 1200 DPI","Print resolution black: 600 x 600 DPI","Print speed (colour, normal quality, A4/US Letter): 7 ppm","Print speed (black, draft quality, A4/US Letter): 33 ppm","Print speed (colour, draft quality, A4/US Letter): 32 ppm","Print speed (ISO/IEC 24734) black: 10 ppm","Print speed (ISO/IEC 24734) colour: 7 ppm","Time to first page (black, normal): 16 s","Time to first page (colour, normal): 19 s","Economical printing: Yes","Borderless printing: Yes","Copying","Copying: Colour copying","Duplex copying: Yes","Maximum copy resolution: 4800 x 1200 DPI","Copy speed (black, normal quality, A4): 33 cpm","Copy speed (colour, normal quality, A4): 32 cpm","Copy speed (black, draft, A4): 33 cpm","Copy speed (colour, draft, A4): 32 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Auto fit function: Yes","PC free copying: Yes","Scanning","Scanning: Colour scanning","Duplex scanning: No","Optical scanning resolution: 4800 x 4800 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 297 x 420 mm","Scan technology: CIS","Scan to: E-mail, TWAIN, WIA, Memory card, Software, PC, File","Scan speed (black): 2.2 ppm","Image formats supported: BMP, JPEG, TIFF","Document formats supported: PDF, RTF, TXT","Input colour depth: 24 bit","Greyscale levels: 256","Scan drivers: TWAIN, WIA","Fax","Faxing: Colour faxing","Duplex faxing: Yes","Fax resolution (black): 300 x 300 DPI","Fax transmission speed: 3 sec/page","Modem speed: 33.6 Kbit/s","Fax memory: 100 pages","Auto-redialing: Yes","Speed dialling: Yes","Fax speed dialing (max numbers): 110","Fax forwarding: Yes","Fax broadcasting: 48 locations","Fax delayed sending: Yes","Auto reduction: Yes","Features","Maximum duty cycle: 7000 pages per month","Duplex functions: Fax","Number of print cartridges: 4","Printing colours: Black, Cyan, Magenta, Yellow","Recommended duty cycle: 200 - 800 pages per month","Digital sender: Yes","Page description languages: PCL 3 GUI","All-In-One-multitasking: Yes","Country of origin: Malaysia","HP segment: Small medium business","Input & output capacity","Total number of input trays: 1","Total input capacity: 150 sheets","Total output capacity: 100 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Maximum number of input trays: 1","Maximum input capacity: 150 sheets","Maximum output capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Envelopes, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A3, A3+, A4, A5, A6","Maximum print size: 297 x 420 mm","ISO B-series sizes (B0...B9): B4, B7","Non-ISO print media sizes: 2L","JIS B-series sizes (B0...B9): B4, B5","Photo paper sizes: 13x18,10x15 cm","Borderless printing media sizes: A3+","Custom media width: 76 - 330 mm","Custom media length: 127 - 1118 mm","Multi-Purpose Tray media weight: 60 - 280 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, RJ-11, USB 2.0, Wireless LAN","USB port: Yes","USB 2.0 ports quantity: 1","RJ-11 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Mobile printing technologies: Apple AirPrint","Performance","Internal memory: 128 MB","Maximum internal memory: 128 MB","Card reader integrated: Yes","Compatible memory cards: SD","Built-in processor: Yes","Processor frequency: 192 MHz","Sound pressure level (printing): 56 dB","Sound power level (printing): 6.5 dB","Mac compatibility: Yes","Design","Product colour: Black","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Display diagonal: 5.99 cm (2.36"")","Display resolution: 480 x 234 pixels","Power","Power consumption (max): 50 W","Power consumption (average operating): 16 W","Power consumption (PowerSave): 4.1 W","Power consumption (standby): 6 W","Power consumption (sleep): 4.1 W","Power consumption (off): 0.7 W","AC input voltage: 100 - 240 V","AC input frequency: 50/60 Hz","System requirements","Windows operating systems supported: Windows Vista, Windows XP, Windows 7","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard","Linux operating systems supported: Yes","Other operating systems supported: Linux","Minimum RAM: 128 MB","Minimum storage drive space: 300 MB","Minimum processor: Pentium 233 MHz","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 5 - 40 °C","Certificates","Certification: CISPR 22: 2005/EN 55022: 2006 Class B, EN 55024: 1998+A1: 2001+A2: 2003, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1: 2001, FCC CFR 47, Part 15 Class B/ICES-003, Issue 4 Class B","Sustainability","Sustainability compliance: Yes","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 606 mm","Depth: 426 mm","Height: 293 mm","Weight: 14 kg","Packaging data","Package width: 697 mm","Package depth: 500 mm","Package height: 404 mm","Package weight: 19.2 kg","Packaging content","Cables included: AC, Phone","Manual: Yes","Bundled software: ArcSoft® Scan-n-Stitch™ Deluxe v 1.1.1.36","Logistics data","Pallet gross weight: 346 g","Other features","Standard input trays: 1","Number of users: 3 user(s)","Recommended system requirements: Microsoft® Windows® 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB (32-bit) or 2 GB (64-bit) RAM, 1.5 GB hard disk space, CD-ROM/DVD drive or Internet connection, USB port; Windows Vista®: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 2.0 GB hard disk space, CD-ROM/DVD drive or Internet connection, USB port; Windows® XP (32-bit) (SP2): Intel Pentium II, Celeron or compatible processor, 233 MHz or higher, 128 MB RAM, 750 MB hard disk space, CD-ROM/DVD drive or Internet connection, USB port","Scan file formats: BMP, PDF, RTF, TIFF, TXT","Compatible operating systems: Windows 7, Windows Vista, Windows XP (SP2), Mac OS X v10.5, v10.6, Linux","All-in-one functions: Copy, Fax, Print, Scan","Colour all-in-one functions: Copy, Fax, Print, Scan","Number of print heads: 2","Operational conditions","Recommended humidity operating range: 20 - 80%","Other features","Pallet dimensions (W x D x H): 1219 x 1016 x 2545 mm"