"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112" "","","25424534","","LevelOne","FCS-4102","25424534","4015867190630","Security Cameras","1557","","","PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR","20240606135201","ICECAT","1","85201","https://images.icecat.biz/img/norm/high/25102577-6368.jpg","348x261","https://images.icecat.biz/img/norm/low/25102577-6368.jpg","https://images.icecat.biz/img/gallery_mediums/img_25102577_medium_1483700507_9975_22495.jpg","https://images.icecat.biz/thumbs/25102577.jpg","","","LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR","2MP, IP, 1920 x1080px, 30 fps, 1/30~1/1000000 sec, CMOS 1/2.7"", MPEG4, Fast Ethernet, PoE 802.3af, WDR","LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR, IP security camera, Outdoor, Wired, CE, FCC, Onvif, Desk/Ceiling, Black, White","LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Desk/Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 1 lx, Tilt angle range: 0 - 70°, Pan range: 0 - 200°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7""). Fixed focal length: 4 mm","- 2-Megapixel (1920 x 1080) high-definition resolution\n- Support unique features for auto-tracking function of moving objects\n- Built-in infrared LEDs for night viewing up to 10m\n- Removable IR-cut filter for day and night surveillance\n- Vandal-proof IK08-rated housing\n- Supports 2 video streams simultaneously\n- Compression: H.264/MPEG-4/MJPEG\n- Built-in Micro SD/SDHC card slot for local storage\n- Dual power support: 12VDC/PoE (IEEE 802.3af)\n- Free video surveillance and CMS (Central Management System) software with 64-channel license","https://images.icecat.biz/img/norm/high/25102577-6368.jpg|https://images.icecat.biz/img/gallery/25424534_2149.jpg","348x261|341x261","|","","","","","","","","","","Performance","Type: IP security camera","Placement supported: Outdoor","Connectivity technology: Wired","PTZ control: Yes","Auto pan mode: Yes","Auto patrol mode: Yes","Wide Dynamic Range (WDR): Yes","Day/night mode: Yes","Infrared (IR) cut-off filter: Yes","Certification: CE, FCC, Onvif","Design","Mounting type: Desk/Ceiling","Product colour: Black, White","Form factor: Dome","LED indicators: Link, Power","Protection features: Vandal proof","International Protection (IP) code: IP66","Weatherproof: Yes","Country of origin: Taiwan","Camera","Minimum illumination: 1 lx","Tilt angle range: 0 - 70°","Pan range: 0 - 200°","White balance: Auto","Camera shutter type: Electronic","Camera shutter speed: 1/30 - 1/1000000 s","Image sensor","Sensor type: CMOS","Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"")","Progressive scan: Yes","Lens system","Zoom capability: Yes","Focus adjustment: 2.0","Fixed focal length: 4 mm","Night vision","Night vision: Yes","Night vision distance: 10 m","LED type: IR","Number of illumination LEDs: 19","Video","Maximum resolution: 1920 x 1080 pixels","Total megapixels: 2 MP","Video formats supported: MPEG4","Video compression formats: H.264, M-JPEG, MPEG4","Supported graphics resolutions: 320 x 240, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)","Supported video modes: 240p, 480p, 720p, 1080p","Frame rate: 30 fps","Noise reduction: Yes","Automatic gain control: Yes","Full HD: Yes","Image quality adjustment: Brightness, Contrast, Saturation, Sharpness","Flip & mirror: Yes","Time stamp overlay: Yes","Audio","Audio system: 2-way","Built-in microphone: No","Voice codecs: AMR","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet interface type: Fast Ethernet","Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u","Supported network protocols: TCP/IP, HTTP, SMTP, FTP, DDNS, UPnP, NTP, PPPoE, DNS, DHCP, RTSP, Samba","Storage","Built-in HDD: No","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), MicroSDHC","Maximum memory card size: 64 GB","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Terminal block port: Yes","DC-in jack: Yes","Interface: RJ-45","Security","Password protection type: User","IP address filtering: Yes","HTTPS encryption: Yes","Motion sensor: Yes","Management features","Reset button: Yes","Power","Power source type: PoE","Power consumption (typical): 8 W","DC output current: 1.5 A","Power over Ethernet (PoE): Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","System requirements","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Weight & dimensions","Width: 63 mm","Depth: 63 mm","Height: 92 mm","Weight: 500 g","Package width: 205 mm","Package depth: 155 mm","Package height: 90 mm","Package weight: 800 g","Package type: Box","Packaging content","Screws included: Yes","Manual: Yes","AC adapter included: Yes","Quick installation guide: Yes","Resource CD: Yes","Technical details","Sustainability certificates: RoHS","Number of video streams: 2"