"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","24412353","","Canon","9491B008","24412353","","Inkjet Printers","234","MAXIFY","","iB4050","20240307153452","ICECAT","1","99781","https://images.icecat.biz/img/norm/high/24412353-926.jpg","530x265","https://images.icecat.biz/img/norm/low/24412353-926.jpg","https://images.icecat.biz/img/norm/medium/24412353-926.jpg","https://images.icecat.biz/thumbs/24412353.jpg","","","Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi","600 x 1200 dpi, 23.0 ipm, 10/100 Mbps, 802.11 b/g/n, 100 - 240 V, 53 db","Canon MAXIFY iB4050, Colour, 600 x 1200 DPI, 4, A4, 30000 pages per month, Duplex printing","Canon MAXIFY iB4050. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Wi-Fi. Product colour: Black","High-speed professional business printing\nHigh-speed printer for small office with built-in Wi-Fi and Ethernet, mobile and cloud printing. Features 2-sided printing and high capacity ink tanks for efficient, high quality business documents.\n\n- High volume printer for a busy small office with two 250-sheet paper cassettes\n- No waiting for documents with Quick First Print plus 15 colour pages/min and 23 mono pages/min\n- Wi-Fi plus Ethernet connection: print from PCs, smartphones, tablets and cloud services\n- Print up to 2,500 mono and 1,500 colour pages with individually replaceable XL ink tanks\n- Create quality documents with Dual Resistant HD ink optimised for business printing","https://images.icecat.biz/img/norm/high/24412353-926.jpg|https://images.icecat.biz/img/gallery/24411500_5139.jpg|https://images.icecat.biz/img/gallery/24411500_6629.jpg|https://images.icecat.biz/img/gallery/24411500_4574.jpg","530x265|530x265|530x265|530x265","|||","","","","","","","","","Features","Colour: Yes","Maximum duty cycle: 30000 pages per month","Number of print cartridges: 4","Duplex printing: Yes","Printing colours: Black, Cyan, Magenta, Yellow","Recommended duty cycle: 200 - 1500 pages per month","Printing","Maximum resolution: 600 x 1200 DPI","Time to first page (black, normal): 7 s","Time to first page (colour, normal): 9 s","Print speed (ISO/IEC 24734) mono: 23 ipm","Print speed (ISO/IEC 24734) colour: 15 ipm","Input & output capacity","Maximum input capacity: 250 sheets","Paper input type: Cassette","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper, Semi-glossy paper","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Photo paper sizes: 10x15,13x18,20x25","Paper tray media weight: 64 - 105 g/m²","Ports & interfaces","USB port: Yes","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Mobile printing technologies: Apple AirPrint, Google Cloud Print","Performance","Sound pressure level (printing): 53 dB","Design","Market positioning: Home & office","Product colour: Black","Built-in display: Yes","Display: LCD","Power","Power consumption (printing): 24 W","Power consumption (off): 0.3 W","Power consumption (standby): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2","Other operating systems supported: Android, iOS","Operational conditions","Operating temperature (T-T): 15 - 30 °C","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Width: 463 mm","Depth: 394 mm","Height: 290 mm","Weight: 9.8 kg","Packaging data","Bundled software: Canon Quick Toolbox\r\nEasy-WebPrint EX"