"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62" "","","24224932","","Buffalo","LS420D0202-EU + BX650CI-GR","24224932","","NAS & Storage Servers","932","","","LinkStation 420 2TB + BX650CI-GR","20240307153452","ICECAT","1","25590","https://images.icecat.biz/img/norm/high/20458165-9279.jpg","494x412","https://images.icecat.biz/img/norm/low/20458165-9279.jpg","https://images.icecat.biz/img/gallery_mediums/img_20458165_medium_1482577761_5432_6148.jpg","https://images.icecat.biz/thumbs/20458165.jpg","","","Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370","LinkStation 420 series: Network Attached Storage, 2TB + BX650CI-GR","Buffalo LinkStation 420 2TB + BX650CI-GR, NAS, Marvell, Armada 370, 2 TB, Black","Buffalo LinkStation 420 2TB + BX650CI-GR. Total installed storage capacity: 2 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP. Cooling type: Active, Product colour: Black","Buffalo Technology’s new LinkStation 420 series is the next generation two bay NAS: ready for your data storage tasks with easy setup, a new intuitive interface, and a free personal cloud for remote access from anywhere via web browsers or smart devices. Buffalo’s new LinkStation™ has the latest CPU with a new generation CPU core for noticeably improved performance that delivers transfer speeds up to 100MB/s! The LinkStation™ 420 series can be configured in RAID 0 for performance or RAID 1 for redundant storage as part of a back-up solution.\n\nNot only will users be impressed with the speed of Buffalo’s new LinkStation™ 420, they will also appreciate our new intuitive interface. With quick and direct access to settings, and optimized content presentation, the LinkStation™ 420 smoothly guides users through easy set up and administration. From the default landing page users will find quick links and toggles to commonly used features which have better wizards, explanations, and graphics; and suddenly, NAS administration is no longer the chore it once was!\n\nNew NAS users will appreciate consolidating their media files and data in one central location; and current NAS users will appreciate faster transfer speeds, expanded capacity, and more features. All users will appreciate Buffalo’s free personal cloud for remote access via smart devices or web browsers keeping all your data at your fingertips no matter where you are. Buffalo Technology’s LS420 series is available fully populated with 2, 4, 6, or 8TB capacity.","https://images.icecat.biz/img/norm/high/20458165-9279.jpg|https://images.icecat.biz/img/gallery/img_24224932_high_1472648499_0737_26430.jpg|https://images.icecat.biz/img/gallery/18278434_8287.jpg|https://images.icecat.biz/img/gallery/img_24224932_high_1472648499_553_26430.jpg|https://images.icecat.biz/img/gallery/img_24224932_high_1472648499_9158_26430.jpg|https://images.icecat.biz/img/gallery/18278428_4093.jpg|https://images.icecat.biz/img/gallery/img_24224932_high_1472648500_2749_26430.jpg|https://images.icecat.biz/img/gallery/img_24224932_high_1472648500_6931_26430.jpg|https://images.icecat.biz/img/gallery/img_24224932_high_1472648501_0811_26430.jpg","494x412|352x462|129x118|637x359|376x463|300x98|450x267|504x428|530x363","||||||||","","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 2 TB","Number of storage drives installed: 2","Number of storage drives supported: 2","Installed storage drive type: HDD","Supported storage drive types: HDD","Storage drive capacity: 1 TB","Storage drive interface: Serial ATA","RAID support: Yes","Maximum supported storage capacity: 8 TB","RAID levels: 0, 1, JBOD","Hot-swap drive bays: No","Processor","Processor family: Marvell","Processor model: Armada 370","Processor frequency: 1.2 GHz","Number of processors installed: 1","Memory","Internal memory: 0.5 GB","Internal memory type: DDR3","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","Supported network protocols: TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 1","Design","Cooling type: Active","Product colour: Black","LED indicators: Yes","Performance","Type: NAS","Device class: Home & Home Office","Backup function: Yes","Management protocols: HTTP/HTTPS","Web-based management: Yes","Built-in BitTorrent client: Yes","Powerful backup NovaBACKUP Professional: Yes","Software","Bundled software: TimeMachine","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Power","Power supply unit (PSU) capacity: 48 W","Number of power supply units: 1","Redundant power supply (RPS) support: No","Power consumption (typical): 26 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width: 87 mm","Depth: 205 mm","Height: 128 mm","Weight: 2.4 kg","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Other features","Digital Living Network Alliance (DLNA) certified: Yes"