"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80"
"","","23071954","","Samsung","LH85QMDPLGC","23071954","","Signage Displays","2672","","","QM85D","20240527115037","ICECAT","1","","https://images.icecat.biz/img/gallery/23071954_1805503043.jpg","1604x1230","https://images.icecat.biz/img/gallery_lows/23071954_1805503043.jpg","https://images.icecat.biz/img/gallery_mediums/23071954_1805503043.jpg","https://images.icecat.biz/img/gallery_thumbs/23071954_1805503043.jpg","","http://objects.icecat.biz/objects/mmo_23071954_1474961524_1464_27909.pdf","Samsung QM85D Digital signage flat panel 2.16 m (85"") LED 500 cd/m² 4K Ultra HD Black 16/7","85"" LED, 3840 x 2160, 16:9, 5000:1, 450 cd/m², 178°/178°, 6 ms, D-Sub, DVI-D, Display Port x 2, HDMI x 3","Samsung QM85D, Digital signage flat panel, 2.16 m (85""), LED, 3840 x 2160 pixels, 16/7","Samsung QM85D. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85""), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 16/7. Product colour: Black","Display content with ultra-realistic detail in vibrant colors\nQMD Series SMART Signage delivers four times the FHD resolution on the same screen area, resulting in the most accurate recreation of details possible. Even small text is super-crisp without blurring due to its high pixel density. Samsung's upscaling technology adjusts lower resolution content to optimally display on the UHD resolution QMD Series screens. Plus, the QMD Series supports DisplayPort® (DP) 1.2 connectivity, which is capable of streaming UHD video at a refresh rate of 60 Hz. This higher refresh rate ensures seamless video playback without choppiness, which is often observed on conventional displays with a lower 30 Hz refresh rate, for a true UHD viewing experience. The QMD Series also provides more vivid images thanks to its high-gloss screens and Samsung’s advanced display technology.\n\nEnhance efficiency by displaying content from four FHD screens on a single UHD display\nWith the QMD Series you can deliver more information using a smaller number of units by displaying the equivalent of four FHD content screens on a single UHD screen. This feature includes the ability to display content from four separate input devices on the same screen without the need to first merge the content on a separate PC for simplified content management. And no special third-party components are required. Various Picture-in-Picture (PIP) and split-screen scenarios are possible for more dynamic and efficient display usage, such as displaying a videoconference on a large part of the screen along with reference documents from a different device on another part of the screen. Or retailers can display a large product image next to a specifications list right on the same screen. By using a single screen in place of multiple ones, the complexity of installation is eliminated for enhanced efficiency. In addition, QMD Series SMART Signage is equipped with three DPs (1.2*2, 1.1*1), three High-Definition Multimedia Interface® (HDMI) ports, DVI ports and one D-sub port for added flexibility.\n\nIncrease usability with flexible configurations and 16/7 operation\nThe QMD Series has been engineered to meet the demands of traditional commercial environments with 16/7 reliability and flexible features for enhanced viewing. Features include the pivot mode, which enables you to install the displays in a landscape or portrait orientation to suit your environment while still delivering the impactful qualities of digital signage. And the sleek, modern design of the displays fits into virtually any business environment, enhancing the ambiance.\n\nCreate a streamlined display area with Samsung’s detachable SBB option\nBecause UHD is relatively new to the commercial market, few media players currently support UHD streaming. To meet this demand, Samsung plans to introduce an optional UHD-capable set-back box (SBB) in the late third quarter of 2014. The small-sized SBB is designed to attach to the back of the QMD Series displays, simplifying installation and eliminating unnecessary wire clutter and the need for a separate media player housing. This high-performance SBB features an embedded Haswell 4th Generation Intel® Core™ i5 CPU with a 4 GB DDR3 memory and comes with Samsung MagicInfo® software for easy content management.","https://images.icecat.biz/img/gallery/23071954_1805503043.jpg|https://images.icecat.biz/img/gallery/51990850_0472631340.jpg|https://images.icecat.biz/img/gallery/23071954_4330358114.jpg|https://images.icecat.biz/img/gallery/23071954_3174733360.jpg|https://images.icecat.biz/img/gallery/23071954_5806518329.jpg|https://images.icecat.biz/img/gallery/23071954_4807960915.jpg|https://images.icecat.biz/img/gallery/23071954_2830589588.jpg|https://images.icecat.biz/img/gallery/51990850_3546364077.jpg|https://images.icecat.biz/img/gallery/51990850_2085877159.jpg","1604x1230|1604x1230|576x1068|306x1070|590x1072|678x1084|684x1140|1604x1230|1604x1230","||||||||","","http://objects.icecat.biz/objects/23071954_1175.pdf|http://objects.icecat.biz/objects/23071954_2463282.jpeg","http://objects.icecat.biz/objects/mmo_23071954_1474961491_084_26051.pdf","","","","","","","Display","Display diagonal: 2.16 m (85"")","Display technology: LED","Display resolution: 3840 x 2160 pixels","Display brightness: 500 cd/m²","HD type: 4K Ultra HD","Touchscreen: No","LED backlighting type: Direct-LED BLU","Native aspect ratio: 16:9","Response time: 6 ms","Contrast ratio (typical): 5000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 16.78 million colours","Pixel pitch: 0.1625 x 0.1625 mm","Active display area (W x H): 1053 x 1872 mm","Colour gamut: 72%","Ports & interfaces","HDMI ports quantity: 3","DVI port: Yes","DisplayPorts quantity: 3","USB port: No","Ethernet LAN: No","HDMI input ports quantity: 3","DVI-D ports quantity: 1","VGA (D-Sub) input ports: 1","DisplayPort version: 1.2","Audio (L/R) in: 1","Audio (L/R) out: 1","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 30 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 600 x 400 mm","Bezel width (bottom): 1.93 cm","Performance","Operating hours (hours/days): 16/7","Power","Power consumption (typical): 375 W","Power consumption (standby): 0.5 W","Power consumption (sleep): 0.5 W","Power consumption (off): 0.5 W","Power consumption (max): 495 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: No","Weight & dimensions","Width: 1903.4 mm","Depth: 105.1 mm","Height: 905 mm","Weight: 55.5 kg","Packaging data","Package width: 2050 mm","Package depth: 472 mm","Package height: 1265 mm","Package weight: 71.4 kg","Packaging content","Remote control included: Yes","Batteries included: Yes","Cables included: AC, DisplayPort","Warranty card: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Certificates","Certification: Class A, 60950-1","Technical details","Sustainability certificates: ENERGY STAR","Other features","Quick start guide: Yes","Annual energy consumption: 409 kWh","Peak luminance ratio: 81%","Bezel width: 1.32 cm","Plug and Play: Yes","Energy efficiency class (old): B"