"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11" "","","21098","","Canon","3171A003","21098","","Power Adapters & Inverters","827","","","CA 560 AC-Adapter","20190404035901","ICECAT","1","110608","https://images.icecat.biz/img/norm/high/21098-1177.jpg","200x150","https://images.icecat.biz/img/norm/low/21098-1177.jpg","https://images.icecat.biz/img/gallery_mediums/img_21098_medium_1480671692_4286_2323.jpg","https://images.icecat.biz/thumbs/21098.jpg","","","Canon CA 560 AC-Adapter power adapter/inverter Black","CA-560 power adapter for BP-511","Canon CA 560 AC-Adapter, AC 110/220 V ± 10% ( 50/60 Hz ), 9.5 V, 2.7 A, Black, 180 g, 57 x 104 x 28 mm","Canon CA 560 AC-Adapter. Input voltage: AC 110/220 V ± 10% ( 50/60 Hz ), Output voltage: 9.5 V, Output current: 2.7 A. Product colour: Black. Weight: 180 g. Dimensions (WxDxH): 57 x 104 x 28 mm, I/O ports: 1 x power 2-pole 1 x power DC jack","Power adapters are designed to both charge the batteries and be used as a power connection when plugged into household current. CA-560 Compact Power Adapter will charge one battery at a time. It connects directly to the camcorder's body, and the battery can be charged while the CA-560 is attached. This means you don't need to take a charger with you on a trip.","https://images.icecat.biz/img/norm/high/21098-1177.jpg","200x150","","","","","","","","","","Features","Input voltage: AC 110/220 V ± 10% ( 50/60 Hz )","Output voltage: 9.5 V","Output current: 2.7 A","Design","Product colour: Black","Weight & dimensions","Weight: 180 g","Other features","Dimensions (WxDxH): 57 x 104 x 28 mm","I/O ports: 1 x power 2-pole\n1 x power DC jack"