"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68" "","","20976652","","DELL","859-10171-3YUA","20976652","","Computer Monitors","222","S Series","","S2340L","20240307153452","ICECAT","1","141014","https://images.icecat.biz/img/norm/high/20976652-2977.jpg","500x500","https://images.icecat.biz/img/norm/low/20976652-2977.jpg","https://images.icecat.biz/img/gallery_mediums/img_20976652_medium_1482578962_1242_6564.jpg","https://images.icecat.biz/thumbs/20976652.jpg","","","DELL S Series S2340L computer monitor 58.4 cm (23"") 1920 x 1080 pixels Full HD LED Black","23"" (58.42 cm) IPS, 16:09, 1920 x 1080, 1000:1, 250 cd/m2, 7ms, 178°/178°, VGA, HDMI","DELL S Series S2340L, 58.4 cm (23""), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black","DELL S Series S2340L. Display diagonal: 58.4 cm (23""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black","The elegant S2340L 23-inch monitor offers ultra-wide viewing, a virtually borderless screen and Dell's image enhance feature. Images come alive with color-boosting image enhance, ultra-wide viewing and Full HD resolution (1920 x 1080 maximum) in a 16:9 widescreen format. Connect to a laptop or desktop with VGA connectivity. Explore a world of HD entertainment options with an HDMI port.\nThe S2340L monitor offers a pristine finish, premier craftsmanship and a streamlined cable design. Savor razor-sharp detail in games, movies and photos with color-boosting image enhance. Vivid clarity shines with a mega-dynamic contrast ratio of 8 million:1 (typical) and an 82-percent color gamut. In addition to being ENERGY STAR-qualified and EPEAT Silver-registered, the S2340L monitor features arsenic-free glass and a mercury-free LED panel. It aslo reduces power consumption by dimming the monitor or by putting it into sleep mode by enabling PowerNap.","https://images.icecat.biz/img/norm/high/20976652-2977.jpg|https://images.icecat.biz/img/gallery/20976652_4714.jpg|https://images.icecat.biz/img/gallery/20976652_5618.jpg|https://images.icecat.biz/img/gallery/24659454_6084.jpg|https://images.icecat.biz/img/gallery/24659454_3774.jpg","500x500|640x480|400x300|400x300|400x300","||||","","","","","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 7 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 8000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.265 x 0.265 mm","3D: No","Design","Market positioning: Business","Product colour: Black","Feet colour: Silver","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","AC (power) in: Yes","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Tilt adjustment: Yes","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 19 W","Power consumption (standby): 0.5 W","Power consumption (max): 24 W","Power consumption (off): 0.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Packaging content","Cables included: VGA","Quick start guide: Yes","Manual: Yes","Weight & dimensions","Weight (with stand): 3.91 kg","Width (without stand): 532 mm","Depth (without stand): 175.8 mm","Height (without stand): 398.9 mm","Weight (without stand): 2.95 kg","Packaging data","Package weight: 4.95 kg","User Guide on CD-ROM: Yes","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Thin Client","Thin client installed: No","Other features","AC adapter included: Yes","Display: LED","On/off switch: Yes","TV tuner integrated: No"