"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","19534973","","HP","CR358A","19534973","0887758208328|887758208328|0887758208335|887758208335|0887758208366|887758208366|0887758962930|887758962930|0887758208380|887758208380|0887758208342|887758208342|0887758208373|887758208373|0887758208359|887758208359|8877582083668","Large Format Printers","230","Designjet","","T2500 36-in eMFP","20240309142818","ICECAT","1","161034","https://images.icecat.biz/img/gallery/19534965_6215995928.jpg","5000x4117","https://images.icecat.biz/img/gallery_lows/19534965_6215995928.jpg","https://images.icecat.biz/img/gallery_mediums/19534965_6215995928.jpg","https://images.icecat.biz/img/gallery_thumbs/19534965_6215995928.jpg","","","HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN","Print/Scan/Copy, 2400x1200, 60xA0pph/120xA1pph, 128GB (virtual), 320GB HDD, Gigabit Ethernet, 260W, 112kg","HP Designjet T2500 36-in eMFP, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, PDF 1.7, TIFF, UFRII-LT, Black, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 60 x A0 pph, 9632 nzl.","HP Designjet T2500 36-in eMFP. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, TIFF, UFRII-LT. Maximum print size: A0 (841 x 1189 mm), Maximum roll length: 91 m, Roll top margin: 5 mm. Ethernet LAN data rates: 1000Base-T. Display: LCD, Internal storage capacity: 320 GB, Storage media: HDD. Power consumption (typical): 260 W, Power consumption (off): 0.1 W","Improve workflow – switch between two rolls with this front-loading, multifunction ePrinter with A0 capabilities, that uses an output stacking tray to organise and protect your drawings. Easily scan, copy, and print reliably from mobile devices1.\n\nIdeal for high-volume, advanced design studios that need to create, print, scan and copy top-quality drawings efficiently, and support ease of use and strong collaboration.\n\nFeatures\n\nEnjoy an innovative user experience.\n\n- Eliminate any output clutter – get flat, collated prints thanks to the integrated output stacking tray.\n- Gain full control: monitor media rolls, view printer status on the touchscreen, and track jobs during printing.\n- Load two paper rolls effortlessly, even when seated, with front loading and automatic paper-roll alignment.\n- Save space with a compact, integrated 914 mm (36-inch) A0 capable printer that prints, scans, and copies.\n\nPrint, scan, and copy with a single device.\n\n- Speed up your workflow – easily scan and email sketches and hand-annotated drawings directly to your partners1.\n- Instantly share and manage content – scan to your network folder, FTP, USB drive or directly to the cloud.\n- Increase uptime: print multiple jobs on a variety of media types and sizes with two rolls and smart switching.\n- Create A1 prints in 21 seconds. Original HP inks deliver dark blacks and true neutral greys.\n\nPrint from virtually anywhere1.\n\n- Use your Apple® or Android™ smartphone or tablet to print from virtually anywhere1.\n- Access and print projects from the cloud when you're out of the office, using HP Designjet ePrint & Share1.\n- Automatically save your work to the cloud when you print and scan with HP Designjet ePrint & Share1.\n- Print and scan2 without drivers using a USB drive and directly email projects to your T2500 eMFP1,3.\n\n- 1 Requires an HP Designjet ePrint & Share account, Internet connection to the printer, and connected Internet-capable device. When using the HP Designjet ePrint & Share mobile app, a compatible Apple® iOS or Android™ device and Internet connection are required. Data or connection charges may apply. Print times may vary. For more information, visit hp.com/go/eprintandshare\n- 2 Scanning of PDF files only available with HP Designjet T2500 PostScript eMultifunction Printer.\n- 3 Only files in TIFF, JPEG and PDF format can be emailed with a size limit of 10 MB.","https://images.icecat.biz/img/gallery/19534965_6215995928.jpg|https://images.icecat.biz/img/gallery/19534965_7548367501.jpg|https://images.icecat.biz/img/gallery/20112462_4118939538.jpg|https://images.icecat.biz/img/gallery/20112462_4163571045.jpg|https://images.icecat.biz/img/gallery/19534973_9677652612.jpg|https://images.icecat.biz/img/gallery/19534965_8324737917.jpg|https://images.icecat.biz/img/gallery/19534965_8992904746.jpg|https://images.icecat.biz/img/gallery/19534965_3991962884.jpg|https://images.icecat.biz/img/norm/high/19534965-4845.jpg|https://images.icecat.biz/img/gallery/20112462_14.jpg|https://images.icecat.biz/img/gallery/19534973_559.jpg|https://images.icecat.biz/img/gallery/19534973_4540.jpg|https://images.icecat.biz/img/gallery/19534973_4952.jpg","5000x4117|5000x4117|4588x3456|4628x3456|4764x3456|3851x3332|3189x1833|1244x829|474x356|474x356|474x356|382x385|439x299","||||||||||||","","","","","","","","","Printing","Print technology: Thermal inkjet","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, TIFF, UFRII-LT","Printing colours: Black, Cyan, Grey, Magenta, Matte black, Photo black, Yellow","Print speed (normal quality): 60 x A0 pph","Print head: 9632 nzl.","Print speed (normal quality, A1): 120 pph","Paper handling","Maximum print size: A0 (841 x 1189 mm)","Cut sheets: Yes","Maximum roll length: 91 m","Roll top margin: 5 mm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: No","Ethernet LAN data rates: 1000Base-T","RJ-45 ports quantity: 1","Performance","Built-in display: Yes","Display: LCD","Internal storage capacity: 320 GB","Storage media: HDD","Sound pressure level (printing): 65 dB","Certification: WEEE; EU RoHS; REACH; FEMP","Power","Power consumption (typical): 260 W","Power consumption (off): 0.1 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -25 - 55 °C","Storage relative humidity (H-H): 0 - 95%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 1399 mm","Depth: 916 mm","Height: 1110 mm","Weight: 112 kg","Packaging data","Package width: 1502 mm","Package depth: 759 mm","Package height: 825 mm","Package weight: 137.5 kg","Drivers included: Yes","Other features","Line accuracy: +/- 0.1%","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Vinyl media: Yes","Roll-up film: Yes","High resolution paper: Yes","Paper handling","Recommended media weight: 60 - 328 g/m²","Other features","Minimum line width: 0.02 mm"