"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63" "","","1861337","","HP","KM152EA#ABH","1861337","","Laptops","151","","","TouchSmart tx2-1050ed Notebook PC","20240209233729","ICECAT","","164884","https://images.icecat.biz/img/norm/high/2151785-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/2151785-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1861337_medium_1481029539_4541_12028.jpg","https://images.icecat.biz/thumbs/2151785.jpg","","","HP TouchSmart tx2-1050ed Notebook PC RM-74 Hybrid (2-in-1) 30.7 cm (12.1"") Touchscreen 4 GB Windows Vista Home Premium","AMD Turion X2 Dual-Core Mobile RM-74 (2.2GHz, 1MB L2), 12.1"" WXGA BrightView, 320GB SATA HDD 5400 rpm, 4096MB (2 x 2048MB) DDR2, Lightscribe SuperMulti DVD-RW DL, ATI Radeon HD 3200, 56K modem, Gigabit Ethernet, WLAN 802.11n, Bluetooth, 5-in-1, Windows Vista Home Premium","HP TouchSmart tx2-1050ed Notebook PC, 2.2 GHz, 30.7 cm (12.1""), 1280 x 800 pixels, 4 GB, Windows Vista Home Premium","HP TouchSmart tx2-1050ed Notebook PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor model: RM-74, Processor frequency: 2.2 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Operating system installed: Windows Vista Home Premium. Weight: 1.96 kg","Notebook PCs combining innovative touchscreen technology with mobile entertainment and elegance\r\n \r\nFeatures \r\n \r\n- Featuring genuine Windows Vista® Home Basic or genuine Windows Vista® Home Premium for superior digital entertainment and advanced features\r\n \r\n- Select all your files with the tip of your finger thanks to the HP TouchSmart tx2's multi-touch capability. Twist and fold the screen into slate mode and take notes with the digital pen - they will be automatically converted into typed text\r\n \r\n- HP MediaSmart software offers easy access to DVDs, videos, photos, music, and TV—live and streamed—all at the touch of a button\r\n \r\n- With a 12.1-inch diagonal BrightView display and featuring a striking HP Imprint, the HP TouchSmart tx2 is a compact notebook PC in an elegant, sophisticated package\r\n \r\n- AMD Turion™ 64 X25 dual core processors and ATI Radeon HD 3200 Graphics provide the speed you need when you’re on the go\r\n \r\n- Remotely control your notebook content from the palm of your hand when using the notebook's integrated IR receiver. The compact remote fits neatly in the notebook's 34mm ExpressCard slot\r\n \r\n- Made of thick foam-like fabric featuring the same Imprint pattern as the notebook, the HP TouchSmart tx2's slip case is both comfortable and stylish","https://images.icecat.biz/img/norm/high/2151785-HP.jpg|https://images.icecat.biz/img/gallery/img_1861337_high_1470919208_8735_29052.jpg|https://images.icecat.biz/img/gallery/img_1861337_high_1470919209_6394_29052.jpg","400x400|800x640|800x640","||","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Form factor: Convertible (Swivel)","Country of origin: China","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Touchscreen: Yes","Native aspect ratio: 16:10","Processor","Processor model: RM-74","Processor frequency: 2.2 GHz","Processor cache: 1 MB","Processor cache type: L2","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Storage","HDD capacity: 320 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Graphics","Maximum graphics card memory: 1.47 GB","Audio","Audio system: 3D Sound Blaster Pro","Number of built-in speakers: 2","Network","Networking features: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","GPS (satellite): No","Keyboard","Keyboard layout: QWERTY","Software","Operating system installed: Windows Vista Home Premium","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 8","Weight & dimensions","Weight: 1.96 kg","Width: 306 mm","Depth: 224 mm","Height: 38.7 mm","Other features","Wireless technology: IEEE 802.11a/b/g/n","Display: TFT","Graphics card: Radeon HD 3200","Internal modem: Yes","Modem speed: 56 Kbit/s"