"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","18292025","","Tripp Lite","U338-000","18292025","0037332174932|037332174932","Cable Gender Changers","1501","","","USB 3.0 SuperSpeed to Serial ATA (SATA) and IDE Adapter for 2.5 in. or 3.5 in. Hard Drives","20240314194944","ICECAT","1","103979","https://images.icecat.biz/img/gallery/18292025_0589945334.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/18292025_0589945334.jpg","https://images.icecat.biz/img/gallery_mediums/18292025_0589945334.jpg","https://images.icecat.biz/img/gallery_thumbs/18292025_0589945334.jpg","http://objects.icecat.biz/objects/mmo_18292025_1504363632_0504_25542.pdf","","Tripp Lite USB 3.0 SuperSpeed to Serial ATA (SATA) and IDE Adapter for 2.5 in. or 3.5 in. Hard Drives","USB 3.0 SuperSpeed to Serial ATA (SATA) and IDE Adapter for 2.5 in. or 3.5 in. Hard Drives","Tripp Lite USB 3.0 SuperSpeed to Serial ATA (SATA) and IDE Adapter for 2.5 in. or 3.5 in. Hard Drives, USB 3.0 MICRO-B, 22 PIN SATA + POWER, Black","Tripp Lite USB 3.0 SuperSpeed to Serial ATA (SATA) and IDE Adapter for 2.5 in. or 3.5 in. Hard Drives. Connector 1: USB 3.0 MICRO-B, Connector 2: 22 PIN SATA + POWER. Product colour: Black","Tripp Lite's U338-000 USB 3.0 to SATA/IDE Adapter provides individual or simultaneous connection to either a Serial ATA or IDE drive (2.5/3.5/5.25"") to allow you to configure hard drives without having to install them first. With transfer speeds up to 6 Gbps (w/SATA III), the U338-000 provides a fast, convenient way to format hard drives or transfer files. You can also transfer data between a SATA and IDE drive over the adapter. The unit features both 2.5"" IDE (44-pin) and 3.5"" (40-pin) connections and a 22-Pin SATA Data + Power connector. It works with any SATA and certain IDE drives (see compatibility list). Windows-compatible AI-OTB One Touch Backup software is included to allow you to quickly backup and restore files. The U338-000 is compatible with Windows and Mac. Manufactured using top-quality materials to ensure error-free data transmission and hard drive formatting.\n● USB 3.0 and below compliant\n● SATA III (6 Gbps) and below compliant\n● Supports plug-and-play\n● USB Mass Storage Class Bulk-Only Transport specification\n● 40-pin and 44-pin IDE connectors and a 22-Pin SATA Data + Power connector\n● Compatible with 2.5/3.5/5.25"" SATA and IDE drives up to 4TB\n● Includes AI-OTB One Touch Backup software and button for one-touch backup\n● Compatible with Windows and Mac\n\n● SuperSpeed (5 Gbps)/Hi-Speed (480 Mbps)/Full-Speed (12 Mbps) compliant\n● SATA III (6 Gbps)/SATA II (3 Gbps)/SATA I (1.5 Gbps) compliant\n● Compatible with 2.5/3.5/5.25"" SATA and IDE drives up to 4TB\n● Includes AI-OTB One Touch Backup software and button for one-touch backup\n● Compatible with Windows and Mac\n\nSystem Requirements\n\n● 2.5/3.5/5.25"" SATA and/or IDE drive up to 4TB \n● Computer with an available USB port (USB 3.0 port required to reach maximum speeds) \n● AI-OTB software compatible with Windows OS up to 8.1 \n● U338-000 compatible with Windows and Mac Product Versions and Backup Software A new version of the U338-000 was released in 2014, and it uses AI-OTB One Touch Backup software, instead of the PC Clone Ex Lite software used by the original version. In the Support tab on this Web page, you will find zip folders for both versions of the backup software. In addition to including the applicable driver, they contain a Release Notes file that will tell you how to determine which version you have and which backup software you need to use. Both versions of the U338-000 function the same with the only difference being the backup software they use.\n\nPackage Includes\n\n● USB 3.0 to SATA/IDE Adapter \n● USB 3.0 A to Micro-B cable, 0.76 m \n● 4-pin Molex power cable, 10.16 cm \n● External power supply with NEMA 1-15P plug and 1.52 m cord (Input: 100-240V, 50/60Hz, 0.8A; Output: 12V, 2A) \n● Backup software CD \n● Owner's manual","https://images.icecat.biz/img/gallery/18292025_0589945334.jpg|https://images.icecat.biz/img/gallery/18292025_9396965492.jpg|https://images.icecat.biz/img/gallery/18292025_8052615008.jpg|https://images.icecat.biz/img/gallery/18292025_0153779904.jpg|https://images.icecat.biz/img/gallery/18292025_8491361304.jpg|https://images.icecat.biz/img/gallery/18292025_9618890044.jpg|https://images.icecat.biz/img/gallery/18292025_6024281714.jpg|https://images.icecat.biz/img/gallery/18292025_1706809637.jpg|https://images.icecat.biz/img/gallery/18292025_2896689976.jpg|https://images.icecat.biz/img/gallery/18292025_6663044672.jpg","1200x1200|500x500|500x500|500x500|500x500|500x500|500x500|500x500|1200x1200|1200x1200","|||||||||","","","","","","","","","Ports & interfaces","Connector 1: USB 3.0 MICRO-B","Connector 2: 22 PIN SATA + POWER","Connector 1 gender: Female","Connector 2 gender: Female","Performance","Product colour: Black","Data transfer rate: 5 Gbit/s","USB required: Yes","Country of origin: China","Plug and Play: Yes","Power","Input voltage: 100 - 240 V","Output voltage: 12 V","Weight & dimensions","Width: 101.6 mm","Depth: 69.8 mm","Height: 19 mm","Weight: 70 g","Packaging data","Package width: 137.2 mm","Package depth: 119.4 mm","Package height: 73.7 mm","Package weight: 450 g","Packaging content","Quantity per pack: 1 pc(s)","AC adapter included: Yes","Cables included: USB","Manual: Yes","Drivers included: Yes","Logistics data","Products per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332174939","Master (outer) case width: 408.9 mm","Master (outer) case length: 299.7 mm","Master (outer) case height: 269.2 mm","Master (outer) case gross weight: 9.07 kg","Harmonized System (HS) code: 8517.62.0090"