"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100" "","","1790465","","HP","CJ997A","1790465","0884420221371|884420221371|0884420221319|884420221319|0884962338544|884962338544|8849623385444|0884420221388|884420221388|0884420221395|884420221395|0884420221326|884420221326|0884420221302|884420221302|0884420221296|884420221296|0884420221340|884420221340|0884420221357|884420221357|0884420221364|884420221364|0884420221333|884420221333","Large Format Printers","230","Designjet","","DesignJet 510ps 42-in Printer","20221021101432","ICECAT","1","197596","https://images.icecat.biz/img/norm/high/1856578-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1856578-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1790465_medium_1481024274_9713_12028.jpg","https://images.icecat.biz/thumbs/1790465.jpg","http://objects.icecat.biz/objects/mmo_1856578_1541400702_137_16863.pdf|http://objects.icecat.biz/objects/mmo_1856578_1599709996_9242_14851.pdf","","HP Designjet 510ps 42-in Printer","42-in (1067 mm), 2400 x 1200 dpi, 160 MB RAM, USB 2.0 & IEEE-1284","HP Designjet 510ps 42-in Printer, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Yellow, 4 (1 each cyan, magenta, yellow, black), A0 (841 x 1189 mm), Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas","HP Designjet 510ps 42-in Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: A0 (841 x 1189 mm), Media types supported: Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas, Maximum roll length: 45.7 m. USB connector: USB Type-A. Drive device, buffer size: 160 MB, Certification: RoHS, WEEE. Power requirements: Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max, Power consumption (standby): 17 W","HP's most affordable standalone printer for small studios, the new HP Designjet 510 Printer series enables you to print large format CAD drawings in-house. Achieve high-impact results quickly and easily with fine line and excellent image quality.\r\n \r\nFeatures \r\n \r\n- Bring your CAD printing in-house and gain greater control over cost and quality. HP's most affordable standalone printer also delivers fast speeds, up to 55 seconds for a A1-sized document, and easy HP-GL/2 direct printing.\r\n \r\n- Impress your clients with high-quality, professional-looking output: this printer's 2400 x 1200 optimised dpi resolution ensures sharp detail, fine lines and high accuracy. Process complex files easily with 160 MB memory, and enjoy HP-GL/2 support.\r\n \r\n- HP makes it easy and affordable for you to produce high-quality technical CAD prints in-house. A choice of 28-ml and 69-ml HP ink cartridges enables cost-effective printing matched to your needs. Operation is easy with an intuitive control panel.","https://images.icecat.biz/img/norm/high/1856578-HP.jpg","400x400","","","","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Page description languages: HP-GL/2, HP-RTL","Printing colours: Black, Cyan, Magenta, Yellow","Print head: 4 (1 each cyan, magenta, yellow, black)","Paper handling","Maximum print size: A0 (841 x 1189 mm)","Cut sheets: Yes","Media types supported: Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas","Maximum roll length: 45.7 m","Maximum roll diameter: 10 cm","Print margin cut-sheet: 17 x 17 x 5 x 5 mm","Print margin roll: 5 mm","Roll top margin: 5 mm","Architectural sizes: A, B,C, D, E, E1, E2, E3, F","ANSI paper sizes: A, B, C, D, E, F","Roll paper: Yes","Ports & interfaces","Ethernet LAN: No","USB port: Yes","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Parallel ports quantity: 1","Performance","Drive device, buffer size: 160 MB","Certification: RoHS, WEEE","Power","Power requirements: Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max","Power consumption (standby): 17 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 59 - 95 °F","Storage relative humidity (H-H): 0 - 95%","System requirements","Mac compatibility: Yes","Compatible operating systems: Microsoft Windows 7; Windows Vista; Windows XP Home; Windows XP Professional; Windows Server 2008; Windows Server 2003; Mac OS X v 10.4; Mac OS X v 10.5; Mac OS X v 10.6","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 1690 x 674 x 1100 mm","Weight: 45.2 kg","Size (imperial): 106.7 cm (42"")","Packaging data","Package weight: 105 kg","Package dimensions (WxDxH): 1975 x 645 x 978 mm","Bundled software: EFI Designer Edition 5.1 for HP","Other features","Minimum system requirements for Macintosh: Macintosh Mac OS X (10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 512 MB RAM, 1 GB available hard disk space","Line accuracy: +/- 0.2 %","Minimum system requirements: Microsoft Windows 7, Windows Vista, Windows XP, Windows Server 2008, Windows Server 2003: Pentium 4 (1 GHz), 1 GB RAM, 2 GB available hard disk space\nMacintosh: Mac OS X (10.3, 10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space","Embedded web server: No","Electromagnetic compatibility: Compliant with the requirements for class B ITE products: EU (EMC directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCIB), class A for Korea (MIC), Taiwan (BSMI)","Safety: Compliant with the requirements for ITE products: EU Low Voltage Directive, US and Canada CSA certified, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB and CCEE, Singapore PSB, Russia GOST, Poland PCBC","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Proofing paper: Yes","Air pressure: 0.69 mmH2O","Maximum media length (imperial): 74.7""","Logistics data","Products per pallet: 1 pc(s)","Printing","Print speed colour line drawing (draft, A1 plain paper): 38 A1 prints per hour","Print time black and white line drawing (draft, metric A1 plain paper): 55 sec/page","Print time colour line drawing (draft, A1): 55 sec/page","Paper handling","Duplex print options: None (not supported)","Maximum length of sheet media: 1897 mm","Standard media sizes: 610 mm models: 140 x 140 to 610 x 1897 mm sheets, 458 to 610 mm rolls\n1067 mm models: 140 x 140 to 1067 x 1897 mm sheets, 458 to 1067 mm rolls","Custom media sizes: 8.3 x 8.3 to 42 x 74.7 in\n210 x 210 to 1067 x 1897 mm","Media handling: Single sheet feed, roll feed, automatic cutter (cuts all media except canvas)","Media sizes supported (imperial): ANSI A, B, C, D, E, F; Arch A, B,C, D, E, E1, E2, E3, F","Non-printable area roll media (imperial): 0.2 x 0.2 x 0.2 x 0.2 in","Operational conditions","Recommended operating temperature range (T-T): 15 - 35 °C","Operating altitude (imperial): Up to 9842 ft","Weight & dimensions","Weight (imperial): 99.6 lb","Packaging data","Package dimensions (W x D x H): 1976.1 x 645.2 x 977.9 mm (77.8 x 25.4 x 38.5"")","Package weight (imperial): 105.2 kg (232 lbs)","Other features","Compatible ink types, supplies: Dye-based (colour), pigment-based (black)","Acoustic power emissions: 6.5 B(A) (active/printing), 4.4 B(A) (standby)","Acoustic pressure emissions: 52 dB","Print quality (colour, best quality): 2400 DPI","Print quality (black, best quality): 2400 x 1200 DPI","Case or master carton quantity: 5 pc(s)","Ink drop: 4 pl (colour), 18 pl (black)","Acoustic power emissions (standby): 44 dB","JetDirect Compatible Products: Y","Line width minimum: 0.0008 in (theoretical value); 0.003 in (practical value)","Maximum print length (imperial): Unlimited (depends on media thickness)","Media sizes standard (imperial rolls): 8.3 to 42-in wide sheets; 18 to 42-in rolls","Non-printable area (imperial cut-sheet): 0.7 x 0.7 x 0.2 x 0.2 in","Roll maximum input: 1","Acoustic pressure emissions (standby): 29 dB(A)"