"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116"
"","","1716747","","HP","Q6721A","1716747","0884420139027|884420139027|0884420138969|884420138969|0884962681800|884962681800|0884420139041|884420139041|0884420138976|884420138976|0884420138952|884420138952|0884420138945|884420138945|0884420138990|884420138990|0884420139003|884420139003|0884420403401|884420403401|0884420139010|884420139010|0884420138983|884420138983|0884420139034|884420139034","Large Format Printers","230","Designjet","","Designjet Z3200ps 44-in Photo Printer","20220711134117","ICECAT","1","182137","https://images.icecat.biz/img/norm/high/1761664-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1761664-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1716747_medium_1481017680_2825_12028.jpg","https://images.icecat.biz/thumbs/1761664.jpg","","","HP Designjet Z3200ps 44-in Photo Printer large format printer Ethernet LAN","HP Designjet Z3200ps 44-in Photo Printer","HP Designjet Z3200ps 44-in Photo Printer, TIFF, Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo..., 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and..., Photographic (satin, gloss, semi-gloss, matte), proofing (semi-gloss, high-gloss contract,..., > 0.8, 91.4 m","HP Designjet Z3200ps 44-in Photo Printer. Page description languages: TIFF, Printing colours: Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo..., Print head: 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and.... Media types supported: Photographic (satin, gloss, semi-gloss, matte), proofing (semi-gloss, high-gloss contract,..., Media thickness: > 0.8, Maximum roll length: 91.4 m. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Internal memory: 256 MB, Internal storage capacity: 80 GB, Storage media: HDD. Power requirements: Input voltage (autoranging) 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 amps max, Power consumption (typical): 200 W","This 12-ink HP Designjet, with new HP 73 Chromatic Red ink, delivers long-lasting gallery-quality prints in black-and-white and colour. HP DreamColor Technologies with an embedded spectrophotometer1 enable easy calibration and profiling.
Produce gallery-quality black-and-white and colour prints.
\n• Achieve colour and black-and-white print permanence of 200 years2. Print on a range of HP papers, from photo, fine art and coated to display-graphic printing materials.
\nEasily calibrate, profile and achieve accurate, consistent colours with HP DreamColor Technologies.
\n• Calibration and profiling are made simple with HP DreamColor Technologies and the embedded spectrophotometer1 which helps you generate custom ICC profiles in-house.
\nEnables productive operation and great ink efficiency3.
\n• Print rich, dark blacks on matte and glossy papers without swapping ink cartridges.
\n1 Embedded in this HP Designjet Photo Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that's been thoroughly tested to meet customer demands for ease, quality, and dependability.
\n2 Image permanence estimates by HP Image Permanence Lab based on testing on a range of HP photo, fine art, and specialty papers: confirmation tests in progress at Wilhelm Imaging Research, Inc. For details, see http://www.hp.com/go/supplies/printpermanence.
\n3 Based on internal HP testing, the HP Designjet Z3200 Photo Printer series utilises at least 30% less ink during routine maintenance operations versus select printers from other vendors.
\n","https://images.icecat.biz/img/norm/high/1761664-HP.jpg","400x400","","","","","","","","","","","Printing","Page description languages: TIFF","Printing colours: Blue, Gloss enhancer, Green, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Red, Yellow","Print head: 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and red, gloss enhancer and gray, blue and green)","Paper handling","Media types supported: Photographic (satin, gloss, semi-gloss, matte), proofing (semi-gloss, high-gloss contract, semi-gloss contract, matte), fine art printing material (smooth, textured, watercolour, satin, aquarella, litho-realistic, canvas), self-adhesive (indoor, vinyl, polypropylene), banner and sign (display film, indoor banner, scrim, polypropylene, Tyvek, outdoor, billboard, PVC-free), bond and coated (bond, coated, heavyweight coated, super heavyweight plus matte, coloured), technical (tracing, translucent bond, vellum), film (clear, matte, polyester), backlit, fabric/textile (flag, polyester, silk)","Media thickness: > 0.8","Maximum roll length: 91.4 m","Maximum roll diameter: 13.6 cm","Print margin cut-sheet: 5 x 17 x 5 x 5","Print margin roll: 5 mm","Maximum media width: 1118 mm","Roll top margin: 5 mm","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Gigabit Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","RJ-45 ports quantity: 1","Performance","Internal memory: 256 MB","Internal storage capacity: 80 GB","Storage media: HDD","Built-in processor: Mobile Intel Centrino","Processor frequency: 600 MHz","Certification: SWOP, ISO, GRACOL, 3DAP","Power","Power requirements: Input voltage (autoranging) 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 amps max","Power consumption (typical): 200 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -25 - 55 °C","Operating temperature (T-T): 59 - 95 °F","Storage relative humidity (H-H): 0 - 95%","System requirements","Browser supported: Internet Explorer 5.0 and higher, Netscape 6.0.1 and higher, Safari for Mac OS 10.3 and higher, Mozilla 1.5 and higher","Compatible operating systems: Microsoft Windows Vista (32/64-bit), XP Home, XP Professional, XP Professional x64, Server 2008 (32/64-bit), Windows Server 2003 (32/64 bit), Windows Terminal Services, Citrix MetaFrame, Mac OS X v 10.4, Mac OS X v 10.5","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 1770 x 690 x 1047 mm","Weight: 86 kg","Product dimensions when open (LxWxD): 177 cm (69.7"")","Size (imperial): 177 cm (69.7"")","Packaging data","Package weight: 123 kg","Package dimensions (WxDxH): 1965 x 780 x 780 mm","Bundled software: Printer drivers, HP Printer Utility including HP Color Center, HP Advanced Profiling Solution","Other features","Minimum system requirements for Macintosh: Mac OS X v10.4, v10.5: PowerPC G3 or Intel Core Processor; 256 MB RAM; 1 GB available hard disk space","Line accuracy: +/- 0.010 mm","Minimum system requirements: Microsoft Windows XP Home, XP Professional: Intel Pentium 4, 1 GHz, 512 MB RAM, 2 GB available hard disk space\nMac OS X v10.4, v10.5: PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space","Embedded web server: Yes","Electromagnetic compatibility: Compliance for Class B products: EU (EMC Directive), USA (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Korea (MIC) and Taiwan (BSMI)","Printer management: HP Web Jetadmin","Safety: IEC 60950-1 compliant, EU LVD and EN 60950-1 compliant, certified by CSA for Canada and US, Argentina IRAM, Singapore PSB, Russia GOST, China CCIB, Taiwan BSMI","Maximum media length (imperial): 66""","Print resolution (colour, normal quality): 1200 x 1200 DPI","Logistics data","Products per pallet: 1 pc(s)","Pallet gross weight: 123 kg","Printing","Print head nozzles: 12672","Colour management: HP Color Center, HP Vivera pigment inks, HP embedded spectrophotometer","Print speed (colour image, best quality, glossy paper): 2.6 m2/hr\n27.8 ft2/hr","Print speed (colour image, draft quality, coated paper): 17 m2/hr\n182.9 ft2/hr","Print speed (colour image, normal quality, coated paper): 92.4 ft2/hr\n8.6 m2/hr","Print speed (colour image, normal quality, glossy paper): 47.6 ft2/hr\n4.4 m2/hr","Paper handling","Maximum print length: 91 m","Maximum length of sheet media: 1676.4 mm","Standard media sizes: All standard sizes larger than A4","Custom media sizes: 216 x 279 to 1118 x 1676 mm","Media weights by paper path: 133 lb","Recommended media weight: 500 g/m²","Media handling: Sheet feed, roll feed, automatic cutter (cuts all media except canvas)","Media sizes supported (imperial): A, B, C, D, E","Media thickness (by paper path): Up to 31.5 mil","Non-printable area roll media (imperial): 0.2 x 0.2 x 0.2 x 0.2 in (full bleed available on glossy/satin roll media)","Recommended media weight (imperial): 133 lb","Operational conditions","Recommended operating temperature range (T-T): 15 - 35 °C","Operating altitude (imperial): 9,842 ft","Weight & dimensions","Maximum dimensions (W x D x H): 1770 x 690 x 1047 mm","Pallet dimensions (W x D x H): 1965 x 780 x 780 mm","Dimension note (imperial): printer with stand","Dimension note (metric): printer with stand","Pallet dimensions (W x D x H) (imperial): 1963.4 x 779.8 x 779.8 mm (77.3 x 30.7 x 30.7"")","Pallet weight (imperial): 122.9 kg (271 lbs)","Weight (imperial): 189 lb","Packaging data","Package dimensions (W x D x H): 1963.4 x 779.8 x 779.8 mm (77.3 x 30.7 x 30.7"")","Package weight (imperial): 122.9 kg (271 lbs)","Other features","Minimum line width: 0.0558 mm","Compatible ink types, supplies: HP Vivera pigment inks","Acoustic power emissions: 6.5 B(A) (active/printing), 4.4 B(A) (standby)","Print quality (colour, best quality): 2400 DPI","Print quality (black, best quality): 2400 x 1200 DPI","Print quality (black, draft quality): 1200 DPI","Print quality (black, normal quality): 1200 DPI","Driver updates: Latest Windows printer drivers information available at http:// and more information on all printer drivers available at http:///country/us/en/support.html?pageDisplay=drivers","Ink drop: 4 pl (lc, lm, lg, pK, E, G), 6 pl (M, Y, mK, R, GN, B)","Control panel: 240 x 160 pixel greyscale graphical display with Asian fonts support, 4 direct-access buttons, 7 navigation buttons and 2 bicolour lights (Ready, Processing, Attention, Error)","Acoustic power emissions (standby): 44 dB","JetDirect Compatible Products: Y","Line width minimum: 0.0022 in","Maximum print length (imperial): 300 ft; Operating system and application dependent","Media sizes standard (imperial rolls): Letter to E-size sheets, 11 to 44-in rolls","Non-printable area (imperial cut-sheet): 0.2 x 0.67 x 0.2 x 0.2 in","Printing material waterfastness: Water-resistant on a range of HP creative and speciaty papers","Roll maximum input: 1","Acoustic pressure emissions (standby): 29 dB(A)"