"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","1698678","","Fujitsu","VFY:EM71V3505AH1ES","1698678","","Laptops","151","AMILO","Pro V","AMILO Pro V3505","20240118173241","ICECAT","","161504","https://images.icecat.biz/img/norm/high/1698678-6120.jpg","580x604","https://images.icecat.biz/img/norm/low/1698678-6120.jpg","https://images.icecat.biz/img/gallery_mediums/img_1698678_medium_1481016561_3861_12028.jpg","https://images.icecat.biz/thumbs/1698678.jpg","","","Fujitsu AMILO Pro V3505 Intel® Core™ Duo 39.1 cm (15.4"") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional","","Fujitsu AMILO Pro V3505, Intel® Core™ Duo, 1.86 GHz, 39.1 cm (15.4""), 1280 x 800 pixels, 1 GB, 120 GB","Fujitsu AMILO Pro V3505. Processor family: Intel® Core™ Duo, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.75 kg","","https://images.icecat.biz/img/norm/high/1698678-6120.jpg","580x604","","","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 1.86 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 1 GB","Storage","Total storage capacity: 120 GB","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 950","Maximum graphics card memory: 0.224 GB","Audio","Audio system: RealTek ALC861","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 945GM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Professional","Battery","Number of battery cells: 6","Battery life (max): 4 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 2.75 kg","Width: 360 mm","Depth: 260 mm","Height: 35 mm","Other features","Wireless technology: IEEE 802.11a/b/g","Infrared data port: No","Dimensions (WxDxH): 360 x 260 x 35 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.90"